Products/Services for 6 Mil Hazardous Waste Bags
-
Bags and Sacks - (826 companies)Bags and sacks are used for storage, packaging, transportation, and shipping applications. Products include: Biodegradable bags Industrial plastic bags and vinyl bags Paper and plastic shopping bags Reusable bags and sacks Static shielding bags... -
Military (MIL-SPEC) Connectors - (289 companies)...of operation within the specified range. Other. Other unlisted military standards. Other standards for Military (MIL-SPEC) connectors include RoHS compliance and ARINC. RoHS Compliant- Restriction of Hazardous Substances (RoHS) is a European Union... -
Solid Waste Management and Treatment Services - (549 companies)...treatment services. These programs are designed to prevent and reduce exposure to toxic materials or hazardous substances. In some cases, a solid waste treatment service can process materials such as batteries and tires. Solid waste management and treatment... -
Waste Compactors - (269 companies)Industrial compactors, waste and garbage compactors, crushers and other compaction equipment are used to process wastes, textiles, rubber, fibers and other low-density materials into a finished compact shape. Compactors are machines used to reduce... -
Boxes and Crates - (275 companies)Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications.
-
Hazmat Storage Buildings - (56 companies)Hazardous material storage containers are designed to hold, store, and/or transport hazardous materials. Hazardous material storage buildings are designed to hold and store hazardous materials and can be located in various locations. Types of Hazmat...
-
Remediation Services - (699 companies)Remediation Services Information. Remediation services include oil or chemical spill clean up, restoration of contaminated sites, and hazardous waste management. Common projects include oil collection, asbestos removal, spill vacuuming, brown field...
-
Incinerators - (70 companies)Incinerators are used for burning organic material, gases, fumes, hazardous waste, and municipal trash or sewage sludge at a high temperature, sometimes to produce energy. Incinerators are used to burn organic material, gases, fumes, hazardous waste...
-
Industrial Containers - (1667 companies)Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
-
Environmental Testing and Analysis Services - (805 companies)...phosphine, nitrogen, oxygen, mixed gases, semiconductor gases, medical gases, process gases, and other specialty gases. Hazardous waste. Hazardous wastes are solid wastes that pose substantial or potential threats to public health or the environment...
Product News
-
Ametek Solartron Metrology
Quality Control for Plastic Bags Very common packaging across different manufacturing areas are zip lock plastic bags. The quality of the plastic zip lock is highly important as for food packaging as well as for screws storing. Solartron Metrology offers standard DP range of Digital Spring Push Probes as a solution to control the plastic bag zip lock quality during manufacturing. The position and measurements of a zipper on a plastic bag needs to be taken in-process as the material is dispensed from a roll and prior... (read more)Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
All Packaging Machinery Corporation
Versatile Table Sealer for PP and PE Bags Download a detailed product brochure here. ATS-SS-16-PP/PE Table Sealer. The model ATS-SS-16-PP/PE Table Sealer is designed for a wide range of applications including: Food, Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Features: Specifically configured to seal and trim PP bags from .75 mil to 3.0 mil thick without angel hairs. Also seals and trims PE bags. Size bags: 2"-16" wide... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Automationdirect.com
C.H. Ellis tool bags and cases C.H. Ellis tool bags and cases include a mechanic's tool bag made of black ballistic nylon and three different styles of tool cases (read more) -
Central Scientific Commerce, Inc. (CSC)
Infectious Medical Waste Detoxification SteryWave waste, can be processed while still in bags or containers. ?Easy operation with plug-and-play, easy maintenance, low operating costs... (read more) -
Harbory Filtration
Where are harbory filter bags used? sizes. Material Compatibility: Bags are made from various materials (Polypropylene, Nylon, Polyester, PEEK, PTFE, etc.) to handle aggressive chemicals, high temperatures, and food safety requirements. Versatility: Adaptable to countless liquid types and processes. (read more)Browse Filter Elements Datasheets for Harbory Filtration -
MarsMetal
Custom Lead Shot Bags for Aerospace Company A leading Canadian Aerospace company required custom lead shot bags used for ballast to test airplanes. These bags needed to be precisely manufactured to specific weight tolerances and meet stringent safety standards, including flammability requirements. The project demanded high precision, durability, and compliance with aerospace regulations. Mars Metal engineered and produced custom-sewn 20 lb lead shot bags with # 8 chilled lead shot sewn into them. The lead shot density was 436 lbs. per... (read more)Browse Lead, Tin, and Low Melting Alloys Datasheets for MarsMetal -
KINTEP NEW POWER
Advanced Kitchen Waste Disposal In today's fast-paced commercial environments, effective waste management is crucial for maintaining hygiene, reducing operational costs, and complying with environmental standards. Our advanced kitchen waste disposal system is engineered to address these challenges head-on, offering a comprehensive solution for businesses that demand reliability, efficiency, and sustainability. Whether you operate a bustling hotel kitchen, a high-volume restaurant, or a large-scale food processing plant... (read more)Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
M-Squared Innovations & Insights
Reducing Solid Waste Not Quality! Designed for superior absorbency, strength, and durability, this innovative wipe minimizes lint and foreign object debris (FOD), ensuring a cleaner, safer work environment. Unlike cotton rags that shed lint fibers, our Skyline Essential Clean Cloth stands up to aggressive cleaning agents such as MEK, IPA, and acetone, providing reliable performance without compromising compostability and biodegradability under the right environmental conditions. bz Skyline Essential Cleaning Cloths are absorbent... (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
E-Labs, Inc.
MIL-DTL-901H (Formerly MIL-S-901) Shock Testing MIL-DTL-901H (Formerly MIL-S-901) Shock Testing -- Naval Shock Qualification for Shipboard Equipment. E-Labs offers MIL-DTL-901H Shock Testing that verifies shipboard equipment can survive and remain functional after severe shock events such as underwater explosions (UNDEX) and other high-magnitude transient loads. Our end-to-end service covers test planning, instrumentation & data acquisition, pre/post functional inspections, laboratory testing or witnessed naval qualification, and clear... (read more) -
Pyromation
Hazardous Location Temperature Sensors Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)Browse Thermocouple Temperature Transmitters Datasheets for Pyromation
-
States > Texas > State > Regulations > Title 25 - Health Services > Part 01 - Department of State Health Services > 295 - Occupational Health > [25 TAC 295c] 2...
… shall be marked per the applicable Occupational Safety and Health Administration (OSHA) and the National Emission Standards for Hazardous Air Pollutants (NESHAP) regulations and double bagged by placing asbestos-containing waste material into bags with true 6 mil thickness or may be …
-
States > Texas > State > Proposed Regulations > 2002 Documents > December 6, 2002 > [2002 TX Proposed 137985] 25 TAC 295 - Occupational Health
… will be ] marked per the applicable Occupational Safety and Health Administration (OSHA) and the National Emission Standards for Hazardous Air Pollutants (NESHAP) regulations and doubled bagged by placing asbestos-contaminated waste material into bags with true 6 mil thickness or may be …
-
States > Texas > State > Register > 2002 > [TexReg 2002-1206is] 12/06/2002
… will be] marked per the applicable Occupational Safety and Health Administration (OSHA) and the National Emission Standards for Hazardous Air Pollutants (NESHAP) regulations and doubled bagged by placing asbestos-contaminated waste material into bags with true 6 mil thick- ness or may …
-
States > Texas > State > Register > 2003 > [TexReg 2003-0321is] 03/21/2003
… be marked per the applicable Occupational Safety and Health Admin- istration (OSHA) and the National Emission Standards for Hazardous Air Pollutants (NESHAP) regulations and double bagged by placing asbestos-containing waste material into bags with true 6 mil thickness or may be …
-
States > Pennsylvania > City of Philadelphia > Regulations > Title 6 - Health Code > [PA Phila Reg 6-600] 600 - Asbestos Projects
.3) Plastic disposal bags shall be sealed, cleaned, and, while being removed from the work area, placed into approved six ( 6 ) mil plastic disposal bags , which shall be sealed, labeled in accordance … … EPA regulations, and transported to an approved waste disposal facility. … cleaned before being removed from the work area and transported to an approved hazardous waste disposal facility.
-
Federal Register > Monday, August 23, 1999 > [64 FR 46007] Office of Hazardous Materials Safety; Notice of Applications for Modification of Exemption
6 To modify the exemption to include new operations origination points and flight path changes for the transportation of certain hazardous materials contained in a rocket configuration secured beneath a L-1011 aircraft. 7To modify the exemption to authorize less than 3 mil . red bags so long as it meet tear-resistance and impact resistance tests for use in the transportation of regulated medical waste .
-
States > Arkansas > State > Proposed Regulations > 2004 Documents > September 9, 2004 > [2004 AR Proposed ar-p000a253] 014.03.04-004 - Proposed Regulations - 0...
(a) Applicability Applicable Regulations - Asbestos containing material (ACM) wastes shall be handled and disposed of in accordance with Regulation Number 21, the Arkansas … … Abatement Regulation, hereinafter referred to as Regulation 21, the Federal National Emission Standards for Hazardous Air Pollutants (NESHAPS). regulations … (b) Bagging or Containers - Asbestos material wastes must be placed in approved 6 mil plastic bags or double bagged in 4 mil plastic bags or other more secure containers, securely tied or sealed in a manner to prevent escape of "friable" or …
-
Nevada Test Site Waste Acceptance Criteria (NTSWAC), Rev. 7-01
Beryllium-containing waste and beryllium- contaminated equipment shall be packaged in sealed, impermeable bags (minimum 6 mil ), containers, or enclosures to prevent the release of beryllium 1) CAUTION CONTAINS ASBESTOS FIBERS AVOID OPENING OR BREAKING CONTAINER BREATHING ASBESTOS IS HAZARDOUS TO YOUR HEALTH .
-
States > Wisconsin > State > Regulations > Health Services > Appendices to Chapter 163 > [WI AC dhs 163appc] Appendix C
… efficiency particulate air (HEPA) vacuums and attachments (crevice tools, beater bar for cleaning rugs), detergent, waterproof gloves, rags, sponges, mops, buckets, 6-mil plastic bags , debris containers, waste water containers, shovels, rakes, water-misting sprayers, and 6 - mil polyethylene plastic sheeting (or … Regulations governing hazardous and nonhazardous waste storage, transportation, and disposal affect both the daily and final cleaning …
-
States > Rhode Island > State > Regulations > Department of Environmental Management > Office of Air Resources > [RI Regs dem/oar - 24] 024 - Removal of Lead B...
… be inspected for any spent abrasive, paint, particulate, dust and/or other debris which may have escaped containment and any and all such debris must be collected and placed in single 6 - mil or double 4-mil plastic bags or an appropriate container. Removal and disposal must be in accordance with applicable solid and hazardous waste regulations.
Indicates content that may require registration and/or purchase.