-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible:
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump that can be used for diesel, oil, and water. This product is being discontinued. Usually ships within 1 - 2 business days. 12V (31-2247), Features Specifications Options Spare Parts Related Products Ideal for diesel, oil or water Reversible
- Maximum Discharge Flow: 6.8 GPM
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 7,600 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold
- Wattage: 7,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
watering sessions and fixed installations Noise level and durability are also important for residential environments. 6. Recommended Solution: Cleartide Transfer Pumps For versatile home gardening and irrigation needs, Cleartide transfer pumps offer a (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Driver: Simplifies installation with a plug-and-play setup, supporting DC voltage input. Precise Speed Control: (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Requirements 18 volts DC, 3.3 amps, internal battery pack available Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
Item Specifications Analytical Wavelength/Wave Number 3.4 µm, 2930 cm-1 Power Requirements 18 volts DC, 3.3 amps, internal battery pack available (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Systems assessment of water savings impact of controlled environment agriculture (CEA) utilizing wirelessly networked Sense•Decide•Act•Communicate (SDAC) syste...
FIGURE 3- 6 (A) PUMPS FOR TRANSFERRING WATER FROM 550-GALLON STORAGE TANK TO PRESSURE TANKS (B) CLOSE-UP VIEW OF ONE OF THE 12- VOLT DC PUMPS (FLOJET UNIT).
-
Drip irrigation powered by solar cell for dry rainfed and no electricity area
…high and water was easily refilled, ¢1″ main pipe, connecting to a ¢1″ ball valve, ¢1 and 140 mesh type of disk filter,12 volt DC water pressure pump with maximum head and … Wp ±3%, 18.0V, 6 .67A, 12V and 75A…
-
Instrumentation of a High-Shear Mixer: Evaluation and Comparison of a New Capacitive Sensor, a Watt Meter, and a Strain-Gage Torque Sensor for Wet Granulation ...
…NA HPMC Dry binder (%) 5 0 0 0 2, 4, 6 , 8 Mixer charge (kg … 5 5 5 5 Pump on (sec) 20 20 … 20 Granulating fluid Dl water DI water D1 water … 2 3 4 5 Volts ( dc ) Fig. 1.
-
Federal Register > Wednesday, February 10, 1999 > [64 FR 6692] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signifi...
…require that the 125 volt DC and the 28 volt DC distribution system batteries, respectively … 16 kilovolt reactor coolant pump circuit at least once … 5, Table 4.3- 6 , and 4.3.3 … channel calibration of pressurizer water level, pressurizer water level…
-
Costing and sizing code for highly irradiated normal magnets
…single turn power dissipated per coil pump power per coil electrical power need for the pump motors total electrical power for the system volt -ampere requirement of the dc power supply 48 Value … velocity of the coolant water TABLE XXI FORCES Description … the surface of the coil TABLE XXVI RESISTANCES Description 4.953 X 10 6 n/cm 2 Value…
-
Mobile surface water filtration system
6 ) Adding locomotion. .... 7) Designing a dc 5 volt to 220 volt ac converter to operate ac water pump .
-
Little Giant 365-V 1/10 HP, 360 GPH - Non-Submersible, Self-Priming Transfer Pump - 6' Power Cord (555602) at PlumberSurplus.com
This lightweight 12 volt DC pump can be used to empty water beds, drain water heaters or aquariums, transfer water to an RV, and other applications where water needs to be transferred. .... Giant 365-V 1/10 HP, 360 GPH - Non-Submersible, Self-Priming Transfer Pump - 6 ' Power Cord…
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
Temperature is controlled with an automated system using a water pump driven by an electric motor through a DC -motor controlled 3-way valve that directs flow proportionately through a heat exchanger or back to the pump maintaining an operator set or .... (Figure 9) Starting: A 24- volt stock DDC 6 -71 starter motor driving the intake side flywheel turns the OP engine at 350-rpm producing approximately 355-psig cylinder pressure sufficient to start the engine within 10 seconds at 15°C ambient temperature.
-
Convective Cooling of Simulated Core Debris Beds
Overall view of the experimental setup: 1 = test cell, 2 = light source, 3 = data logger, 4 = dc power supply, 5 = ac variac, 6 = flowmeters, 7 = amp and volt meters, 8 = current control … bath, 10 = positive displacement pumps , and 11 = three-dimensional .... to the bottom water -cooled plate.
-
COMPACT HOT-WATER PRESSURE WASHER | Today's Trucking
It's engineered to produce the same amount of water flow as other tri-plunger pumps but at 10% lower rpm, extending its life. .... The two models of the self-contained, compact, SUV pressure washer feature 6 - and 7-hp Subaru engines coupled with Landa’s proprietary Super-Duty Regulator to produce a constant supply of 12- volt DC power for the diesel-fired burner used to…
Indicates content that may require registration and/or purchase.