-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes
- Diameter: 1 inch
- Breaking Strength: 80,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes
- Diameter: 1 inch
- Breaking Strength: 85,400 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes
- Diameter: 1 inch
- Breaking Strength: 75,200 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
-
Supplier: Loos & Co., Inc.
Description: 6X36 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x37 class Wire Ropes. 302/304:
- Diameter: 1 inch
- Breaking Strength: 77,300 lbs
- Number of Strands: 6
- Wires per Strand: 36
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope
- Diameter: 0.7480319 inch
- Breaking Strength: 52,378.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
Find Suppliers by Category Top
Featured Products Top
-
Wrench In addition, you’ll need to have necessary tools like pliers, screwdrivers, cutters, cable knives, ropes, and rulers. Critical safety equipment such as rubber gloves, leather protectors, steel-toed boots, nearby first-aid, and a hard hat are also must (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
wire ropes - offers from wire ropes manufacturers, suppliers, exporters & wholesalers
* Wire rope galvanized steel wire rope constructions : 6x7, 6x19 , 6x19+ IWRC , 6x24, 6x37, 6x37+IWRC, etc * Compound ...
-
States > Michigan > State > Register > 2013 > 09/01/2013
TABLE H-4 RATED CAPACITIES FOR SINGLE LEG SLINGS 6x19 and 6x37 Classification Improved Plow Steel Grade Rope with Independent Wire Core ( IWRC .
-
States > Ohio > State > Regulations > 4123 - Bureau of Workers' Compensation > 1 - Division of Safety and Hygiene > [OAC 4123:1-3] 003 - Construction
RATED CAPACITIES FOR SINGLE LEG SLINGS 6x19 & 6x37 CLASSIFICATION IMPROVED PLOW STEEL GRADE ROPE WITH INDEPENDENT WIRE ROPE CORE ( IWRC .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Manuals > Construction Resource Manual > Part 1926 - Safet...
6x19 and 6x37 Classification Improved Plow Steel Grade Rope With Independent Wire Rope Core ( IWRC ) ___________________________________________________________ | .
-
States > Washington > State > Proposed Regulations > 2012 Documents > August 21‚ 2012 > WAC 296-24 - General Safety and Health Standards
RATED CAPACITIES FOR SINGLE LEG SLINGS 6x19 AND 6x37 CLASSIFICATION IMPROVED PLOW STEEL GRADE ROPE WITH INDEPENDENT WIRE ROPE CORE ( IWRC .
-
Federal Register > Friday, July 25, 1997 > [62 FR 40142] Longshoring and Marine Terminals
Wire Rope Table-Rated Loads for Single Leg Slings 6x19 or 6x37 Classification Improved Plow Steel Grade Rope With Independent Wire Rope Core ( IWRC .
-
Federal Register > Friday, June 30, 2000 > [65 FR 40936] Longshoring, Marine Terminals, and Gear Certification
Wire Rope Table-Rated Loads for Single Leg Slings 6x19 or 6x37 Classification Extra Improved Plow Steel Grade Rope With Independent Wire Rope Core ( IWRC .
-
States > Massachusetts > State > Regulations > 454 - Division of Occupational Safety > [454 CMR 10] 010 - Construction Industry Rules and Regulations
6x19 & 6x37 Classification Improved Plow Steel Grade Rope with Independent Wire Rope Core( IWRC ) .
-
Sell Prestressed Concrete Strand(PC STRAND)
• We can produce various of round galvanized steel wire rope , with the construction of 6X7+FC, 6X19 +FC, 6x19+IWS, 6X19+ IWRC , 6X37+FC, 6x37+IWS, 6X37+IWRC, 6X26WS+FC, 6X26WS+IWRC,6X36WS+FC, 6X36WS+IWRC,18?7+FC, 18?7 …
-
Chinese Wire, Chinese Wire Manufacturers
6x19 - IWRC /FC Wire Rope Dia (mm) Weight(kg/100m) 1570Grade MBL(kn) 1770Grade MBL(kn) Fibre Core Steel Core Fibre Core Steel Core Fibre Core Steel...
Indicates content that may require registration and/or purchase.