Products/Services for 7075 Aluminum Bar Stock
-
Aluminum and Aluminum Alloys - (748 companies)How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...TypesClad / BimetalMetal Matrix Composite -
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can... -
Metal Shapes and Stock - (2533 companies)How to Select Metal Shapes and Stock. Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may... -
Forgings and Forged Stock - (190 companies)How to Select Forgings and Forged Stock Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.What is Forging? Forging is a metallurgical process that subjects metal parts...
-
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right...
-
Metal Wire - (544 companies)...processes, heat treating processes, and finishing processes. Casting processes involve pouring molten metal into a mold cavity where, once solid, the metal takes the shape of the cavity. Continuous casting processes allow continuous production of stock...
-
Tubing - (2415 companies)...is the most important characteristic in tube selection. Tubing material defines most of the structural and chemical properties of the tube. Materials include metals, plastics, and various other types. Metals. Aluminum is a lightweight, corrosion...
-
Metal Castings and Cast Stock - (263 companies)How to Select Metal Castings and Cast Stock. Castings and cast stock are metals, alloys, polymers and other materials that are cast into bar, rod, angle, channel, tee, or other shapes. What is Casting?. Casting is a metallurgical process in which...
-
Aluminum Extrusion Services - (202 companies)Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
Product News
-
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
MP Metal Products
Roll formed copper electrification bar S-122. 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities... (read more) -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
MP Metal Products
Custom conductor bar with end hole for connections S-126. 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized. This example shows the combination of two distinct metals. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
MP Metal Products
Roll formed copper and galvanized conductor bar. Roll Formed Custom Shapes. Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts... (read more)Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Mid-Mountain Materials, Inc.
THERMOPAK® EXTERNAL CATHODE BAR SEALS THERMOPAK (R) EXTERNAL CATHODE BAR SEALS. Primary Aluminum smelters have long faced the problem of how to economically provide a hermetic seal for the life of the reduction cell. Mid-Mountain 's patented THERMOPAK (R) External Cathode Bar Seals penetrate the sidewall of the reduction cell, providing additional thermal insulation at each of the cathode bar penetrations, as well as an excellent seal for the life of the pot. In addition to providing an excellent seal for the full-service life... (read more)Browse Accordion Bellows and Protective Boots Datasheets for Mid-Mountain Materials, Inc. -
Isabellenhutte USA
High-Performance Bus Bar Assemblies and performance gains are being pursued by tapping experts to create customized assemblies, streamlining their processes, boosting reliability, and reducing their vendor/supplier count. In the latest concept vehicles, multi-alloy bus bars --created as a single unit and as long as one meter - are being custom fabricated by welding aluminum and copper. This answers the need for increasing capacity, conductivity and safety along with the durability of welded assemblies. Combining these dissimilar materials... (read more)Browse Busbars and Busways Datasheets for Isabellenhutte USA -
Eagle Stainless Tube & Fabrication, Inc.
Seamless, Welded Stainless and Aluminum tubing STANDARD TUBING/BAR. Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stock Mechanical Components Available Online SDP/SI is a U.S. Manufacturer of Power Transmission and Motion Control Products since 1950. Precision Gears and Small Mechanical Components Available online. We understand the importance of quick turnaround times for your projects, and we're here to help! SDP/SI offers a wide range of stock components, including pulleys, timing belts, gears, bearings, shafting, couplings, speed reducers, fasteners, motors, gearheads, and more, making it easier for you to move your project forward. Plus, we... (read more)Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
ZCP1996HT221
Cooling Curve and Quench Factor Characterization of 2024 and 7075 Aluminum Bar Stock Quenched in Type I Polymer Quenchants G. E. Totten G. M. Webster, Union Carbide Corp., Tarrytown, New York C. E. Bates University of Alabama at Birmingham, Birmingham, Alabama .
-
Thermal Process Modeling 2014: Proceedings from the 5th International Conference
A demonstration component for the project was a “Tee” shaped part forged from 7075 aluminum bar stock .
-
ZCP2002HT449
Bates, C.E., G.E. Totten, and G.M. Webster, Cooling Curve and Quench Factor Characterization of 2024 and 7075 Aluminum Bar Stock Quenched in Type 1 Polymer Quenchants.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33302/62279506-MIT.pdf?sequence=2
The mirror mounting cylinders were lathed from 7075 aluminum bar stock .
-
http://www.ctemag.com/pdf/2007/0710-StayingSharp.pdf
The part begins as a 10½"-long × 5"-wide × 2½"-thick piece of 7075 aluminum bar stock weighing 13 lbs., 5 oz.
-
Dueck Defense Rapid Transition Sight™
machining from 7075 aluminium alloy bar stock half Minute Of Angle (MOA) elevation and windage adjustments military specification hard anodised finish same height above bore as standard M4/M16A4 sights abilit to mount ambidextrously low profile - 5 mm (0.2 in) height above …
-
Development of a Dynamic Load-Deflection Apparatus for Elastomeric Materials
Extruded aluminum bar stock ASTM 7075 -T6, with a yield strength of 496 MPa (72 kpsi), of the required diameter was readily available and was selected as the transmitter bar material.
-
AIAA Journal > Elastic stability of near-perfect shallow spherical shells
Seventeen shallow spherical segments with clamped edges, designated Models SS-57 through SS-73, were machined from 7075 -T6 aluminum bar stock with a nominal yield strength of 80,000 psi.
-
AIAA Journal > Flutter analysis using influence matrices and steady-state aerodynamics
Seventeen shallow spherical segments with clamped edges, designated Models SS-57 through SS-73, were machined from 7075 -T6 aluminum bar stock with a nominal yield strength of 80,000 psi.
-
Correlation of acoustic emission generated during uniform biaxial loading to microstructural sources in 7075-T651 aluminum and 21Cr-6Ni-9Mn stainless steel. Fi...
The 7075 -T651 aluminum bar stock was 51 mm i n diameter with a .
Indicates content that may require registration and/or purchase.