-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 656WY PSA disc uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the PSA disc forming a grit of 8000 mesh.
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 656WY PSA disc uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the PSA disc forming a grit of 8000 mesh.
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.
- Width: 1.5 inch
- Length: 30 inch
- Grit / Micron Size: 8,000 # or Microns
- Backing: Cloth
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 3 in wide by 25 7/32 in long.
- Width: 3 inch
- Length: 25.21875 inch
- Grit / Micron Size: 8,000 # or Microns
- Backing: Cloth
-
Supplier: Milwaukee Electric Tool Corporation
Description: FLAT TYPE 4 1/2 INCH DIAMETER 4.5 DIAMETER - FRACTIONAL 36 GRIT SIZE NUMBER ZIRCONIA ABRASIVE MATERIAL 48-80 MODEL
- Outer Diameter (OD): 4.5 inch
- Grit Size: 36 # or Microns
- Type: Zirconia (e.g., Norzon®)
Find Suppliers by Category Top
More Information Top
-
The use of haematoxylin stain to improve contrast of growth increments in otoliths of larval whitemouth croaker
Damage caused by (a) overexposure to haematoxylin (45 s), (b) overgrinding and (c) inappropri- ate sandpaper ( 8000 grit ).
-
PROCESSING AND FABRICATION OF ADVANCED MATERIALS VIII
A mirror surface finish with a R^ (center line average) value of 3.2 run was achieved when ELID grinding was performed with a # 8000 grit sized (average grain size = 1.76 um) wheel.
-
Shopping In Sanders, Grinders & Polishers - Big Bruin
• Husqvarna 8000 Grit Diamant Boart 4in Magnum-D Wet/Dry Diamond Pad .
-
Bonding surface-modified Karri and Jarrah with resorcinol formaldehyde
800, and 1200 grit; 7) sanded with 80 grit, followed by 120, 240, 400, 800, 1200, and 6000 grit: 8) sanded with 80 grit, followed by 120, 240, 400, 800, 1200, 6000, and 8000 grit : 9) sanded with 80 grit, followed by …
-
Matrix pre‐coated targets for high throughput MALDI imaging of proteins
The targets were carefully placed on a piece of emery paper ( 8000 grit , Scientific .
-
Ion migration from fluoride-releasing dental restorative materials into dental hard tissues
TM Polishing Paper 1 Micron 8000 Grit Color Light Green), carbon coated (Model S105, Edwards Co., UK) and analyzed under SEM (JEOL, JSM 5310LV scanning electron microscope, Japan) in backscattered electron mode (SEM-BEI).
-
Validation of daily otolith increment formation in the larval myctophid fish Diaphus slender‐type spp.
After embedding either the right or left side of the sagittal otoliths in an epoxy resin, they were frontally sectioned to the core with 600–2000 grit wet sandpaper and 4000– 8000 grit lapping films.
-
Effects of salicylic–lactic acid conditioner on the shear bond strength of brackets and enamel surfaces
The specimens were polished by 2000 grit SiC paper and then polished with 8000 grit diamond pastes.
Indicates content that may require registration and/or purchase.