-
Supplier: Newark, An Avnet Company
Description: SHIFT REGISTER, 8BIT, PIPO/SIPO, SOIC-16; Logic Family / Base Number:HEF4021; Shift Register Function:Parallel to Parallel, Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: IC SHIFT REG 8-BIT PIPO 20-TSSOP
- Number of Bits (Stages): 8
- Register Type: Universal Shift Register
-
Supplier: ODG (Origin Data Global)
Description: IC SHIFT REG 8BIT PIPO 20TSSOP
- Operating Temperature: -55 to 125 C
- Features: Other
-
-
Description: IC SHIFT REG 8BIT PIPO 20TSSOP
- Operating Temperature: -55 to 125 C
- Features: Other
- Package Type: SSOP, TSSOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 8BIT, TSSOP, Shift
- Operating Temperature: -40 C
- IC Package Type: Other
-
Supplier: Radwell International
Description: IC, 8BIT PIPO SHIFT REGISTER, DIP-20; SHIFT REGISTER FUNCTION:PARALLEL TO PARALLEL; LOGIC TYPE:SHIFT REGISTER; NO. OF ELEMENTS:1; IC OUTPUT TYPE:STAND. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, Shift Registers.
Find Suppliers by Category Top
More Information Top
-
SGS-Thomson Microelectronics 74AC299 Series Datasheets. 74AC299, 74AC299M, 74AC299B, 74AC299TTR, 74AC299MTR Datasheet.
8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR .
-
74LVQ299 Datasheet
8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR .
-
74LVQ299 datasheet : Datasheets for Electronic Components and Semiconductors
8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR .
-
Datasheet for M74HC323, HC323 8 BIT PIPO SHIFT REGISTER WITH SYNCHRONOUS CLEAR , HC299 8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS C. M74HC323 .pdf : 1.000.000...
HC323 8 BIT PIPO SHIFT REGISTER WITH SYNCHRONOUS CLEAR , HC299 8 BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS C .
-
The Essential PIC18® Microcontroller
For example, the 74HCT595 shown in Fig. 12.3, is a latched shift register with integral 8 - bit parallel-in parallel- out ( PIPO ) register between the shift register and the outside world.
-
The Quintessential PIC® Microcontroller
For ex- ample, the 74HCT595 shown in Fig. 12.3, is a latched shift register with integral 8 - bit parallel-in parallel-out ( PIPO ) register between the shift reg- ister and the outside world.
-
VLSI implementation of Tausworthe random number generator for parallel processing environment
Bits are distributed periodically between L 8 - bit shift registers , so that for example bits from 1 through L are found in the first bit positions of the PIPO -shift registers and bits from L + 1 through 2L in the second bit …
-
Digital Electronics: Principles Devices and Applications Complete Document
… 74164 SIPO shift register 452, 453 74166 PISO shift register 452, 454, 455 74182 look ahead carry generator 256, 259 74194 universal shift register 455–8 74199 PIPO shift register 453, 456 74284 multiplier … … SISO shift register 451 8 ’s complement 5 8008 … … microcontroller related features 583 peripheral related features 583 pin-connection diagram 583 8- bit microcontrollers 580–8 68HC05 …
-
Proceedings of International Conference on Advances in Computing
So that it requires Twenty-Seven 8 - bit PIPO registers . … architecture are Signed Adders, Signed Constant Co-efficient multipliers, Serial In Parallel Out shift register, Parallel in …
-
Digital Circuits/Registers and Counters - Wikibooks, open books for an open world
A typical purpose for such a SIPO register is to collect data that is delivered bitwise and that is needed in n- bit data words (e.g. to convert the … … 1 bit a time, the computer uses 8 , 16 or 32 bit … Shifting bits are important for mathematical operations: if the output of the whole register is interpreted as a binary number, shifting … … registers-Serial In-parallel Out(SIPO),Serial In-Serial Out(SISO),Parallel In-Serial Out(PISO),Parallel In-Parallel Out( PIPO ).
Indicates content that may require registration and/or purchase.