-
Supplier: Radwell International
Description: TEE FITTING FEED THROUGH, 4.0 X 4.0 IN, GRAY, FIBERGLASS, SMOOTH MATTE FINISH, NEMA TYPE 12/3R, IP55, 0.12 INCH THICKNESS. FREE 2 YEAR RADWELL WARRANTY
- Style: Feed-Through Wireway
- Material: Fiberglass
-
Supplier: Pentair, Inc.
Description: " FIBERGLASS POLYESTER MATERIAL GRAY FINISH 36 INCH 4 INCH 4 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (3) OPENING, (8) COVER SCREW F25 MODEL "
- Straight Section Length: 36"
- Material: Fiberglass
- Cover Style: Screw-on
- Style: Wiring Trough
-
Supplier: Automationdirect.com
Description: A wide variety of metal and non-metal enclosures, rated NEMA 1, 3, 3R, 3S, 4, 4X, 6, 6P, 12 or 13, are available in wall-mount, floor-mount and freestanding form factors. Styles include general purpose, JIC, wireway, disconnect and pushbutton enclosures, as well as operator consoles and data
- Material: ABS, Aluminum, Fiberglass, Polycarbonate, Stainless Steel, Steel
- Type: Electronic and Instrument Enclosures, Modular Enclosures, Operator Interface Enclosures, Pushbutton Enclosures, Rack Enclosures, Terminal and Junction Boxes
- Mounting Type: Free Standing Cabinet, Open Frame Rack, Wall Mount
- Features: Locking
-
-
Supplier: Hammond Manufacturing Company Inc.
Description: Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - 2.5 x 2.5 - 4 x 4 - 6 x 6 - 8 x 8 Description - Part No. - Part No. - Part No. - Part No. 12" Section 1487B12 - 1487C12 - 1487D12 - 1487E12 24" Section 1487B24 - 1487C24 - 1487D24 - 1487E24
- Straight Section Length: 60", Other Length
- Nominal Cross Section: 8" x 8"
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Application The splitter troughs are designed for distribution of up to 600 A (max) service using either 3 or 4 wires. 75° C conductor ampacity permitted. Standards CSA Certified Complies with IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. When width is 8" or more, 14
- Nominal Cross Section: 8" x 8"
- Straight Section Length: Other Length
- Material: Steel
- Style: Wiring Trough
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PULTRUDED FIBERGLASS MATERIAL 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH SNAP LOCK COVER TYPE WIRING TROUGH WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN FT MODEL
- Straight Section Length: 48"
- Material: Fiberglass
- Cover Style: Snap-on
- Style: Wiring Trough
-
Supplier: nVent Electric
Description: Wireway, Straight Section
-
Supplier: EXM Manufacturing Ltd.
Description: PULL THROUGH TYPE 14 GAUGE STAINLESS STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 4X, IP66 ENCLOSURE HINGED COVER TYPE EUROBEX[R] BRAND 1412 X MODEL
- Straight Section Length: 60"
- Nominal Cross Section: 8" x 8"
- Style: Feed-Through Wireway
- Material: Stainless Steel
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: Schneider Electric
Description: Available in general purpose, oiltight and raintight configurations Wireway is designed to carry electrical feeders, branch circuits and other groups of conductors while protecting the electrical wiring from dust, dirt, oil and water.
- Nominal Cross Section: 10" x 10", 12" x 12", 12" x 6", 2.5" x 2.5", 4" x 4", 6" x 6", 8" x 8"
- Straight Section Length: 12", 120", 24", 36", 48", 60", 72"
- Style: Lay-in Wireway
- Cover Style: Snap-on
Wireways
(198 Companies)
Composite and Fiberglass Molding Services
(284 Companies)
Fiberglass Fabrication Services
(141 Companies)
Glass Fibers and Fiberglass Cloth
(246 Companies)
Cable Bus Systems
(14 Companies)