-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Check Valves, DIN, Gate / Knife Valves, Globe Valves, Needle Valves, Other
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy combines rugged construction, dependability and leak-free performance at high and low pressures into our needle valve products. Highly engineered to provide exceptional regulating properties and high flow capacities in the full open position, Circor Energy needle
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 10,000 psi
- Media Temperature: 1,000 F
- Actuation: Manual / Hand
-
Description: TESCOM™ 30 Series shutoff valves are high pressure, high flow applications up to 10,000 PSIG [690 bar] and offers Cv=0.28-20.0. The 30 Series offer globe and angle pattern bi-directional flow, soft seat and built-in metallic stop. Ideal for use in GSE support pressure panels, instrumentation
- Valve Size: 0.25 to 1.5 inch
- Flow (Cv): 20
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
-
Supplier: Hy-Lok USA, Inc.
Description: SVH Series Pressure rating up to 10,000 psi (689 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Metal seal body-to-bonnet. Rugged body is machined from barstock with straight pattern
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.094 to 0.688 inch
- Flow (Cv): 0.12 to 4.4
- Pressure Rating: 10,000 to 60,000 psi
- Media Temperature: -423 to 1,200 F
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service.
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
- Media Temperature: 500 F
-
Supplier: ESAB Welding and Cutting Products
Description: Features For precise control of flow Oxygen or Acetylene types available
- Valve Size: 0.5625 inch
- Number of Ports/Ways: 2
- Media: Gas
- Actuation: Manual / Hand
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 4
- Pressure Rating: 6,170 psi
- Media Temperature: -20 to 1,000 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Maximum Pressure - 3600 PSIG Maximum Temperature - 400°F Wetted Parts of 316 Stainless Steel and PTFE Sizes From 1/8†to 1-1/4†NPT KOBOLD offers needle valves made of 316 Ti stainless steel for fine adjustment of flow. They can be mounted in either the product inlet
- Valve Size: 0.125 to 1.25 inch
- Pressure Rating: 3,600 psi
- Media Temperature: 250 F
- Media: Cold Water, Ground Water, Hot Water, Potable Water, Water
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 3
- Features: Block and Bleed Valves, Metal Seated Valve, Needle Valves
- Actuation: Manual / Hand
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 2
- Pressure Rating: 6,170 psi
- Media Temperature: -20 to 1,000 F
-
Supplier: Hex Valve
Description: No Description Provided
- Valve Size: 0.5 to 0.75 inch
- Number of Ports/Ways: 3
- Features: Block and Bleed Valves, Metal Seated Valve, Needle Valves
- Actuation: Manual / Hand
-
Supplier: NOSHOK, Inc.
Description: These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 0 to 0.64
- Number of Ports/Ways: 4
- Pressure Rating: 6,000 psi
-
Supplier: FITOK GmbH
Description: every valve with nitrogen/air at the maximum working pressure, but not higher than 6000 psig. NB Series — Stainless steel: 6000 psig (414 bar) Alloy C-276: 6000 psig (414 bar) Alloy 400: 5000 psig (345 bar) Titanium: 3500 psig (241 bar) Brass: 3000 psig (207 bar) NBH Series— Stainless steel:
- Valve Size: 0.16 to 0.71 inch
- Flow (Cv): 0.12 to 2.18
- Pressure Rating: 6,000 to 10,000 psi
- Media Temperature: -65 to 1,200 F
-
Supplier: Superlok - Mako Products
Description: Features ■ Pressures to 20,000 psi (1,380 bar) ■ Non-rotating stem tips. ■ Available sizes are 1/4", 3/8", 9/16", 3/4" and 1". ■ Type 316 stainless steel high tensile bodies. ■ Choice of VEE or Regulating stem tip. stem and body sealing.
- Valve Size: 0.25 to 1 inch
- Flow (Cv): 0.08 to 5.2
- Number of Ports/Ways: 2 to 3
- Pressure Rating: 20,000 to 60,000 psi
-
Supplier: NOSHOK, Inc.
Description: These valves reduce the number of gauge and other instrument connections to permanent piping installations, decreasing possible leak paths Optional bleed plugs further allow pressure to be bled off without disturbing the permanent piping installation 100% helium leak tested to 1 x 10-4 ml/s
- Valve Size: 0.5 to 0.75 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 4
- Pressure Rating: 10,000 psi
-
Supplier: Superlok - Mako Products
Description: Mako Products lie of precision standard and mini needle valves are available in a variety of options and sizes. Mako high quality needle valves offer smooth torque and leak free performance at an outstanding value.
- Valve Size: 0.25 to 1 inch
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 to 10,000 psi
- Actuation: Manual / Hand
-
Supplier: Aalborg Instruments
Description: A line of electronic two-way metering needle valves is presented. High precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard optional 0.000125" /step resolution available. Low differential
- Valve Size: 0.375 to 0.75 inch
- Flow (Cv): 0.336
- Pressure Rating: 500 psi
- Number of Ports/Ways: 2
-
Supplier: Superlok - Mako Products
Description: SBB Products meet the relevant code requirement of ASME VIII, ASMEB 16.34, B16.5, B31.3 and API 6D. • Bubble tight shut off. • locking and anti tamper devices for all valve types available option. • Positive lever stop. • User preferred handles. • Permanent affixed reference label.
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Actuation: Manual / Hand
-
Supplier: Superlok - Mako Products
Description: SBB Products meet the relevant code requirement of ASME VIII, ASMEB 16.34, B16.5, B31.3 and API 6D. • Bubble tight shut off. • locking and anti tamper devices for all valve types available option. • Positive lever stop. • User preferred handles. • Permanent affixed reference label.
- Valve Size: 0.5 to 3 inch
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
is directly fed by a compressor. The air is then supplied to the patient with the help of bellows, vents, or regulation valves. Another type of compressor- based ventilator uses pistons to compress air that is generally actuated by electric motors. In this case, there is no need for compressed air (read more)
Browse DC Motors Datasheets for Portescap
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/80656/52925455-MIT.pdf?sequence=2
The cycling valve is a pneumatically controlled Autoclave needle valve , part number The valve is rated to 20,000 psi and has 9/16 " medium pressure .
-
http://dspace.mit.edu/bitstream/handle/1721.1/8102/51283669-MIT.pdf?sequence=2
Materials and Equipment: - autoclaved Pasteur pipettes and sterile 25 mL pipettes -Wrench ( 9/16 ) -Pliers (green handle) -sterile field (touch sides with stripes only and unfold … … used to add the medium must be a BD brand) -18 gauge needle -1 x 50 mL … Stand the vessel vertically on its base ( valves up), and let the cell/construct aggregates settle to the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/89499/02783000.pdf?sequence=1
The vessel is 1-13/16 inches ID, 2- 9/16 inches OD, and 9-1/4 inches in overall … … inch-OD by 1/16-inch-ID, stainless steel, liquid-sampling line enters the autoclave through one of … The stainless steel lines connecting the autoclave with the pressure gage and with Valve 1 are 1/4 … … except that on the gas sampler (Valve 9), are high pressure - high temperature needle stem valves with …
-
Technical bases for the use of CIF{sub 3} in the MSRE reactive gas removal project at Oak Ridge National Laboratory, Oak Ridge, Tennessee
HVS-2B) 518A, 518B1,518B2,518B3,518Cl,518C2,518C3,518D, 518E, 518F, 522A, 522B, 537,53SA, 538B, 571B, Hoke HY-477 Valve , packless, bellows sealed,maximum operating pressure 2000 … … steel pipe welded into body, each connectionextends2 9/16 ", stainlesssteel bellows assemblywelded … 522C, 556A, Hoke RB271 Valve, needle , brass, size 1/4"FPT, teflon stem tip. AUTOCLAVE 3OV-6001 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51671/495728149-MIT.pdf?sequence=2
… have female M26x1.5 threads designed to accept 14.3 mm (equivalent to 9/16 ”) OD tubing. … ports could not be determined, but it was found that low pressure fittings Autoclave Engineering compression fittings … Each feed line is equipped with a check valve to prevent the back flow of reactor fluids … Additionally, all valves on the oxygen line are slow-acting needle valves.
-
Code of Federal Regulations > Title 29 - Labor > Occupational Safety and Health Administration > [29 CFR Part 1910] Occupational Safety and Health Standards
9/16 This requirement shall apply only to those clutch/brake air- valve controls manufactured and installed on or after … Needle Beam Scaffolds … and paper (pipet tips, gloves, etc.) that contact urine should be placed in a biohazard autoclave bag.
-
Dictionary of Industrial Terms
… 5 No.6 No.8 No.10 No.12 1/4 5/16 3/8 7/16 1/2 9/16 5/8 3/4 Quality Engineering Seat Load: The contact force between the seat and the valve plug. They may grow through stages: first needles , then bundles and sheaflike aggregates, and finally the spherulites. Chemistry Sterilizing: In microbiology laboratories, and similar environments, an autoclave , which uses steam under pressure, is used …
-
Mechatronics and Applied Mechanics
Fig.1 (A) and (B) separately are 1- 9/16 sucker rod’s tapered shoulder joint and circular shoulder … The mixture of PVA and deionized water was heated in an autoclave at 120℃ for 2 h. Long-distance Slurry Pipeline Valve Monitoring System Design and Application … data; R2out of MAX232 is connected to the 3rd leg of DB-9 needle connector(SD: TXD …
-
Developmental Biology Protocols
Pipet 4 mL of light cesium into an ultracentrifuge tube (ultra-clean 9/16 × 3.5 in … The tip of a sterile 30-gauge needle is passed obliquely through the sclera, choroid, and retina … … with adenovirus should be decontaminated with 10% bleach, and waste materials should be autoclaved and disposed of … … delaminate from the endothelium and change phenotype to con- stitute the cellular aspect of the heart valves .
-
States > Louisiana > State > Register > 2012 > 11/20/2012
Also called an autoclave . Control valves , vacuum outlets, and devices which protrude from a wall of an opening, emergency, recovery, examining … Needle bath … of 200 feet of wire or synthetic rope per winch of at least 9/16 inch diameter and …
Indicates content that may require registration and/or purchase.