-
Supplier: Mountz, Inc.
Description: The MDH2604-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance
- Drive Size: 0.25 inch
- Overall Length: 12 inch
- Torque Range: 1.7 to 12.1 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: The MDH3201-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance
- Torque Range: 0.07166666666666667 to 0.8666666666666666 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Mountz, Inc.
Description: The MDH3204-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance
- Torque Range: 0.2833333333333333 to 2.8916666666666666 Ft-lbs
- Rated Free Speed: 150 to 1,500 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
-
Supplier: Mountz, Inc.
Description: The MDH3202-A right angle electric screwdriver offers access for hard-to-reach fasteners in tight spaces. The drive on a right-angle tool is mounted at a 90-degree angle to the tool body. The MD-Series electric screwdrivers feature a high-performance
- Torque Range: 0.14166666666666666 to 1.5833333333333333 Ft-lbs
- Rated Free Speed: 150 to 2,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric
-
Supplier: Dixon Automatic Tool, Inc.
Description: torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
- Torque Range: 0.0733333333333333 to 0.0466666666666667 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: Dixon Automatic Tool, Inc.
Description: the end of the tool. The torque setting can be made tamper proof by covering the torque-adjusting-ring with the optional torque-fixing-ring. Enhanced use, in confined spaces, may be achieved with the 90 Degree Attachment accessory.
- Torque Range: 0.0733333333333333 to 0.88 Ft-lbs
- Rated Free Speed: 1,000 rpm
- Drive Size: 1/4" Hex
- Drive Style: Electric, Torque Controlled
-
Supplier: Amphenol PCD
Description: a flat-bladed screwdriver in an actuation slot on the block. SMT Compatibility The SCM is the only spring clamp terminal block available which is suitable for SMT reflow solder PCB manufacturing processes as well as wave solder; providing users with additional flexibility and maximizing
- Number of Contacts: 2 to 20
- Contacts Pitch: 5 mm
- Conductor Size (North American): 12 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Campbell Hausfeld
Description: 360 degree rotating guard and secondary trigger-latch for user safety. The multiple air flow adjustments makes control easy – all you need is a quick turn of a screwdriver. This Air Cut-Off Tool boasts a lightweight composite design (1.6 lbs.), and a rubberized, comfort grip for a user
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
key components of awning assemblies. Crafted from heavy-duty 14-gauge steel, this roll formed angle delivers dependable performance in structural and support applications. With its classic 90-degree “L” shape, this angle is one of the most (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
swivel angles for the DRVS semi-rotary drive are 90, 180, and 270 degrees. Custom swivel angles are possible with a stop bracket accessory. At six bar pressure, the seven different (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
+PC-FR (UL 94 V-0). The standard color is off-white (RAL 9002). Options and accessories for this new range include IP 55 seals, a wall suspension element (for 90° inside corners or flat surfaces), an ergonomic desktop stand (viewing angle 45°), Torx T8 self-tapping screws and a Torx T8 (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
engineered to eliminate these failures, thereby saving on maintenance costs and reducing revenue loss. The new RTD design included: A pre-bent 90-degree angle to eliminate stress on the wiring cable during installation, enhancing the installation. Armor cable featuring a PVC (read more)
Browse RTD Temperature Probes Datasheets for United Electric Controls Company -
NIR Intensity Lens has the capability to measure radiant intensity, power, and radiant flux with a high degree of accuracy at each view angle. This ensures both accurate distribution and intensity of NIR emissions for object sensing, and safe levels of NIR output for use in human-machine interface (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
QCPSS Sliding Locks Push lock clamp, heavy duty These push lock clamps provide easy, tool-less locking with a 90-degree turn of the handle for slide and angle (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
engineered to fine tolerances. Diecast metal front and rear bezels fit flush in the case body – the new SL model’s front bezel is inclined at 18 degrees for a perfect viewing angle of the controls, displays etc. Extruded snap-on trims at front and rear cover all the front panel and case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Action selection in teleautonomous systems
mode 2 --t 3 screwdriver aligned with screw mode 3 -+ 4 force along screwdriver z axis > llb mode 4 -+ 5 screwdriver angle < -90 degrees mode 5 -+ 3 screwdriver angle > 90 degrees mode 4 -+ 1 z torque > 5 in/lbs The event recognition problem…
-
3D data processing with advanced computer graphics tools
Since the screwdriver tips are shiny with very high angles (close to be 90 degrees ), the measurement results are full of noise that must be significantly reduced before further analysis.
-
Use of a scanning optical profilometer for toolmark characterization
In the second study the ability of the instrument to obtain accurate data from two surfaces intersecting at a high angle (approximately 90 degrees ) is demonstrated by obtaining measurements from the tip of a flat screwdriver .
-
A Comparison of Functional Capabilities of Individuals With and Without Simulated Finger Disabilities: An Exploratory Study
The application of torque withthe screwdriver was undertaken in a standing posture, with the tool axis horizontal, and the angle of the longitudinal axis of the arm with respect to the mid-sagittal plane at + 90 degrees (Fig. 6).
-
Effect of the angle of the screw on the stability of the mandibular sagittal split ramus osteotomy: a study in sheep mandibles.
We compared the biomechanical stability of 60 degrees and 90 degrees angles for insertion of screws for fixation of sagittal split ramus osteotomies (SSROs) in 10 sheep mandibles in vitro. .... were fixed with screws 2 mm in diameter inserted with a torque control screwdriver at either 60…
-
Advances in Autonomous Robotics
The joints can be moved in range (-90, 90 ) degrees . .... motion of a robot made of Backbone modules is controlled by chang- ing angles of the joints. .... Although the screwdrivers can be used even if the modules .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 52] Approval and Promulgation of Impleme...
…of the measuring tape into the surface using a tool such as a screwdriver with the tape .... If vegetation exists in regular rows, place the tape diagonally (at approximately a 45 degree angle ) away from a parallel or perpendicular position to the vegetated rows. .... Consistently observe the underlying surface from a 90 degree angle directly above each pinpoint on one side…
-
Federal Register > Monday, August 3, 1998 > [63 FR 41326] Promulgation of Federal Implementation Plan for Arizona-Phoenix PM-10 Moderate Area; Disapproval of S...
…of the measuring tape into the surface using a tool such as a screwdriver with the tape .... If vegetation exists in regular rows, place the tape diagonally (at approximately a 45 degree angle ) away from a parallel or perpendicular position to the vegetated rows. .... Consistently observe the underlying surface from a 90 degree angle directly above each pinpoint on one side…
Indicates content that may require registration and/or purchase.