-
Supplier: Clark Solutions
Description: The 4000 series rotary vane pumps are available in 7 different displacements from 1000 to 2400 l/h at 1450 rp and are the latest edition of high technology volumetric pumps to our line. The pump housing, the rotor and every metallic component are AISI 316 stainless. The pumping
- Maximum Discharge Flow: 4.904794432133333 GPM
- Maximum Discharge Pressure: 261.06786 psi
- Discharge Size: 1 inch
- Pump Type: Circulation Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Stucchi Inc.
Description: Overview: FL Series have been designed for corrosive environments or the transmission of corrosive fluids. FM Series have been designed for hydraulic applications and offshore applications involving high salt or corrosive environments. FM Series is suitable for use at depths of
- English Size: 0.25 to 2 inch
- Fitting Type: Coupling, Quick Coupler
- Features: English, Non Valved, Stainless Steel
- Connection Type: Threaded
-
Supplier: Clark Solutions
Description: Series PHV Rotary Vane Pumps Flow to 1000 LPH (264 GPH) Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless
- Maximum Discharge Flow: 4.4 GPM
- Discharge Size: 0.5 inch
- Pump Type: Booster Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Water Supply Pumps
- Pump Housing Material: Brass / Bronze, Stainless Steel
-
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Photoelectric Laser Sensors with Integrated IO-Link Communications. The LD30 Series are laser sensors feature great background suppression based on the Time of Flight (ToF) sensing principle. These series of photoelectric
- Operating Distance: 1.968505 to 39.3701 inch
- Operating Temperature: -13 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: ASTM International
Description: strengths. Note 2-Steel composition numbers correspond to SAE, AISI, or ASTM designations. Those in italics are no longer considered standard grades due to decreased usage. Note 3-An H-steel with the same grade designation as a standard SAE-AISI steel is capable of
-
Supplier: Clark Solutions
Description: TSFR Series Magnetic Drive Rotary Vane Pump AC Power, 4 Speed Selections, Continuous Flow to 1000 l/h (264 gph). Description: The TSFR series is designed for those applications where many hours of operation are required. The TSFR delivers up to 1000 l/h on a continuous
- Maximum Discharge Flow: 4.402867533333334 GPM
- Power Source: AC Powered
- Pump Type: Magnetic Drive Pumps, Positive Displacement Pumps, Rotary Vane Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new Photoelectric Laser Sensors with Integrated IO-Link Communications. The LD30 Series are laser sensors feature great background suppression based on the Time of Flight (ToF) sensing principle. These series of photoelectric
- Operating Distance: 1.968505 to 39.3701 inch
- Operating Temperature: 77 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
Find Suppliers by Category Top
Conduct Research Top
-
Using High-Speed Infrared Imaging as a Tool to Design Materials with Further Improved Machinability (.pdf)
accurately during the cutting of two AISI 4140 steels with different machinability ratings and secondly, tried to distinguish the two steels. Orthogonal cutting experiments were performed on a high speed machining center with surface speeds up to. 400 m*min-1 and uncut chip thicknesses of 0.2 mm.
More Information Top
-
Exploring the relationship between ferrite fraction and morphology and the electromagnetic properties of steel
The main EM property that affects the sensor output is permeability as the range of conductivity variation (for instance, 5.75–6.13MSm–1 for AISI 1000 Series steel ) is much less than that of the permeability (1 to ) 100 rela- tive permeability values …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65301/745674193-MIT.pdf?sequence=2
For this, 1/16th inch thick AISI 1000 series steel pads .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2604/06Sep_Pratikakis.pdf?sequence=1
Date: 15 July 06 Subcategory: AISI 1000 Series Steel ; Carbon Steel; Ferrous Metal; Medium Carbon Steel; Metal .
-
Effects of High Pressure and Temperature on the Mechanical Properties of Metals and Alloys
The nature and magnitude of the influence of such effects on subsequent mechanical behavior has been examined in a recent study (8) of the pressure cycling of a series of annealed plain carbon steels ( AISI 1000 series ) con- taining 0.2, 0 …
-
Diagnostics of the Structural-Mechanical State of Steels of Steam Pipelines by the Coercimetric Method and Prediction of Their Service Life
D. C. Jiles, “Magnetic properties and microstructure of AISI 1000 series carbon steels ,” J. Phys.
-
Monitoring the Microstructural Evolution in Spheroidized Steels by Magnetic Barkhausen Noise Measurements
Jiles, D.C.: Magnetic properties and microstructure of AISI 1000 series carbon steels .
-
Assessment of the Effect of Microstructure on the Magnetic Behavior of Structural Carbon Steels Using an Electromagnetic Sensor
D.C. Jiles, Magnetic Properties and Microstructure of AISI 1000 series Carbon Steels , J. Phys.
-
Magnetic and electromagnetic inspection of mechanical properties of high-carbon steel with an initial fine-pearlite structure subjected to high-temperature ann...
Jiles, D.C., Magnetic Properties and Microstructure of AISI 1000 Series Carbon Steels , J. Phys.
-
Coercive-force and eddy-current testing of the abrasive wear resistance of quenched and tempered hypereutectoid carbon steels: II. Steels subjected to differen...
Jiles, D.C., Magnetic Properties and Microstructure of AISI 1000 Series Carbon Steels , J. Phys.
-
Early corrosion detection in structural carbon steels using electromagnetic sensors
[19] D.C. Jiles: Magnetic Properties and Microstructure of AISI 1000 series Carbon Steels , Journal of Physics D: Applied Physics 21, pp. 1186-1195, 1988.
Indicates content that may require registration and/or purchase.