Category: Check Valves
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Stucchi Inc.Stucchi is Your Solution to Hydraulic Quick-Disconnect Applications

Stucchi is an "ISO 9001 / Vision 2000" certified manufacturer of hydraulic quick disconnects based in Brignano, Italy with U.S. operations in Romeoville, IL. Their solutions based approach meets the demanding requirements for a variety of applications spanning multiple markets including Construction, Agriculture, Automation, Chemical, Off-Shore / Land based Oil & Gas, Pulp & Paper, Plastics, Public Utilities, and many others.

Stucchi is a recognized global leader in the design and manufacturing of quick coupling products providing a variety of sizes and port configurations ranging from 1/8 inch to 2-1/2 inch sizes to accommodate a wide field of application requirements. Their pressure capabilities extend to 10,000 psi working pressure, port configurations include imperial & metric standard in stock, materials from Brass to 316 Stainless Steel, and an assortment of seal options.


Supplier Directory Categories