Products/Services for AISI 8000 Series Steel
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. How to Select Carbon Steels and Alloy Steels. Carbon steels...TypesLow Alloy / HSLAStandards / Specifications -
Tool Steels - (187 companies)Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium. How to Select Tool Steels. Tool steels are wear-resistant, ferrous alloys based on iron... -
Stainless Steel Alloys - (803 companies)...properties, and a good hygiene factor. They are identified in the AISI 300 series. Ferritic steels are alloys that contain 12-30% chromium without nickel. They are ferro-magnetic in nature and possess good resistance to corrosion and fair weldability... -
Steel Rail - (35 companies)Steel rail is a form of steel fixed stock with a tee shaped rail profile for construction of railway tracks, which support and guide transit or railcar wheels. Steel rails are the load bearing and guiding elements in a railway or tramway track...
-
Specialty Steels and Other Iron Alloys - (223 companies)How to Select Specialty Steels and Other Iron Alloys. Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions. Types of Specialty Steels... -
Rolled Metals and Drawn Metals - (246 companies)...drawing involves the starting stock being drawn through a die to reduce diameter and increase its length. Steels, copper alloys, and aluminum alloys are common materials that are drawn. Drawing is usually done at room temperature, thus classified...
-
Metal Balls - (127 companies)...are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance. How Metal Balls are Made. Metal balls are manufactured in a series of steps...
-
Metal Shapes and Stock - (2533 companies)...or non-ferrous metal. Ferrous metals and alloys are metals containing iron as the base metal in the alloy. The most common types of ferrous metals are steels such as stainless steel, carbon steel, tool steel, alloy steel, maraging steel, or specialty...
-
Galvanizing Services - (47 companies)Galvanizing services involve the application of a protective zinc coating on metals such as steel or iron. The zinc layer forms a barrier that protects the underlying steel by providing sacrificial or galvanic corrosion protection on the steel...
-
Test Sieves - (86 companies)Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters. Test sieves are woven wire or perforated metal pans that are used for sifting...
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Corrosion-Resistant AISI 302 Steel Balls 302 Stainless Steel Balls are engineered for applications requiring corrosion resistance, durability, and consistent dimensional accuracy. With balanced hardness and good mechanical stability, they are suitable for medium-load and moderately corrosive environments. These balls provide reliable performance in industrial assemblies where rust prevention and smooth operation are critical. Material & Mechanical Properties. Material: AISI 302 stainless steel. Hardness: HRC <= 28. Good resistance... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Hannay Reels
Hannay Reels 8000 Series Reels Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal options are available upon request to handle senstive chemicals or food grade fluids. Features: Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven... (read more)Browse Hose Reels Datasheets for Hannay Reels -
PCE Instruments / PCE Americas Inc.
PCE-PA 8000 3-Phase Data Logging Power Analyzer PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements... (read more)Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
Ellsworth Adhesives
DOWSIL™ CC-8000 Series UV & Dual Moisture Cure Dow DOWSIL TM CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco-friendly environment for workers. Designed for high-speed production methods, these coatings cure in seconds with broad-spectrum UV or LED light, enhancing throughput and saving energy. APPLICATIONS: Rigid circuit... (read more)Browse Conformal Coatings Datasheets for Ellsworth Adhesives -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Precision Carbon Steel Balls Manufacturing Engineers and manufacturers require reliable precision components that balance performance and cost efficiency across various mechanical and consumer applications. Manufactured from AISI 1010/1015 carbon steel, these precision balls offer consistent dimensional accuracy, wear resistance, and flexible surface treatment options. The material provides a practical alternative for applications where higher-hardness bearing steel balls are not required. Key Features. AISI 1010/1015 Carbon Steel... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
BRIM Electronics, Inc.
STAINLESS STEEL TUBULAR BRAID STAINLESS STEEL TUBULAR shielded braid maunufactered with type 304 soft drawn Stainless Steel. Used where higher temperatures & or greater mechanical strength is required. STD. P-U: 100 feet. CONSTRUCTIONS INCLUDING MAGNETIC TYPE 430 STAINLESS STEEL ARE AVAILABLE TO. ORDER. In Stock for immediate shipping (read more)Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX® -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
420 Stainless Steel Balls Need precision steel balls that can withstand demanding operating conditions?. 420 Stainless Steel Balls offer an excellent balance of hardness, wear resistance, and corrosion protection. Manufactured from magnetic 420 stainless steel, these precision balls achieve HRC 50 -55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 stainless steel construction. High hardness (HRC 50 -55). Excellent... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Norton Abrasives
Carbon steel grinding redefined Delivers unmatched cutting performance on carbon steel, boosting productivity while enhancing operator comfort for smoother, more efficient grinding in demanding workflows. Learn More (read more)Browse Grinding Wheels Datasheets for Norton Abrasives
-
Investigation of Dynamic Saint-Venant’s Principle in a Cylindrical Waveguide—Experimental and Numerical Results
& A high strength steel ( AISI 8000 Series Steel ) is chosen for impactors and receiver bar; & The upper threshold of operating gas pressure is assured to be less than 12 MPa; & The concentricity and angular alignment between the im- pactor …
-
ZASMHBA0005110
Carbon steels 10081024 10251095 Alloy steels AISI 4000 series, 8000 series Stainless steels AISI types 301, 302, 303, 304, 316, 430, 416 Aluminum alloys 1xxx, 3xxx, 5xxx series 6061, 7075 Copper alloys C26000 (catridge brass, 70%), C26800 (yellow brass, 66%) C27400 (yellow …
-
The Rockwell C hardness of quenched high-purity iron-carbon alloys containing 0.09 to 1.91% carbon
C. M. PARKER, "The National Emergency Steels NE 8000 Series ", AISI Contribution No. 7, 1942; see also J. FIELD, Metals Prog.
-
Effect of Microstructure on Sulfide-Stress-Cracking Resistance of High-Strength Casing Steels
Concern about the embrittlement resulting from tempering in, or slow cooling through, the embrittling temperature range contributed to the wide- spread use of the AISI /SAE 4000 and 8000 series steels .
-
Reliability of pipe steels 42CrMo-4 and X46Crl3 during onshore carbon dioxide injection
To determine the low temperature, low pressure behaviour corrosion testing is carried out using samples of the heat treated steel 1.7225, AISI 4140, 42CrMo4 and the high alloyed chromium bearing martensitic stainless steel 1.4043, AISI 420, X46Cr13. Microstructures were characterized by X-ray diffraction XRD, light microscopy LM, scanning electron microscopy SEM, and energy dispersive x-ray EDX, after a series of heat treatments (60 °C, 750 h - 8000 h).
-
Thermophysical measurements on low carbon 304 stainless steel above 1400 K by a transient (subsecond) technique
In this paper, we describe the measurement of selected thermophysical properties of AISI (American Iron and Steel Institute) type 304L stainless steel at temperatures above 1400 K by a subsecond pulse heating technique. … the specimen is determined by measuring the voltage across a standard resistance in series with the specimen. … recorded digitally every 0.4 ms with a full-scale resolution of about 1 part in 8000 .
-
EVALUATION OF IRON- AND NICKEL-BASE ALLOYS FOR MEDIUM AND HIGH TEMPERATURE REACTOR APPLICATIONS. PART II
about 15,000 psi was measured as compared to about 8000 psi in the un- irradiated condition. Tensile test results on AISI 316 stainless steel disclosed little change in the room temperature properties after irradiation (Figure 17). Tensile specimens of the same series of stainless steel and nickel- .
-
Liquid Mirror Telescopes: A progress report
Members of our team13 have tested a stainless steel AISI 420 prototype mirror having a 16 cm aperture, a controlled pressure load, and two series of 12-punctual radial force application positions distributed symmetrically in two concentric rings around the mirror. The optimizations were done for the wavelength band 6000 to 8000 Å.
-
Force Measurements in the Charpy Impact Test
From about 8000 F upwards the impact energy decreases very suddenly to reach a minimum at approximately … To visualize this more readily a series of load-deformation curves at a testing temperature of For example, although steels AISI8642and AISI6150reach about the same maximum load during the test, the absorbed energy … The' AISI 1020steel has a very low maximum load but its ductility is so high that its …
-
ZMALT1983pg371
The precipitation of chromium carbides near grain boundaries occurs in austenitic stainless steels in the temperature range of 500 to 8000 C. Several 300- series grades not listed in Table 11.1 are covered by ASTM specifications and can … The alloys listed in Table 11.1 can be compared with AISI -304, the basic 19Cr-9Ni …
Indicates content that may require registration and/or purchase.