-
Supplier: CIRCOR Energy
Description: ratings, our valves are offered with options for mounting of automation accessories, such as pneumatic positioners, solenoids, limit switches, pressure gauges and others. The high quality of materials used in the construction of our valves allows our products to be more
- Valve Size: 0.25 to 48 inch
- Features: Bolt Flange, Threaded
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: Assured Automation
Description: handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: Silicone Free Economy & high performance One-piece body construction and self-centering
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners manual override devices, and bolt and flange kits. Features & Benefits: Class VI shut-off, Bubble tight Advanced Seat Design: provides a bi-directional
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
-
Supplier: Zaber Technologies, Inc.
Description: Easily integrate a wide variety of DC components with the Zaber ecosystem including valves, solenoids, heating elements, pumps, optical shutters, DC motors, and more Interface with all connected components through our free, intuitive software and API 4 independent channels can
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Control: Linear Control
Find Suppliers by Category Top
Featured Products Top
-
values, and optional accessories (positioners, limit switches, solenoid valves, and more), are available on our website. Visit cncontrolvalve.com for complete details. Applications High- or low-temperature process lines High-pressure and high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
) Full specifications — including end connections, actuator types, spring ranges, flow characteristics, and optional accessories (positioners, limit switches, solenoid valves, and more) — are available on our website. Visit cncontrolvalve.com for complete details (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
A Multi-Layered and Modular Design Approach for Developing AMT Control System in Battery Electric Vehicles
For another instance, the commands of on/off solenoid valve control and the motor working mode control are sent to API to control external devices, but in fact these devices are driven by DIO Driver and CAN Driver inside BDL layer.
-
Investigation of Dry Powder Inhaler (DPI) Resistance and Aerosol Dispersion Timing on Emitted Aerosol Aerodynamic Particle Sizing by Multistage Cascade Impacto...
Disposition of API as percent of total emitted mass: ACI with timer- solenoid valve flow control at 60 L/min .
-
A Quality Assurance Project Plan for Monitoring Gaseous and Particulate Matter Emissions from Broiler Housing (Appendices J-T)
… heads and 2.5 micron cut cyclones Leak test the TEOMs after all other maintenance has been performed on them Instrument Calibration/Verification ____ INNOVA for NH3 ____ API for H2S ____ VIG … … Polytron I Check all solenoid valves (ON/OFF) Perform a system …
-
Design Practices: Passenger Car Automatic Transmissions
… 116 rapid prototyping, 8-116–8-117 see also Design of valve body and governor systems; Hydraulic control systems; Hydraulic valve body design, manufacturing aspects … … controls, 8-41–8-43 solenoids , 8-41–8-43 hydraulic … … basestocks, 12-8–12-10 API classification of, 12-9t …
-
A Quality Assurance Project Plan for Monitoring Gaseous and Particulate Matter Emissions from Broiler Housing (Sections 12-17)
… Parameter Action if Item Fails Inspection Documentation Requirement Innova 1412 Twice/wk Self check warning message Check analyzer Call service provider that holds maintenance agreement Document in logbook API 101E Twice/wk Warning message … … Replace Document in logbook Solenoid valve Every flock On/Off Replace …
Indicates content that may require registration and/or purchase.