-
Supplier: ASTM International
Description: This specification covers nuclear-grade, sinterable uranium dioxide (UO2) powder and applies to uranium dioxide powder containing uranium of any 235U concentration in the production of nuclear fuel pellets for use in nuclear reactors. This specification refers expressly to calcined UO2 powder before
-
Supplier: ASTM International
Description: obligation to be aware of and conform to all international, national, or federal, state, and local regulations pertaining to possessing, shipping, processing, or using source or special nuclear material. 1.4 Special tests and procedures are given in Annex A1. 1.5 This specification refers
-
Supplier: Victaulic Co. of America
Description: BUILDING APPLICATION CAST PROCESS -20 TO 180 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 3 INCH GROOVED X 3 INCH GROOVED END CONNECTION GASKET SUPPLIED STYLE C GRADE T ORANGE STRIPE NITRILE GASKET
- Category: Coupling
- Material: Iron (Cast/Ductile)
-
-
Supplier: Appleton Electric
Description: FEED THROUGH TYPE 3-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP D
- Features: Explosion Proof
- Material: Other
- NEMA Rating: Type 7, Type 9
-
Supplier: Victaulic Co. of America
Description: BUILDING APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 3 INCH GROOVED X 3 INCH GROOVED END CONNECTION GASKET SUPPLIED FLUSHSEAL[R] STYLE C GRADE E VIOLET STRIPE EPDM
- Category: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: BUILDING APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 3 INCH GROOVED X 3 INCH GROOVED END CONNECTION GASKET SUPPLIED FLUSHSEAL[R] STYLE C GRADE E VIOLET STRIPE EPDM
- Category: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: BUILDING APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING ASTM A536 MATERIAL SPECIFICATION 500 PSI PRESSURE RATING 3 INCH GROOVED X 3 INCH GROOVED END CONNECTION GASKET SUPPLIED STYLE C GRADE E GREEN STRIPE EPDM GASKET DETAILS
- Category: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: ASTM International
Description: specification covers materials supplied by a producer or converter to the form and physical condition desired for fabrication into parts that will later be given a final heat treatment to achieve the desired magnetic characteristics. It covers materials supplied in the form of forging
-
Supplier: ASTM International
Description: cover material produced by casting or by powder metallurgy techniques. These materials are capable of being produced in a wide variety of forms and conditions such as forging billet, hot-rolled plate, strip, and bar, cold-finished bars, cold-rolled sheep and strip, shaped bar and wire. Four
Find Suppliers by Category Top
More Information Top
-
Index
… D7490, 465 ASTM D7541, 465 ASTM D1 364, 180 ASTM D1 544, 140 ASTM D1 613, 139 ASTM D1 720, 157 ASTM D344-97 (2004), 757 ASTM D823-95 (2007), 757, 758 ASTM D869-85 (2011), 753 ASTM D1006-01 (2008), 763 …
-
ZFE4
Specification Equivalents: UNS K94800 or K95000 ASTM A 753 ASTM B 753 .
-
Effects of Composition Changes on Strength, Bend Ductility, Toughness, and Flex-Bending Fatigue of Iron-Based Metallic Glass Ribbons
W. Engelmaier: ASTM STP 753 , 1981.
-
Quantitative metallography of deformed grains
G. R. Canova, S. Chrivastava, J. J. Jonas and C. G’Sell: in ‘Formability of metallic materials – 2000AD’, (ed. J. R. Newby and B. A. Niemeir), ASTM STP 753 , 1889–210; 1982, Philadelphia, PA, ASTM.
-
ASTM DS67C - Handbook of Comparative World Steel Standards
… 94 (2003) ASTM A 746-03 ASTM A 747/A 747M-07 ASTM A 748/A 748M-87 (2003) ASTM A 749/A 749M-97 (2002) ASTM A 751-07a ASTM A 752M-04 ASTM A 752-04 ASTM A 753 -02 ASTM A 754/A …
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
73 ASTM A 753 -97, Wrought Nickel-Iron Soft Magnetic Alloys (UNS K94490, K94840, N14076, N14080), ASTM, 1997 .
Indicates content that may require registration and/or purchase.