Products/Services for ATS SCADA System
-
Supervisory Control and Data Acquisition Systems Software (SCADA) - (160 companies)Supervisory control and data acquisition (SCADA) systems are large-scale, industrial control and measurement systems that consist of a central host, one or more remote units, a communications network, and specialized software. Supervisory control...
-
Supervisory Control and Data Acquisition Systems (SCADA) - (324 companies)Supervisory control and data acquisition (SCADA) systems are large-scale, industrial control and measurement systems that consist of a central host, one or more remote units, a communications network, and specialized software. With SCADA systems... -
Remote Terminal Units (RTUs) - (162 companies)...or process equipment. They serve as slave units to supervisory controllers or supervisory control and data acquisition (SCADA) masters. Remote terminal units are located near the monitored process and transfer data to the controller unit on command... -
Data Acquisition Software - (629 companies)...digital devices such as sensors or gauges. Data acquisition (DAQ) is the digitizing and processing of multiple sensor or signal inputs, usually with signal conditioning. Supervisory and data acquisition (SCADA) is a common process control application... -
Human Machine Interface (HMI) Software - (137 companies)...or HMI. There are two basic types of HMI: supervisory level and machine level. Supervisory level HMI is designed for control room environments and used for system control and data acquisition (SCADA), a process control application which collects data... -
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws.
-
Auto Dialers - (15 companies)...in PLC control registers. Typically, Modbus is used to connect a supervisory computer with a remote terminal unit (RTU) in a larger supervisory control and data acquisition system (SCADA). In this way, auto dialers can support SCADA systems in a variety...
-
Alternative Power Generators - (1181 companies)Alternative power generators produce electricity from renewable energy sources, such as wind, flowing water, solar energy and biomass, which create less environmental damage and pollution than fossil fuels.
-
Trending and Historian Software - (24 companies)Trending and historian software is used to record trends and historical information about industrial processes for future reference.
-
Data Acquisition Systems and Instruments - (560 companies)...acquisition (SCADA) systems are large-scale, industrial control and measurement systems that consist of a central host, one or more remote units, a communications network, and specialized software. More detailed information about SCADA is available...
Product News
-
All Packaging Machinery Corporation
Multi-Use ATS-SS-16 Table Bag Sealer Video of the ATS-SS-16. Download a detailed product brochure here. ATS-SS-16 Table Sealer. The model ATS-SS-16 Table Sealer is designed for a wide range of bag sealing applications including: Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Features: Smokeless and Odorless bead trim seal on model ATS-SS-16. Size bags: 2"-16" wide. Wider width models are available. Materials: Polyethylene... (read more)Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Maury Microwave
ATSv5 Automated Tuner System Software Introduction. The Maury Automated Tuner System Software (ATS v5.00) is the easiest-to-use, yet most advanced, and most powerful device characterization software in the world. It brings together a comprehensive suite of software tools that greatly simplifies device characterization applications. The advanced development of this software has made it a must-have part of any modern test and measurement lab. For a growing community of RF and Microwave engineers and designers, Maury's ATS software... (read more)Browse Calibration Instruments Datasheets for Maury Microwave -
All Packaging Machinery Corporation
Versatile Table Sealer for PP and PE Bags Download a detailed product brochure here. ATS-SS-16-PP/PE Table Sealer. The model ATS-SS-16-PP/PE Table Sealer is designed for a wide range of applications including: Food, Candy, Paper Goods, Textiles, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Features: Specifically configured to seal and trim PP bags from .75 mil to 3.0 mil thick without angel hairs. Also seals and trims PE bags. Size bags: 2"-16" wide... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
S.I. Tech, Inc.
A world of fiber optic solutions A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS. S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
FIBER OPTIC SOLUTIONS FROM S.I. TECH S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries and applications. Many of our products convert... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Knick Interface LLC
Clear signals needed for Hydro Power Generation Accurate balancing and management of system parameters, done either digitally (via SCADA) or with analog system controls, can only be carried out when sensor signals are received properly. Assuring the integrity of these signals within the severe conditions of large power generation systems, like hydroelectric dams, requires that sensor output information be protected from any exterior noise. https://www.knick-international.com/en/products/interface-technology/proline/. (read more)Browse Signal Isolators Datasheets for Knick Interface LLC -
Advantech
ECU-479: IEC-61850-3 Power Automation Computer 13th Gen Intel (R) Processor with 8+8 Cores. Quad display interfaces for SCADA and more multi-display use cases. Support for a RAID card, HSR/PRP expansion card, and redundant PSU. Supports Intel (R) AMT, iBMC, SNMP for remote management. Wide operating temperature range, fanless rugged design for harsh environments. Optional 10-year warranty and long product life cycle for substations (read more)Browse Ruggedized Computers Datasheets for Advantech -
Maury Microwave
Automated Tuners VSWR with superb accuracy and reliability over a wide frequency range. These probes can be fully retracted leaving a low-loss, well-matched transmission line, which is a significant benefit in power related applications where two-port tuners capable of handling large amounts of power are required. As integral components of Maury Device Characterization Solutions, these PC-based tuners are controlled using Maury's family of Device Characterization Software tools, including the ATS Version 5... (read more) -
Inductotherm Group
Consarc Vacuum Precision Investment Casting (VPIC) For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. * Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. * The two chamber design features a melting chamber containing the induction melting coil and mold heating zone in DS/SC applications. * A vacuum isolation valve separates the melting chamber from the mold chamber that incorporates the mold transfer... (read more) -
WAGO
PFC100 Generation 2 PLC Controleller These PFC100 G2 controllers support multiple fieldbus protocols including EtherNet/IP Adapter and Scanner, OPC UA Sever/Client, EtherCAT, MODBUS TCP/UDP, and MODBUS RTU enabling gateways between any of these interfaces. They also support MQTT protocols helping ensure seamless connection to your SCADA and Cloud service applications. With TLS encryption, VPN capabilities and a built-in Firewall these controllers are equipped with optimum security standards. (read more)Browse Fieldbus Products Datasheets for WAGO
-
FROM MULE TRACKS TO LIGHT RAIL TRANSIT TRACKS: INTEGRATING MODERN INFRASTRUCTURE INTO AN ANCIENT CITY--JERUSALEM, ISRAEL
• Acknowledge that advanced CCTV and media functionalities require enhanced train and train-to-wayside communication infrastructure • System operability, reliability, and maintainability can be increased via integration with the TMS/Communications-Based Train Control (CBTC) and ATS / SCADA systems .
-
ACTUAL VERSUS FORECAST RIDERSHIP ON METROLINK IN ST. CLAIR COUNTY, ILLINOIS
• Acknowledge that advanced CCTV and media functionalities require enhanced train and train-to-wayside communication infrastructure • System operability, reliability, and maintainability can be increased via integration with the TMS/Communications-Based Train Control (CBTC) and ATS / SCADA systems .
-
Safety Assessment for Urban Mass Transit System Using Analytical Hierarchy Process
2) Equipment factor, which includes not only vehicle equipment, but also monitor and control system such as ATS , ATP, FAS, SCADA , BAS and so on.
-
Lessons On Moving Markets
After an extensive search for the ideal company to execute this strategy, Automation Technologies and Services, LLC ( ATS ), a well-established provider of SCADA /automation systems and services was identified as the vehicle for Microsol's entry to the US market.
-
Advisory _ DoT BAA _ Systems Engineering Guide Book.pdf (Advisory%20_%20Folder%2005.zip)
Although the instructor was familiar with the generic SCADA -based software package that formed the basis of the ATS software, the instructor lacked knowledge of the ATS system and did not have experience in NYCT operations.
-
ALSTOM Transport
Iconis: Automatic Train Superversion ( ATS ) also called Integrated Electronic Control Center System , integrating all activities required for train control, train supervision or monitoring, management functions, SCADA requirements, maintenance or alarm centralisation and supervision.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85750/52854560-MIT.pdf?sequence=2
Recall from Chapter 2 how the track circuit and the signal system were tied together into the ATP/ ATS system . … experiencing EMI problems, as has been identified by tower operators and is apparent in the SCADA database.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80969/48257977-MIT.pdf?sequence=2
The wayside control unit (WCU) operates separately from the SCADA system and controls the signal system. " Interlocking Dialog: the interlocking dialog in the ATS software builds an interface between the OCC and …
-
Network Management System (NMS), Manweb
Acquisition of plant data is performed by the SCADA system through a total of 650 RTUs located at substations across the Manweb area. … is provided for multiple RTU protocols with initial provision for two protocol types, ATS and Ferranti Syseca …
-
Vehicular Networking: Automotive Applications and Beyond
As a result, deployment, not only of ATS and ATC, but also of cab signals, is limited. Consequently less than 5% of route-miles in the US (BTS 2003) have these systems in place. PTC systems are wireless communication SCADA systems that provide high precision train position information independent of track …
Indicates content that may require registration and/or purchase.