-
Supplier: Kaeser Compressors, Inc.
Description: Capacities: up to 4,800 scfm Pressures: up to 250 psig Highly efficient air-cooled aftercoolers from Kaeser are an economical way to remove water vapor and cool compressed air to safe, usable levels for many applications. They also prepare the air for further filtration and drying. Compressed
-
Supplier: Kaeser Compressors, Inc.
Description: Capacities up to 3170 scfm Pressures: up to 250 psig Kaeser's water-cooled aftercoolers provide an efficient, economical way to remove water vapor and to cool compressed air to safe, usable levels. They also prepare the air for further filtration and drying. These aftercoolers are
-
Supplier: Taylor Dynamometer, Inc.
Description: The Taylor Dynamometer Low Temperature Aftercooler (LTA) is designed to regulate the secondary water circuit temperature on engines that utilize an onboard liquid to liquid heat exchanger (other than jacket water) to cool Charge Air. Analog gauges allow you to monitor temperature and pressure
-
-
Supplier: Aggreko
Description: 1600 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: Aggreko
Description: 3000 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: Titus Company (The)
Description: AKG aftercoolers feature an advanced design that cools the compressed air to the closest approach temperature above the cooling media and ambient air temperatures. The result is exceptional heat exchanger performance and the maximum removal of moisture and humidity from the compressed air.
-
Supplier: Titus Company (The)
Description: This air-cooled combination aftercooler/oil cooler series from AKG consists of efficient, multifunctional units that are valuable for various applications. The innovative design features side-by-side cooling units that can cool compressed air and line oil. They're also ideal for converting
-
Supplier: Titus Company (The)
Description: This complete aftercooler package is compatible with most piston and rotary screw air compressors. They feature an innovative bar and plate construction that is more compact than competing models. The efficient TEFC electric motor (models with air motors are also available) conserves energy
-
Supplier: Titus Company (The)
Description: At The Titus Company, we carry the AKG/P Series of water-cooled aftercoolers designed to cool a wide range of materials, including rotary screws, compressor lube oil, hydraulic oil with water and gear boxes. These aftercoolers are available in stainless steel with braze plates, and we
-
Supplier: Bell & Gossett, a xylem brand
Description: plate heat exchanger • ACA and ACFR aftercoolers • GC gas cooler
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Central Air Compressor Co.
Description: Complete, Self-Contained Air System Aftercooler Dryer and Coalescing Filter
- Features: Integral Cooler, Integral Dryer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEAL SERVICE KIT, BLOW-OFF COOLER ZR6, AFTERCOOLER SERVICE KIT, SEAL/RING/GASKET. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Power Source: AC Three Phase
-
Supplier: Accessorie Air Compressor Systems
Description: Downstream of Aftercooler Liquid Removal - 99+% of water Max. Liquid Loading - 25,000 ppm w/w Solid Particle Removal - 3 microns Oil Carry-Over - 5 ppm w/w Pressure Drop: Dry-1 psi; Wet-1.5 psi
- Maximum Air Volume: 21,250 SCFM
- Maximum Inlet Pressure: 225 psi
- Drain: Manual
- Features: Other, Pressure Gauge
-
Supplier: Central Air Compressor Co.
Description: Dryer / Filter Clay Desiccant Activated Carbon Combination Molecular Sieve Desiccant Separators Moisture Indicators Air Cooled/Aftercooler 35 to 750 SCFM 1 Phase and 3 Phase Metrafilter 5 Micron Filters Includes Differential Pressure Gauge And Auto Float Drain
- Filter Size Rating: 5 microns
- Maximum Air Volume: 35 to 750 SCFM
- Drain: Automatic
- Filter Type: Combination Filter
-
Supplier: BelAire
Description: A perfect complement to the BelAire With a maximum inlet temperature of 180°F, no aftercooler is required. Included filtration eliminates dirt and oil giving you clean, dry compressed air. The dryers are easy to install and have a compact design. Supplied with 115 Volt power means no special
- Drying Capacity: 25 to 125 SCFM
- Power Source: AC Single Phase
- Dryer Technology: Refrigerated
-
Supplier: Sahara Air Products
Description: design or dryer manufacturer has won an award for a dryer design. We call it the SAHARA-PAK, because it's a complete package; an aftercooler and dryer, specifically designed to function at peak efficiency. An important energy-saving design feature of the SAHARA-PAK is the repositioned
-
Supplier: FS-Curtis
Description: The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler, RHN dryers are ideal. They provide a single air treatment
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Rolair Systems
Description: Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Air Cooled Aftercooler
- Flow Capacity: 22.62 SCFM
- Horse Power: 5 HP
- Features: Integral Filter, Other
- Lubrication Style: Lubricated
-
Supplier: Rolair Systems
Description: Flywheel, Intake Filter, Crankcase Breather, Oil Sight Glass, Oil Drain Plug, Deep Finned Intercoolers, Air Cooled Aftercooler
- Flow Capacity: 13.02 to 15.87 SCFM
- Horse Power: 3 to 5 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor, Other
- Lubrication Style: Lubricated
-
Description: The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline type cooler,
- Discharge / Operating Pressure: 50 to 150 psi
- Flow Capacity: 505 to 8,000 SCFM
- Horse Power: 125 to 1,750 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Sullair Corporation
Description: larger sized drains are designed for higher condensate volumes, as in compressor intercoolers, aftercoolers, air receivers, refrigeration dryers and large separators.
- Drain Type: Condensate Drain
-
Supplier: Aggreko
Description: 400 cfm Electric Compressor Capable of delivering 100% oil-free air at pressures up to 135 psig and flowrates up to 400 cfm, Rental aftercoolers, dryers, manifolds, hoses, air receivers and other rental air accessories available. Features 24/7 Aggreko remote monitoring (ARM) to ensure maximum
- Discharge / Operating Pressure: 135 psi
- Flow Capacity: 400 SCFM
- Power Source: AC Three Phase
- Lubrication Style: Oil-free
-
Supplier: Madden Manufacturing, Inc.
Description: table in the above dimensional and installation drawing PDF File. For example, the proper blowdown separator connection for a 125 psi. boiler with a 1-1/2" bottom blowdown connection, you'll need part number BD230D45. The aftercooler size is determined by the size of the drain in the blowdown
-
Supplier: Central Air Compressor Co.
Description: These units ship within 24 hours of your order. Making the Advantage Series one of the fastest turn around in the industry. Available in 5hp-25hp. The Advantage Series includes: Convenience Air-cooled Aftercooler Auto Tank Drain Low Fuel Monitor Magnetic Starter Vibration Mounts Dual Control
- Horse Power: 5 to 30 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: Diesel, Gasoline
- Mounting: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Kaeser Compressors, Inc.
Description: cabinet High capacity cold start battery ensures reliable operation Optional Features: Aftercooler package Pressures up to 145 psig (specific pressure range dependent on model and package chosen) Five year airend warranty
- Discharge / Operating Pressure: 100 to 145 psi
- Flow Capacity: 210 SCFM
- Horse Power: 49 HP
- Compressor Technology: Rotary Screw
-
Supplier: Central Air Compressor Co.
Description: beltguard Oil level sight indicator Air cooled aftercooler Magnetic motor starter Dual control Low oil level shutdown Automatic tank drain Tank isolator pads Factory oil filled 5 Year limited warranty
- Horse Power: 15 to 30 HP
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available with sequencing
-
Supplier: Aircel
Description: incorporate an aftercooler.
- Drying Capacity: 20 to 125 SCFM
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: 38 F
- Motor Power (Refrigerated Style): 0.33 to 1 HP
-
Air Compressors - Ingersoll Rand 20-HP Two-Stage Air Compressor Fully Packaged -- Model 15TE20-P-460Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 120 Gallons Voltage 460 V 3-Phase CFM 72 CFM @ 175 PSI Full Package 2 Stage Air Compressor •20 horsepower, 3 cylinder motor for continuous duty applications Air Cooled Aftercooler & Finned Copper Intercooler •Pump runs cooler & lasts longer Automatic Tank
- Flow Capacity: 72 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Sullair Corporation
Description: With a Sullair EES, you can recover anywhere from 50% to 90% of this available thermal energy and save thousands of dollars on your fuel heating bills. The Sullair EES recovers energy that is expended while producing compressed air and converts it into a usable source of heat. The heat is stored in
- System: Air to Air Heat Exchanger, Heat Energy Recovery
- Application: Industrial
-
Supplier: Air Compressors Direct
Description: plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level •Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt tightening device for easy
- Flow Capacity: 8.9 SCFM
- Horse Power: 5.5 HP
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air Cooled Compressor Block Air Cooled Entirely Air Cooled Intercooler
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Watts
Description: Series Figure 41A Safety Relief Valves for Air, Gas, and Vapors are ASME section VIII valves used for compressors, intercoolers, aftercoolers and receivers, air makeup units, gas burners, pneumatic conveying/elevating equipment, dryers and other pressure vessels and piping, that handle air,
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves, Safety Valves
-
Supplier: Air Compressors Direct
Description: done •Hardened steel reed valve plates are rugged & dependable Multi-Finned 11 Inch Flywheel & Air-Cooled Aftercooler •Pump runs cooler & lasts longer Oil Sight Gauge •Easily maintain the proper oil level Totally Enclosed Steel Belt Guard •Protects during transport and use •Schmidt belt
- Flow Capacity: 13.1 SCFM
- Horse Power: 6.5 HP
Find Suppliers by Category Top
Featured Products Top
-
particles at efficiencies of 99%. Ducon E-6 Wet Precipitator offers high dust collection availability and does not deteriorate with age. Aftercoolers can be included in the upper section of the entrainment eliminator to condense water vapor out of the gas stream, reducing the temperature to (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems
More Information Top
-
Cryogenic Mixed Refrigerant Processes
Compressor section (compressor and aftercooler /condenser) cv .
-
Cryocoolers 13
To simplify the manufacturing process and minimize potential leaks, a unique aftercooler was designed and fabricated which…
-
GREENHOUSE GAS EMISSIONS CONTROL BY OXYGEN FIRING IN CIRCULATING FLUIDIZED BED BOILERS
Direct Contact Aftercooler DCS .
-
How Required Compression Depends On the Thermodynamics of Rich Gas Flow
· The value of aftercoolers at the discharge of upstream stations is substantially greater in the offshore…
-
Improving Compressed Air System Performance: A Sourcebook for Industry
Aftercooler and Lubricant Cooler .
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > COMPRESSED GAS SYSTEMS
Aftercoolers .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1772 - Safety Evaluation ...
…Catawba drawings CN-1609-1.0 and CN 2609-1.0, the turbocharger aftercoolers and engine jackets…
Indicates content that may require registration and/or purchase.