Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Saint-Gobain Surface Conditioning Group
Description: to 52.0 microns in fused aluminum oxide. Features: Nonhazardous per EPA TCLP test Nonhazardous per OSHA hazard Communication standard Nonflammable Nontoxic Contains no petroleum distillates Eliminates costly oil disposal Available in both ready-to-use and dilutable concentrate forms
- Compound / Abrasive Type: Aluminum Oxide
- Type: Lapping, Polishing
- Grading System: Micron Graded
- Form: Slurry
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: GRISH CO(Cerium Oxide) AO(Aluminum Oxide) SC(Silicon Carbide) slurry series are mainly made of processed high-quality abrasives. They provide predominant finishing result on optical material, substrates wafer, optical fiber connectors, crystal compounds, ceramics and hard
- Compound / Abrasive Type: Aluminum Oxide, Cerium Oxide, Silicon Carbide
- Grading System: Micron Graded
- Materials / Substrates Finished: Ophthalmic / Optical Materials, Semiconductors / Electronics (Wafers)
- Type: Polishing
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' Polycrystalline Alumina Polishing Slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 Nano Slurries, 9240nanometers. The unique composition of extremely small crystals, primarily alpha alumina, results in an
- Materials / Substrates Finished: Aluminum, Ceramics / Glass
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta (δ) and theta (Θ) phase particles manufactured under tightly controlled environments to ensure product consistency
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain's polycrystalline alumina polishing slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 nanometers. The unique composition of extremely small and high agglomerated strength crystals enable very cost-effective polishing
- Compound / Abrasive Type: Aluminum Oxide
- Materials / Substrates Finished: Coatings / Paint
- Grading System: Micron Graded
- Type: Polishing
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 1,500 nm
- Specific Surface Area (SSA): 275 m2/g
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
- Type: Nano Powder / Particulate
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Particle / Feature Size: 5,000 nm
- Specific Surface Area (SSA): 550 m2/g
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
-
Supplier: Nanoscale Corporation
Description: No Description Provided
- Application: Catalyst, Planarization Slurry (CMP)
- Material: Ceramic / Carbide, Chemical / Precursor, Glassy / Amorphous, Nanocomposite
- Type: Nano Powder / Particulate
- Features: Specialty / Other
-
Supplier: Miles Scientific (Analtech)
Description: Using a slurry containing calcium sulfate hemihydrate as a binder, these plates are analogous to Silica Gel G UNIPLATES, but with aluminum oxide as the adsorbent. The pH is neutral to slightly basic. Coatings are available in both analytical and preparative thicknesses.
-
Supplier: Miles Scientific (Analtech)
Description: Using a slurry containing calcium sulfate hemihydrate as a binder, these plates are analogous to Silica Gel G UNIPLATES, but with aluminum oxide as the adsorbent. The pH is neutral to slightly basic. Coatings are available in both analytical and preparative thicknesses.
-
Supplier: Miles Scientific (Analtech)
Description: Using a slurry containing calcium sulfate hemihydrate as a binder, these plates are analogous to Silica Gel G UNIPLATES, but with aluminum oxide as the adsorbent. The pH is neutral to slightly basic. Coatings are available in both analytical and preparative thicknesses.
-
Supplier: Miles Scientific (Analtech)
Description: Using a slurry containing calcium sulfate hemihydrate as a binder, these plates are analogous to Silica Gel G UNIPLATES, but with aluminum oxide as the adsorbent. The pH is neutral to slightly basic. Coatings are available in both analytical and preparative thicknesses.
-
Supplier: ASTM International
Description: This specification covers corrosion-resistant coating consisting of an inorganic aluminum particle-filled basecoat and an organic or inorganic topcoat. The basecoat is a water-dilutable slurry containing aluminum particles dispersed in a liquid binder of chromate/phosphate
-
Supplier: DME Company
Description: to remove tarnish, oxidation and other dulling agents. Easy to Use. Satisfaction Guaranteed! Ideal For Use On: CHROME GOLD ALUMINUM SILVER MAGNESIUM COPPER BRASS PEWTER STAINLESS STEEL PLEXIGLASS BRONZE FIBERGLASS
- Materials / Substrates Finished: Aluminum, Chrome / Chromium Plating, Copper / Copper Alloys, Precious Metals, Stainless Steel
- Form: Paste / Cream
- Type: Polishing
-
Supplier: DME Company
Description: Polishing/Lapping Compound
- Grit Size: 220 to 600
- Compound / Abrasive Type: Aluminum Oxide
- Form: Liquid / Dispersion
- Type: Polishing
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CA Colloidal Alumina Suspension High purity alumina 0.3 µm particles held in an acidic (pH 3.5) colloidal suspension. Applications: Final polish of ferrous metallographic specimens
- Compound / Abrasive Type: Aluminum Oxide, Ceramic
- Form: Liquid / Dispersion
- Grading System: Micron Graded
- Features: Other, Specialty / Other
-
Supplier: Advanced Abrasives Corp.
Description: Premasol CSA Silica / Alumina suspension mix of 0.05 µm (50 nm) abrasive particles held in a pH 8.5 suspension. Applications: Metallographic specimen preparation.
- Compound / Abrasive Type: Aluminum Oxide, Ceramic, Silica
- Form: Liquid / Dispersion
- Grading System: Micron Graded
- Features: Other, Specialty / Other
-
Supplier: Advanced Abrasives Corp.
Description: Premasol A Alumina Suspension Produced using our 99.99% purity de-agglomerated powder in a proprietary carrier to create a permanent suspension. Available in abrasive particle sizes 0.05 µm, 0.1 µm 0.3 µm, and 1.0 µm Applications: Lapping and polishing of Ceramics, glass, precision optics, Quartz,
- Compound / Abrasive Type: Aluminum Oxide, Ceramic
- Materials / Substrates Finished: Ceramics / Glass, Ophthalmic / Optical Materials
- Type: Lapping, Polishing
- Form: Liquid / Dispersion
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: printing resistance slurry directly on alumina ceramic green body, CO firing at a high temperature of about 1600 °C, and then treated with electrodes and leads. Application It is widely used in daily life, industrial and agricultural technology, communication, medical treatment, environmental
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: Applications Include: Fixed-bed reactors Slurry-bed reactors Shell-type catalyst Phthalic Anhydride (PA) catalyst supports Maleic Anhydride (MAN) catalyst supports Oxichlorination fixed bed catalyst supports LSA carriers HSA carriers
- Material: Aluminum Oxide, Ceramic, Silicon Carbide
- Features: Specialty / Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: and slurry transportation system in the industry of petrifaction, metallurgy, papermaking, power station and oil refining. It is the best substitute product for titanium and Monel valve when it is stronglycorroded.Meanwhile,it is effective and long time operating (2 to 4 times than titanium
- Density: 2.6999982959569424 to 5.99999621323765 g/cc
- Coeff. of Thermal Expansion (CTE): 3.2 to 10 µm/m-C
- MOR / Flexural Strength: 15,663.978650577275 to 166,792.36526077654 psi
- Compressive / Crushing Strength: 70,777.97760631214 to 362,592.0983929925 psi
-
Description: ZTA Ceramic Pumps Introduction ZTA ceramic pumps are made from a unique material called Zirconia Toughened Alumina, which is a composite of zirconia and alumina. This material combination provides the pumps with enhanced mechanical properties, making them suitable for use in harsh industrial
- Material Type: Alumina-Zirconia
-
Supplier: ASTM International
Description: while a steel wheel produces high-stress abrasion. 1.2 In summary, this is a high-stress laboratory abrasion test for hard materials using a water slurry of aluminum oxide particles as the abrasive medium and a rotating steel wheel to force the abrasive across a flat test
Find Suppliers by Category Top
Featured Products Top
-
, shafts, valve seats, washers, sleeves, blocks and seal-contact parts exposed to abrasive fluids or slurries. Why ZTA is specified: Wear resistance, chemical resistance and flexural strength for parts exposed to repeated mechanical load and fluid contact. Chemical and (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
brass, aluminum, chrome, stainless steel, and more How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
. Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Simply the Finest Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc.
Conduct Research Top
-
Fixed Abrasives Take Lapping Into Another Dimension
Traditionally, the grinding. process known as. lapping has been. employed in stock removal of. metal and ceramic workpieces. to achieve a desired concentricity. or "fl atness." Flat. lapping typically involves. a slurry of loose aluminum. oxide, silicon carbide or other. abrasive grains fl owed
More Information Top
-
Metallographic Polishing by Mechanical Methods
For example, preferential interphase erosion can occur during polishing with aluminum oxide slurries , and magnesium oxide slurries have very small material removal rates and are difficult to use effectively.
-
Analysis of aluminium-based ceramic powders by electrothermal vaporization inductively coupled plasma atomic emission spectrometry using a tungsten coil and ...
The maximum applicable matrix amount of aluminium nitride and aluminium oxide slurries were limited by the lifetime of the tungsten coil to a value of 200 µg and 400 µg, respectively.
-
Direct determination of silicon in powdered aluminium oxide by use of slurry sampling with in situ fusion graphite-furnace atomic-absorption spectrometry
A Taitec (Tokyo, Japan) model VP-5S probe-type sonicator was used to prepare aluminium oxide slurry samples.
-
Corrosive and erosive wear of metals in mineral slurries
Weight loss vs time curve for mild steel disc rotated in aluminum oxide slurry at 2300 rpm and pH = 9.0 ± 0.2.
-
Robocasting of Ceramics and Composites Using Fine Particle Suspensions
Figure 2: A) A schematic showing the typical viscosity versus volume percent solids behavior for dispersed aluminum oxide slurries .
-
ASTM MNL56 - Guide to Friction, Wear, and Erosion Testing
(Line contact of a test specimen vs a 1020 steel wheel submerged in #30 grit aluminum oxide slurry , 20-kg normal force, 1000 revolu- tions against a 6.5-inch-diameter steel wheel, 100 rpm.) .
-
Mechanical Engineering Department engineering research: Annual report, FY 1986
We used 9-(tm aluminum oxide slurry containing a small amount of sodium citrate.4 The lapped surface is necessary because diamond grind ing is ineffective on polished surfaces.
-
Improving the Suspension Property of Non-Plastic Material Slurry with Lecithin
In this paper, lecithin was experimented to improve the suspension property of non-plastic materials with aluminum oxide slurry .
-
Investigations into the surface quality and micro-hardness in the ultrasonic machining of titanium (ASTM GRADE-1)
Hence, it can be concluded that ‘‘While machining titanium (ASTM Grade-I) with USM, input parameter settings of ultrasonic power rating at 100 W, with titanium alloy tool and aluminium oxide slurry with a fine grit size of 500 have given the…
Indicates content that may require registration and/or purchase.