-
Supplier: Morgan Advanced Materials
Description: Cerasil is an alumino silicate ceramic with distinct advantages over steatite and high alumina. Low C.T.E. allows excellent thermal shock resistance.
- Density: 0.000000002399692445697443 g/cc
- Thermal Conductivity: 1.3 W/m-K
- MOR / Flexural Strength: 20,000 psi
- Compressive / Crushing Strength: 13,053,315.54214773 psi
-
Supplier: Accuris
Description: Hollow Ceramic Microspheres, (Alkali Aluminum Silicate)
-
Supplier: Master Bond, Inc.
Description: Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum reference with
- Use Temperature: 0 to 700 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Substrate Compatibility: Ceramic / Glass, Composites, Dissimilar Substrates, Metal, Plastic, Porous Surfaces
- Features: Conformal / Encapsulating Coating, EMI / RFI Shielding Material, ESD Control / Anti-static, Electrically Conductive, Filled, Liquid, Non-corrosive Cure, Other, Specialty / Other, Thermal Compound / Interface (Thermally Conductive), Water Based / Latex Dispersion
-
-
Supplier: Saint-Gobain Innovative Materials
Description: media. Whether you are installing a new reactor or revamping an existing one, Denstone 57 ceramic bed support media are the support balls of choice. The high quality raw materials and controlled processing means that the Denstone product are not susceptible to the spalling, cracking, or
- Diameter / OD: 0.1181103 to 1.968505 inch
- Features: Aluminum Silicate / Sillimanite, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain NorPro
Description: media. Whether you are installing a new reactor or revamping an existing one, Denstone 57 ceramic bed support media are the support balls of choice. The high quality raw materials and controlled processing means that the Denstone product are not susceptible to the spalling, cracking, or
- Diameter / OD: 0.1181103 to 1.968505 inch
- Features: Aluminum Silicate / Sillimanite, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat ceramics include compositions based on alumina,
- Density: 2.2974306400973923 g/cc
- Max Use / Curie Temperature: 1,148.888888888889 C
- Thermal Conductivity: 1.3 W/m-K
- MOR / Flexural Strength: 10,000 psi
-
Supplier: CoorsTek
Description: Quality Engineered Ceramics Engineered ceramics make semiconductor components cleaner, more durable, more effective. Let us help you choose the best semiconductor-grade material for your application: Aluminas (Al2O3) Aluminum Nitride (AlN) Graphite / Carbon (C) Quartz (SiO2)
- Oxide Type: Alumina / Aluminum Oxide, Quartz, Yttria
- Features: Aluminum Nitride, Carbide Materials, Silica / Silicate Materials, Silicon Carbide, Specialty Ceramic
- Applications: Chemical / Materials Processing, Wear Parts / Tooling
- Shape / Form: Wafer Carrier / Holder
-
Supplier: Matexcel
Description: strong acid catalysis of fine chemicals. Product overview: Specific surface area > 600 m2/g; Pore volume > 0.60 cm3/g; Pore size 6-8 nm, Wall thickness 4-6 nm, Si/Al ratio is normally 20:1, Aluminum content 5%
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Material Type: Silica / Silicate Materials
-
Supplier: U.S. Refractories
Description: We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter! Extruded Ceramic Tubes Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes Up to 48" in length 11" OD
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a broad range of machinable and fully-dense ceramic materials for applications in which high temperature insulation, thermal shock resistance and high dielectric strength are required. Aremcolox™ and Super-Heat™ ceramics include compositions based on aluminum
- Applications: Chemical / Materials Processing, Foundry / Metal Processing, Refractory / High Temperature Materials
- Performance Features: Machinable
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: CoorsTek
Description: Advanced ceramic supports from alumina, cordierite, silicon carbide, and mullite materials provides superior chemical, corrosion, and thermal shock resistance. CoorsTek flat and corrugated ceramic supports are optimized for harsh chemical processing environments. High-Performance
- Oxide Type: Alumina / Aluminum Oxide, Cordierite, Mullite
- Applications: Chemical / Materials Processing, Corrosion Protection
- Shape / Form: Fabricated / Custom Shape
- Features: Silica / Silicate Materials, Specialty / Other
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro's MacroTrap® guard bed media technology removes scale and organic iron. Use of this media leads to improved pressure drop stability when processing iron contaminant feeds. MacroTrap XPore 80 media are highly macroporous ceramic media. The media protect the catalyst bed
- Features: Aluminum Silicate / Sillimanite
- Ball Type: Ceramic Balls
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Ceramics material usually includes Alumina, Zirconia, Aluminum Nitride,etc. which are widely used in semiconductors, electronics, photonics industries, and many R&D projects. Because of the special characters of this material, ceramics couldn't be processed with traditional
- Materials: Alumina (Al2O3), Carbon / Graphite, Composite, Glass Ceramic, Metal Boride (TiB2, ZrB2), Metal Carbide / Hard Metal (WC, TiC), Mullite (Al2O3-Si02), Nitride (AlN, BN), Sapphire, SiAlON
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D
- Features: East Asia / Pacific Only, Specialty / Other
- Application / Industries Served: Electrical / HV, Electronics / RF-Microwave, Foundry / Metal Processing, Optical Components, Structural Components
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: NANO ALUMINA CERAMIC GRINDING BALL Alumina beads are specially used for high-energy mills which require high degree of precision. They are a spherical shape with with high mechanical properties and high wear resistance. Application Metal industry, zirconium silicate industry, sand mill
- Length: 0.787402 inch
- Density: 2.1999986115204715 g/cc
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Oxide Type: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Ceria / Cerium Oxide, Hafnia / Hafnium Oxide, Magnesia / Magnesite, Silica / Fused Silica, Titania / Titanate, Zirconia
- Features: Aluminum Nitride, Boron Carbide, Boron Nitride, Carbide Materials, Graphite, Metal Boride (ZrB2, TiB2), Silica / Silicate Materials, Silicon Carbide, Silicon Nitride, Specialty Ceramic, Tungsten Carbide (WC)
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Foundry / Metal Processing, Wear Parts / Tooling
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Gouda Refractories BV
Description: Silimanite bricks, on account of their characteristics, have an own place in the range of refractories. High refractoriness, very good resistance to spalling and to alkaline slags make these materials very suitable for application under severe conditions. For application up to 1.700 °C.
- Max Use / Curie Temperature: 1,700 C
- Material Type: Aluminum Silicate (Mica, Sillimanite, etc.)
- Shape / Form: Block
-
Supplier: Top Seiko Co., Ltd.
Description: machines such as high precision 5-Axis Control Vertical Machining Center and high speed Linear-Motor Machining Center, we offer precision fabrication of almost any kind of Ceramics. Even CMC (Ceramic Matrix Composites)*2, one of the hardest ceramics, can be machined by us! That
- Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
- Features: East Asia / Pacific Only
- Process: Grinding, Machining
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ GC95L Ceramic Aqueous Ceramic Cleaner AmberClean™ GC95L ceramic is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and ceramic and other lapping and slicing fines from substrate
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Gouda Refractories BV
Description: TypeDescriptionProduct SeriesRegular General dense fire clay castables with good physical properties for all kinds of applications up to 1.400 °C. CuronHigh Alumina Chamotte General dense high alumina castables made from selected raw materials calcined at high temperatures. For application up to
- Max Use / Curie Temperature: 1,400 to 1,870 C
- Oxide Type: Alumina / Aluminum Oxide, Aluminum Silicate (Mica, Sillimanite, etc.), Fireclay, Other
-
Supplier: Saint-Gobain Innovative Materials
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Saint-Gobain NorPro
Description: MacroTrap® Guard Bed Media Protects Your Catalyst Saint-Gobain NorPro develops and manufactures the widest range of catalyst carriers, ceramic bed supports and guard bed media in the world. Saint-Gobain NorPro's MacroTrap® guard bed media protects your precious catalyst investment by
- Diameter / OD: 0.1968505 to 0.5118113 inch
- Features: Aluminum Silicate / Sillimanite, Hollow, Specialty / Other
- Ball Type: Ceramic Balls
-
Supplier: Rath USA Inc.
Description: Vacuum-formed products made of mineral and high-temperature wools can be used at application temperatures of up to 1800°C. Typical applications Mineral wool, alkaline earth silicate wool (AES), aluminum silicate wool (ASW) and polycrystalline wool (PCW) serve as the raw material
- Max Use / Curie Temperature: 600 to 1,800 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: Aremco Products, Inc.
Description: High thermal conductivity, probes, sensors
- Max Use / Curie Temperature: 1,371.111111111111 C
- Coeff. of Thermal Expansion (CTE): 7,200,000 µm/m-C
- Features: Aluminum Silicate (Mica, Sillimanite, etc.), Other
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: CeramSource Inc.
Description: High temperature insulating fire bricks offers a unique combination of insulating properties along with load bearing ability. The temperature ranges are from 2000º F to 3000º F, is where IFBs really shine. It™s low thermal conductivity are as low as ceramic fiber based products, but with the
- Density: 0.5769260588197603 to 1.0248686486832832 g/cc
- Max Use / Curie Temperature: 1,260 to 1,648.9999999999998 C
- Thermal Conductivity: 0.18 to 0.44 W/m-K
- Compressive / Crushing Strength: 260 to 363 psi
-
Supplier: CeramSource Inc.
Description: APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower, chamber dust collector, residual-heat boiler, soaking pit, and different kinds of heating furnaces. Copper, lead and zinc-making
- Max Use / Curie Temperature: 1,300 to 1,790 C
- Compressive / Crushing Strength: 3,553.40256425133 to 11,602.9471485758 psi
- Features: Alumina / Aluminum Oxide, Cordierite, Fireclay, Other, Silica / Fused Silica, Silica / Silicate Materials, Specialty Ceramic
- Shape / Form: Block
-
Supplier: CoorsTek
Description: producing particulate contamination. In some cases, ESD-safe ceramics are used to prevent static buildup on the wafer surface. Semiconductor Processing Components CoorsTek is your partner for custom advanced ceramic components and assemblies to support higher throughput and better
- Oxide Type: Alumina / Aluminum Oxide, Quartz, Yttria
- Features: Aluminum Nitride, Carbide Materials, Silica / Silicate Materials, Silicon Carbide, Specialty Ceramic
- Applications: Chemical / Materials Processing, Wear Parts / Tooling
- Shape / Form: Wafer Carrier / Holder
-
Supplier: Resco Products, Inc.
Description: Cedar Heights Clay is committed to be a full line supplier by offering a wide range of products. All clays available as 200 mesh in 50-pound bags. Bulk packaging is also available. RedArt© The standard in red firing earthenware clays. Roseville Stoneware Clay© Comes alive in reduction, salt, and
- Material Type: Alumina / Aluminum Oxide, Silica / Silicate Materials
- Shape / Form: Powder / Aggregate (Grain / Grog)
- Features: Silica / Fused Silica
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal or bi-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.6879118344332672 to 0.7799000448516692 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of
- Diameter: 0.1181103 to 19.68505 inch
- Density: 0.6879118344332672 to 0.7799000448516692 g/cc
- Width / O.D.: 0.1181103 to 19.68505 inch
- Mechanical Qm: 0
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: properties when used in contact with molten aluminum making it useful in numerous molten aluminum contact applications. RSLE-57 is 100% organic free and contains no refractory ceramic fiber. It is readily machined to precision tolerances with conventional tooling.
- Length: 48 inch
- Width / O.D.: 48 inch
- Thickness / Wall Thickness: 2 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: LECO Corporation
Description: products include setters, saggers, pusher plates, hearth plates, and kiln furniture. LECO ceramics are ideal for melting steel, aluminum, chromium, copper, iron, silver, manganese, nickel, ductile iron, gray iron, and cobalt-based metals. Each ceramic product goes through a
- Shape / Form: Fabricated / Custom Shape, Foundry / Plunger Tools (Stirrer, Stopper, etc.), Rod Stock, Spout / Nozzle (Launder Pouring / Atomization)
- Oxide Type: Silica / Fused Silica
- Features: Silica / Silicate Materials, Specialty / Other, Specialty Ceramics
-
Supplier: Oerlikon Metco
Description: As composites of ceramic and metal materials, cermets act as intermediate materials that resolve thermal expansion mismatches in multiple layer, metallic-ceramic coating systems. They are the ideal solution to boost coating performance and life for applications involving severe thermal
-
Supplier: U.S. Refractories
Description: U.S. Refractories™ specialize in prototype through small production quantities in a wide variety of sizes, shapes and materials. 210 gallon ball mills Materials include mullites, cordierites, alumina, and porcelain Custom shapes to fit your application Temperatures to 3400°F Cast parts typically
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Material Type: Alumina / Aluminum Oxide
- Features: Preforms / Precast
-
Supplier: Rath USA Inc.
Description: RATH products made of high-temperature wool are suitable for ultra-light refractory solutions in application fields where temperatures of up to 1650°C must be achieved. Typical applications High temperature insulation wool is an ultra-lightweight insulation material that, due to its properties,
- Max Use / Curie Temperature: 1,000 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Features: Specialty / Other
- Applications: Thermal Insulation / Fire Proofing
Find Suppliers by Category Top
Featured Products Top
-
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
purity when using conventional ceramics or metal parts. These challenges lead to unstable performance, reduced equipment life, and higher maintenance risks—especially under extreme temperature or radiation conditions. Our quartz structural components (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Handbook of Ceramic Composites
Y. Fang, F. Yu, K.W. White, “Bimodal Microstructure in silicon Nitride – Barium Aluminum Silicate Ceramic - Matrix Composites by Pressureless Sintering,” J. Am.
-
JAMA Network | JAMA Ophthalmology | Nonmechanical Q-Switched Erbium:YAG Laser Trephination for Penetrating Keratoplasty: Experimental Study on Human Donor Cor...
Artificial anterior chamber (short arrow) placed on an automated rotation device (long arrow) with a white aluminum silicate ( ceramic ) open mask on the corneal surface.
-
Relationship between Microstructure and Mechanical Performance of a 70% Silicon Nitride–30% Barium Aluminum Silicate Self‐Reinforced Ceramic Composite
Yu, C. R. Ortiz-Longo, K. W. White, and D. Hunn, “The Microstructural Characterization of In Situ Grown Si3N4 Whisker-Reinforced Barium Aluminum Silicate Ceramic Matrix Composite,” J. Mater.
-
Criteria for selecting clay initial materials for making aluminum silicate propants
Key words: refractory clay initial material, kaolin, mineral composition, sinterability, mullite, aluminum sili- cate ceramic propant.
-
Microstructural Control of a 70% Silicon Nitride– 30% Barium Aluminum Silicate Self‐Reinforced Composite
Yu, C. R. Ortiz-Longo, K. W. White, and D. Hunn, “The Microstructural Characterization of In Situ Grown Si3N4 Whisker-Reinforced Barium Aluminum Silicate Ceramic Matrix Composite,” J. Mater.
-
RESTORING A DAMAGED 16-YEAR -OLD INSULATING POLYMER CONCRETE DIKE OVERLAY: REPAIR MATERIALS AND TECHNOLOGIES.
This system was comprised of 40.3wt% epoxy as the binder part A (ChemCo Systems, Inc), 17.3wt% polyamines catalyst as the binder part B (ChemCo Systems, Inc.), 31.0wt% aluminum silicate ceramic -shelled microspheres as the lightweight thermal insulator (PQ Corporation …
-
Frontiers of Manufacturing and Design Science III
Ceramic fiber includes ordinary aluminum silicate ceramic fiber, high aluminum silicate ceramic fiber, aluminum silicate ceramic fiber containing Cr2O2, ZrO2 or B2O3, polycrystalline alumina fiber and polycrystalline mullite fiber and so on.
-
Multi‐imager compatible actuation principles in surgical robotics
Except for the aluminum silicate ceramic part (6), which broke repeatedly during machining, all other parts have been successfully manufactured according to the desired precision and surface quality.
-
ZMETB2606P1199
life to approximately 30 runs. t~ For this reason, a machineable aluminum silicate ceramic (ASM-815) was chosen for the manufacture of the crucible.
Indicates content that may require registration and/or purchase.