-
Supplier: HiTemp Technology Corporation
Description: The rotary dryer systems can work on powders and sludge for removal of water, oil and solvents. Operating temperatures and process requirements determine sizing, heating methods and production capacity. Many applications may require tests to be performed to optimize system design. Connections
- Evaporation Rate: 110.25 lbs/hr
- Equipment Type: Rotary Dryer (Internal Drum), Screw / Auger Conveyor Dryer
- Heat Source: Steam
- Applications / Materials Handled: Waste / Sludge
-
Supplier: Bepex International LLC
Description: Gentle processing with almost no dust generation Strict plug flow provides first-in, first-out processing Multiple rotor design allows for increased heat transfer area in a compact unit and improves conveyance The Thermascrew, hollow-flight screw conveyor, combines the benefits of indirect thermal
- Equipment Type: Screw / Auger Conveyor Dryer
-
Supplier: Heinkel USA
Description: MF010 - MF600 Conical Screw Vacuum Dryer Drive concepts for the conical screw dryer The BOLZ-SUMMIX conical screw dryer and mixer both use the tried and trusted system of a rotating, self-supporting mixing screw. It is only attached at the top to a rotating swivel arm, which
- Applications / Materials Handled: Chemicals / Fertilizers, Free Flowing Powders / Granules, Pharmaceutical
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
-
Supplier: Heinkel USA
Description: as possible to simulate the various processes. The new laboratory dryer was developed jointly with our partner in order to meet these requirements. Our partner's experience in the laboratory field, combined with our own know-how regarding the design and construction of contact dryers,
- Operating Temperature: -4 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Heinkel USA
Description: ML015-ML005 BS-pilotDRY® Pilot Plant Pilot dryer/mixer for universal application Tests in pilot plants are essential for new product developments as well as for ongoing quality monitoring of production. Each customer, each application and each product has slightly different requirements for
- Operating Temperature: 32 to 248 F
- Secondary Capability: Agglomeration / Granulation, Cooling / Freezing, Moisturizing / Humidifying
- Applications / Materials Handled: Chemicals / Fertilizers, Foods / Grains, Free Flowing Powders / Granules, Pharmaceutical
- Heat Source: Indirect / Contact / Conduction, Thermal Oil / Fluid
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging
- Volume: 0.007425742574257425 cubic yards
- Length: 9.3 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging
- Volume: 0.01485148514851485 cubic yards
- Length: 12 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging
- Volume: 0.2886138613861386 cubic yards
- Length: 36 inch
- Width/Diameter: 32 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: save you money while providing the highest quality hopper on the market. Our hoppers are routinely used for: auger feeders blenders bottom discharge tanks coffee roasters cone bottom tanks conical fermenter tank dryers, air or vacuum food processing and storage hoppers food packaging
- Volume: 0.252970297029703 cubic yards
- Length: 42 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Receiving Pre-Delinting (machine, flame or brush) Scalper Concentrated Acid Application Auger Washing Acid Removal (in same or different auger) Neutralizing Wash (in same or different auger ) Dryer Figure 21.11 Operating sequence for a liquid delinting/wash concentrated acid delinting system for …
-
Belt-type Conveyor Dryer Operation in Cotton Gins
The hot air and cotton traveled through parallel rock and green boll traps, airline cleaners, Lummus thermo dryers, and separators followed by 13.7 and 17.0 m (45 and 56 ft) long auger dryers .
-
Plastics Recycling
Auger dryers .
-
Plastics Reclamation and Recycling
Auger dryers .
-
A review on advances of torrefaction technologies for biomass processing
These include rotary drum dryer, fluidized bed dryer, belt dryer, conveyor dryer, screw ( auger ) dryer , microwave dryer and multiple hearth furnace dryer (or turbo dryer): .
-
An economic analysis of mobile pyrolysis for northern New Mexico forests.
dryer auger .
-
Rice Drying with Solar Heat
A stirring auger in Dryer 3 caused this solar dryer to use more total electrical energy than used by Dryer 2 during an operating period in 1975 when the auger was operated 24 h daily and during two operating periods in 1977 …
-
Structural Ceramics
PUMPS PRESSURE RTERS RTER CAKE CONVEYOR CAKE PUDDLER CAKEAUGER cALclNAToN KILN BAKNGKLN COCLNGTUbNEL POWDER CONMYOR PACKAGER CRYSTALLIZER PRESSURE FILTERS FLTER CAKE CONVEYOR PIJDDLER CAKE AUGER ROTARY DRYER COOLER WWDER .
-
ARS | Publication request: Mycotoxin Control During Grain Processing.
The scope includes varietial (maturity, date, GMO) selection, tillage (time, depth), planting (density, spacing), fertilizion (type, amount, timing), irrigation, pesticides, procedures from stalk to storage bin (combines, grain carts, semitrailers, augers and dryers ) and transfer devices from initial storage to processing units.
-
http://dspace.mit.edu/bitstream/handle/1721.1/68832/772528592-MIT.pdf?sequence=2
DRYER PLASTIC AUGER .
Indicates content that may require registration and/or purchase.