-
Supplier: ASTM International
Description: This specification covers coal tar adhesive with or without polymer modification suitable for brush, spray, squeegee and trowel application to coal tar built up and coal tar modified bitumen membrane roofings and flashings. The adhesive
-
Description: engineers, project managers, purchasing personnel, and construction engineers and managers. Key words: adhesion test, bitumen-based tapes, bituminous tape, blast-cleaned, bond test, cathodic disbondment, cathodic protection, cigarette wrap, circumferential wrap, coal tar tape,
-
Supplier: AMPP Resources
Description: engineers, project managers, purchasing personnel, and construction engineers and managers. Key words: adhesion test, bitumen-based tapes, bituminous tape, blast-cleaned, bond test, cathodic disbondment, cathodic protection, cigarette wrap, circumferential wrap, coal tar tape,
-
-
Supplier: NACE International
Description: engineers, project managers, purchasing personnel, and construction engineers and managers. Key words: adhesion test, bitumen-based tapes, bituminous tape, blast-cleaned, bond test, cathodic disbondment, cathodic protection, cigarette wrap, circumferential wrap, coal tar tape,
Find Suppliers by Category Top
Featured Products Top
-
epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world. Through research and development, we have been able to create innovative (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Master Bond EP54TC is a thermally conductive, electrically insulating two part epoxy that combines good physical properties and the ability to transfer heat rapidly and effectively.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Parker LORD® 7542A-B Urethane Adhesive is a two-component adhesive system that is used for bonding primed metals, SMC, FRP, and plastics. It is environmentally friendly, non-flammable, and resistant to weathering, chemicals, sunlight, and humidity. 1:1 mix ratio by volume. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives strives to improve our Customer-centric value proposition by offering an integrated supply chain solution that quantifiably reduces procurement costs. We will accomplish this by intimately understanding our Customers’ unique supply chain opportunities, by removing waste (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Toughened NASA Low Outgassing Epoxy Derived from Sustainable Ingredients Master Bond Supreme 70CN is a two part epoxy adhesive formulated using a natural, renewable and sustainable ingredient. This moderate viscosity unfilled epoxy is black in color and (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Eliminate the weighing and mixing of adhesives and resins. Ellsworth Adhesives works with KitPackers, a custom resin packager that offers pre-mixed and frozen (PMF (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
EP42HT-2LTE Master Bond EP42HT-2LTE is an innovative, two component epoxy system with an ultra low coefficient of thermal expansion. It can be used as an adhesive, sealant, coating and, in some cases, as a casting system. EP42HT-2LTE (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Cryogenically serviceable Supreme 12AOHT-LO combines superior thermal conductivity with reliable electrical insulation properties in an easy to use, no mix system.
(read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating.
(read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Honeywell’s Millennium Roofing Systems Offer Unique Performance, Property Advantages
System advantages include the ability to use multiple application methods such as cold adhesive , hot coal tar bitumen and hot-air welding.
-
Detection Of Moisture In Commercial And Industrial Built-Up Roofing Systems
Initially, built -up roofs consisted of shingled layers of several plies of felt (roofing paper) held together and adhered to the building by bitumen (asphalt or coal tar pitch) which were fastened to the structural base medium (deck).
-
3. The Design and Construction of Underwater Pipelines (U.S.A.)
… supplementary cathodic protection system is to prove economic, and in this respect we favour the non-cracking and non hardening characteristics of petroleum jelly compounds to the unreliable brittleness and poor adhesion to the pipe surface of bitumens , coal tar enamels, etc.
-
Elastomeric, thermoplastic and modified bitumen roofing: A summary technical report of CIB W.83 & RILEM 75-SLR joint committee
waterproof membrane consisted of two or more layers of reinforcing felt or fabric adhered to the roof substrate and to each other with a thermoplastic adhesive consisting of an asphaltic bitumen or a coal - tar based product.
-
FUNDAMENTAL PROPERTIES OF ASPHALT-AGGREGATE INTERACTIONS INCLUDING ADHESION AND ABSORPTION
In earlier work performed in Europe and Africa, road tars ( coal - tar products) provided better adhesion to rocks than did bitumen (asphalt cement).
Indicates content that may require registration and/or purchase.