-
Supplier: Daemar Inc.
Description: DMR Blue Tempered Shim Stock is 1095 high carbon spring steel. It has a Rockwell hardness of C 48/51. Blue Tempered Spring Steel is polished and blued. Blue Tempered Spring Steel shim is available in thicknesses from
- Thickness: 0.002 to 0.032 inches
- Type: Shim Stock
- Material: Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They
- Outer Diameter (OD): 0.5905515 inch
- Solid Height: 0.407874236 inch
- Spring Rate: 81.59800295596901 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Multy-turn wave spring with Shim Ends 17-7ph Carbon / Stainless Steel Description: Multy turn wave spring with shim ends are made of a single filament of round-edged, pre-tempered flat wire from a continuous coil. This results in uniform diameters and wave heights. They
- Outer Diameter (OD): 0.5905515 inch
- Solid Height: 0.203937118 inch
- Spring Rate: 230.6899453758676 lbs/in
- Material: Alloy Steel (Music Wire), High Carbon Steel Wire, Stainless Steel
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: spring. The spring force of stainless steel spring is lower than that of carbon steel spring, the hardness is lower than that of carbon steel wire, but the service life is long; carbon steel spring wire is easier to rust than stainless
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: tempered at a temperature of 400-500 degrees. Small springs, annealed in diameter first, processed by cold sitting, hardened and tempered after rolling, such as steel wire, piano wire or steel belt. The piano wire is made of high carbon steel (0.65 ~ 0.95%)
- Inner Diameter (ID): 0.875197323 inch
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Durable blued steel tape resists kinking, breaking and corrosion. The blued steel is constructed of the highest-grade, tempered spring-steel, it offers rust resistance and improved toughness. A flexible, non-curling design makes it easy to handle and reduces labor.
- Features: Other Gage
-
Supplier: TelephoneStuff.com
Description: Durable blued steel tape resists kinking, breaking and corrosion. The blued steel is constructed of the highest-grade, tempered spring-steel, it offers rust resistance and improved toughness. A flexible, non-curling design makes it easy to handle and reduces labor.
- Features: Other Gage
-
Supplier: TelephoneStuff.com
Description: Durable blued steel tape resists kinking, breaking and corrosion. The blued steel is constructed of the highest-grade, tempered spring-steel, it offers rust resistance and improved toughness. A flexible, non-curling design makes it easy to handle and reduces labor.
- Features: Other Gage
-
Supplier: TelephoneStuff.com
Description: Durable blued steel tape resists kinking, breaking and corrosion. The blued steel is constructed of the highest-grade, tempered spring-steel, it offers rust resistance and improved toughness. A flexible, non-curling design makes it easy to handle and reduces labor.
- Features: Other Gage
-
Supplier: Klein Tools, Inc.
Description: HEAVY DUTY, HOT-RIVETED JOINT, SPRING LOADED TYPE STEEL MATERIAL POLISHED BLACK OXIDE FINISH 9-1/4 INCH OVERALL LENGTH 1-9/32 INCH JAW LENGTH 1-5/32 INCH JAW WIDTH ACSR, SCREW, NAIL AND MOST HARDENED WIRE, CUTTING, GRIPPING APPLICATION FORGED, PRECISION MACHINED, HARDENED,
- Length: 9.25 inch
- Jaw Length: 1.28125 inch
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there is an uneven
- Inside Diameter: 0.398 inch
- Outside Diameter: 0.835 inch
- Metric Size: M 10
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
's becoming increasingly relevant and taking center stage with the major automotive manufacturers it only makes sense to continue to expand our capability producing large induction tempered wire suspension springs. As electrification continues to expand in the automotive space and the overall vehicle mass (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
and will augment our 20 mm SIMCO spring coiler that has been in use since 2006. With EV's becoming increasingly relevant and taking center stage with the major automotive manufacturers it only makes sense to continue to expand our capability producing large induction tempered wire (read more)
Browse Compression Springs Datasheets for Coiling Technologies, Inc. -
Inductotherm Group companies manufacture Radyne I.T. (Induction Tempered) Spring Wire Lines, designed to produce spring wire suitable for cold coiling as used in a wide variety of wire-based products including automotive suspension springs, overhead garage door springs and general mechanical (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed, Spring or (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
wire length produced from spring tempered materials. Linear Springs act as a load-bearing device having approximately the same load/deflection characteristics as a wave spring. Axial pressure is obtained by laying the linear spring flat in a straight line. Linear Springs are now available as (read more)
Browse Flat Springs Datasheets for Smalley -
be carbon steel, stainless steel, aluminum alloy, etc. Post service: surfac treatment: zinc plating, nickel plating, hot dip galvanizing,powder coating, e-coated heat treatment: hardening and tempering, carburizing and quenching,carbonitriding, high-frequency quenching. (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
clip, offering a plated, tempered steel blade and nylon lever. Stripped wire is held firmly in place and the nylon slide is easily activited by a finger press, saving the operator time. Parts are durable to heat and chemical resistant. (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program (read more)
Browse Washers Datasheets for National Bolt & Nut Corporation
More Information Top
-
Shim Stock Assortments - Machining Supplies - Grainger Industrial Supply
• 0.005" Blue Temper Spring Steel , 0.015" 1075 Tempered Spring Steel (1 .
-
Smart Sensor System for Monitoring Railcar Braking Systems
For a material to construct the springs, blue tempered spring steel shim stock was chosen, and the shape of the spring was cut using an EDM (Electrical Discharge Machine).
-
Job Shop Relies on 2D Laser
Fred Wilke says on the same day, the 18-person shop might cut a 3/4-inch-thick plate and then a piece of 0.020-inch blue tempered spring steel .
-
Utility Knife Blades - Cutting Tools - Grainger Industrial Supply
• Blue Tempered Spring Steel (14 .
-
Grainger.com
• Blue Tempered Spring Steel (14 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/32363/61494213-MIT.pdf?sequence=2
Specifically, a 1010 alloy of blue tempered spring steel (McMaster-Carr), with high yield strength is chosen because of its ability to maintain the formed shape even at large stresses.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32833/60689124-MIT.pdf?sequence=2
was blue tempered spring steel .
-
High Bandwidth Short Stroke Rotary Fast Tool Servo
Each flexure is a 0.15 mm thick piece of 1095 blue tempered spring steel that has been polished along its long axis to minimize initiation of fatigue cracks.
-
California Knife And Blade Begins Manufacturing Industrial Knife Blades To Customer Order And To Stock
The materials used to make its quality industrial blades and machine knives include carbon steel grades, D2 tool steel, M2 HSS (high speed steel), 1095 blue tempered spring steel , 1075 spring steel, and a wide range of Tungsten Carbide grades.
-
California Knife And Blade Begins Partnering With Baucor In Industrial Blades Manufacturing
The materials used to make its quality industrial blades and machine knives include carbon steel grades, D2 tool steel, M2 HSS (high speed steel), 1095 blue tempered spring steel , 1075 spring steel, and a wide range of Tungsten Carbide grades.
Indicates content that may require registration and/or purchase.