-
Supplier: SCHOTT AG
Description: glass tubes, rods and other glass products meet all applicable standards for technical glasses such as DIN ISO 3585 and ASTM E438 Type I and corresponds to acid class 1 for maximum acid resistance. Borosilicate glass 3.3 has outstanding chemical and physical
-
Supplier: ASTM International
Description: tubes shall be fabricated from Type I, Class B borosilicate glass, or Type II soda lime glass. Conversely, the heparin used for coating Type I tubes shall be of ammonium salt isolated from the lungs or intestinal mucosa of beef or pork origin. The tubes
-
Supplier: Houde Glass of NJ, Inc.
Description: 3320 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.461 to 0.504 inch
- Bore Diameter (I.D.): 0.161 to 0.304 inch
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Glass Type: Borosilicate
-
-
Supplier: Houde Glass of NJ, Inc.
Description: 7720 Capillary Tubing (Borosilicate)
- Width / O.D.: 0.242 to 0.251 inch
- Bore Diameter (I.D.): 0.073 to 0.084 inch
- Coeff. of Thermal Expansion (CTE): 3.6 µm/m-C
- Glass Type: Borosilicate
-
Supplier: Houde Glass of NJ, Inc.
Description: 7052 Capillary Tubing (Alkali Barium Borosilicate)
- Width / O.D.: 0.385 to 0.435 inch
- Bore Diameter (I.D.): 0.14 to 0.18 inch
- Coeff. of Thermal Expansion (CTE): 4.6 µm/m-C
- Glass Type: Borosilicate
Find Suppliers by Category Top
Featured Products Top
-
Viscometers. Typically, ASTM D445 methods are run in a laboratory setting due to the glass capillary tubes and large constant temperature baths which are difficult to maintain in the field. Spectro’s MiniVisc 3000 is able to quickly perform kinematic viscosity with only a few drops of (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables, and analyzer sample tubes. PG fittings seal against gases (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Ion‐Transfer Voltammetry at Carbon Nanofibre Membranes Produced by 500 °C Graphitisation/Graphenisation of Electrospun Poly‐Acrylonitrile
Working electrodes were based on tin-doped indium oxide (ITO) coated glass (Image Optics, Basildon) which were cut to 50 mm10 mm area, and also borosili- cate glass capillary tubes with an outer diameter of 1 mm and inner diameter of 0 …
-
The Textbook of Angiogenesis and Lymphangiogenesis: Methods and Applications
• Microinjection needles drawn from borosilicate glass capillary tubes are prepared ahead of time using a pipette puller and stored in a sterile dish.
-
Advanced Protocols for Animal Transgenesis
Microinjection needles are fabricated from borosilicate glass capillary tubes (Sutter catalogue # B100-75-10) pulled using a Flaming/Brown micropipette puller model P-97 equipped with a 3 mm box filament and use the following parameter settings: Heat ¼ Ramp þ 15 .
-
Biosensors and Biodetection
50mm long borosilicate glass capillary tube with 1.66mm outer diameter and 1.23mm inner diameter (Drummond Scientific Company, Broomall, PA).
-
Examining microstructural evolution of Portland cements by in-situ synchrotron micro-tomography
The cement powder (approximately 50 g) and de-ion- ized water (including the superplasticizer for sample B) were mixed by hand for 1 min and then manually inserted into cylindrical borosilicate glass capillary tubes charac- terized by a low X-ray absorption.
-
Structure Determination by X-ray Crystallography
Improved collimators have been described [2] in which monochromatic X-rays, obtained by crystal reflection, are guided by multiple reflections within thin-walled borosilicate glass capillary tubes (Fig. 3.6b).
-
Mechanism of the medium‐duration afterhyperpolarization in rat serotonergic neurons
Pipettes were pulled on a P-87 micropipette puller (Sutter Instruments, Novato, CA, USA) using borosilicate glass capillary tubing (2.0 mm OD, 1.16 mm ID; Hilgenberg, Malsfeld, Germany).
-
Contractility and kinetics of human fetal and human adult skeletal muscle
Briefly, myofibrils were mounted between two needles micro-forged from borosilicate glass capillary tubes (OD 1.0 mm, ID 0.5 mm, Sutter Instruments, Novato, CA, USA).
-
Embryo Culture
Sterile holding pipet made from borosilicate glass capillary tubes , cut and fire-polished with an inner diameter 15–20 mM, outer diameter of 80–150 mM and bent to an angle of 25–35 ° 0.5 mm from the fire-polished end of the …
-
Effects of inhalational general anaesthetics on native glycine receptors in rat medullary neurones and recombinant glycine receptors in Xenopus oocytes
Pipettes were fabricated from thin-walled filamented borosilicate glass capillary tubes (GC15OTF, Clark Electromedical Instruments, Reading, Berkshire) using a two-stage pull (David Kopf Instruments vertical pipette puller, Model 720, Tujunga, California, U.S.A.).
Indicates content that may require registration and/or purchase.