-
Supplier: Redwood Plastics
Description: Redwood Plastics can supply and fully finish a wide selection of products in rubber. Crowned, grooved and specialty profile finishes are available to suit the needs of your application. PRODUCTS AVAILABLE: Specialty Roller Covering Sheet Rubber Extruded Profiles Rubber Lining Fabricated Parts
- Overall Thickness: 0.03125 to 1 inch
- Overall Length: 2.5 to 300 inch
- Chemical System: Butyl Rubber
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: National Rubber Corporation
Description: National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Extruded Profile, Hollow / Tubular Stock
- Features: Other, Specialty / Other
-
Supplier: National Rubber Corporation
Description: National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials
- Industry: Aerospace, Automotive, Building / Construction, Electronics, General Industrial, Medical / Food (FDA, USDA)
- Chemical System: Butyl Rubber, Silicone
- Form / Shape: Film / Sheet, Shim Stock
- Features: Other, Specialty / Other
-
-
Supplier: DeZURIK, Inc.
Description: joint is to be installed - usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion and weathering. Redflex Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the joint. The flanges
Find Suppliers by Category Top
More Information Top
-
Index
… Materials Application, 325-331 Application areas, 27-29, 325- 331 History, 324, 326 Materials, 325, 330-332 Requirements, 325, 327-331 Specifications and test methods, 332-335 Types Beeswax, 325 Bitumen, 325 Butyl foam, 7, 27 Butyl rods , 48, 328 Butyl tubing …
-
Sell door entry detector
Main products of company include butyl tape, butyl sheet, butyl rod , butyl mixture with cork or plastic kernel.
-
Sell GSM security burglar home alarm system
Main products of company include butyl tape, butyl sheet, butyl rod , butyl mixture with cork or plastic kernel.
-
Landolt-Börnstein
78,o roe deer rod butyl benzoate .
-
Physically-Chemical tables
78,o roe deer rod butyl benzoate.
-
Fiber bend losses produced by soft and swellable materials for hydrocarbon detection
The prototype of the sensor for detection of hydrocarbon leaks (gasoline in our particular case) consist of a white butyl rubber rod with a diameter of 5.7mm was used.
-
http://etd.auburn.edu/bitstream/handle/10415/3334/Master%27s%20Thesis-%20Final%20Draft.pdf?sequence=2
or butyl sponge rods are used as backup material in narrow joints (such as contraction joints).
-
Contents: Macromol. Chem. Phys. 4/2002
Full Paper: Poly(isobutylene) (PIB) gels are prepared as membranes, beads, and rods from butyl rubber solutions in toluene using sulfur monochloride as a crosslinking agent.
Indicates content that may require registration and/or purchase.