Products/Services for CATV Amplifier Circuit Diagram
-
RF Amplifiers - (610 companies)...that varies in the same way as the input, but that has larger amplitude. RF amplifiers generate a completely new output signal based on the input. Depending on load of the output circuit, one or more RF pre-amplifiers may boost the signal and send...Amplifier TypeApplicationsRoHS Compliant -
Signal Amplifiers - (313 companies)...common more rejection. Specifications. In amplifier design, the input impedance of the amplifier is typically of prime concern. Electrical impedance is the measure of the opposition that a circuit presents to a current when a voltage is applied. Input... -
RF Power Dividers and RF Power Combiners - (333 companies)RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active. Passive products produce an output signal... -
Signal Conditioners - (1040 companies)...in order to drive a circuit or a system. There are many types of amplifiers used in signal conditioning including the following: Voltage followers have a unity gain, so the output signal is a reproduction of the input signal. This type of amplifier... -
DC Blocks - (83 companies)How to Select DC Blocks. DC blocks prevent the flow of direct current (DC) through radio frequency (RF) circuits. They serve as high-pass filters that prevent DC voltages, which have a frequency of zero Hertz (Hz), from interfering with sensitive RF... -
Circuit Breakers - (1026 companies)Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions. Circuit breakers are automatic electrical switches designed to interrupt current flow in the event of an overload or short...
-
Instrumentation Amplifier Chips - (114 companies)Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier...
-
Operational Amplifiers - (250 companies)...between the two. Applications. Operational amplifiers are used in signal processing circuits, control circuits, and instrumentation for automotive, commercial, industrial, medical and military applications. Input impedance and output impedance vary...
-
Video Amplifier Chips - (62 companies)Video amplifier chips are used in circuits to process video signals. Video amplifier chips are used in circuits used to process video signals. They carry performance specifications such as operating temperature, output power, supply voltage...
-
Instrumentation Amplifiers - (148 companies)Instrumentation amplifiers are differential amplifiers that have been optimized for use with DC signals. They are characterized by high gain, high common mode rejection ratio (CMRR), and high input impedance. Instrumentation amplifiers are analog...
Product News
-
Qorvo
5 1800MHz, 75?, 17dB Gain CATV Amplifier The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The device is powered by a single supply that can operate at 5 V to 8 V with current set from 125 mA to 135 mA. At 5 V and 125 mA the QPL1840 provides an output of 54... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo
75 ? 25 dB CATV Upstream Amplifier The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Qorvo
5-850 MHz, 75?, Single Ended, 12dB Gain CATV Amp The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply... (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Mini-Circuits
Low Phase Noise Amplifiers Industry-Leading Performance. Amplifier phase noise is a significant contributor to transceiver phase noise performance and many designers are increasingly looking for phase noise specifications before choosing an amplifier for their systems. Mini-Circuits' engineering team has a deep understanding of phase noise and its sources, as well as the inherent challenges of measuring phase noise accurately. The company has invested in state-of-the-art measurement capability to provide reliable data... (read more)Browse RF Amplifiers Datasheets for Mini-Circuits -
Qorvo
Hybrid Power Doubler amplifier module 45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid. The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. The DC current can be adjusted externally for optimum distortion vs. power consumption over a range of output levels. (read more)Browse Amplifier and Comparator Chips Datasheets for Qorvo -
FX PCB Co., Ltd.
94v-0 circuit board it comes to 94 V-0 circuit boards, you really can do just about anything. Their performance, stability, and usability make them ideal for a wide range of applications. It ranges from custom recreations of vintage audio equipment to high-powered industrial power supplies. Here are some uses and applications for 94 V-O circuit boards: Home Electronics. 94 V-0 circuit boards can be used in home electronics, such as amplifiers and radios. First, these boards provide excellent insulation. Moreover... (read more)Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for FX PCB Co., Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
3X Ceramic Parts Company Limited
Ceramic Substrates in Printed Circuit Board In the realm of electronics, the role of printed circuit boards (PCBs) cannot be overstated. They are the foundational platforms upon which electronic components are mounted and interconnected, driving the functionality of modern devices. As electronic devices become more sophisticated, the demands on PCB materials grow, leading to the increasing use of advanced ceramic substrates. This article delves into the applications, characteristics, and current trends of ceramic substrates in PCB... (read more)Browse Industrial Ceramic Materials Datasheets for 3X Ceramic Parts Company Limited -
Mini-Circuits
Connectorized WR12, Medium Power, Linear Amplifier WVA-71863HP+. Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50 O. Mini-Circuits' WVA-71863HP+ is a medium power high gain amplifier, covering 71 to 86 GHz with WR12 waveguide intefaces. The model operates over a positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains constant efficiency over the full input voltage range. The amplifier incorporates. several DC-protection features... (read more)Browse RF Amplifiers Datasheets for Mini-Circuits
Conduct Research
...apply: * UL 497C * SCTE IPS-SP-204 * SCTE Practices * NEC Article 830. Power Inserter and Line Amplifier Reference Circuit Figure 3.47 and Figure 3.48 show how the P1900ME SIDACtor device is used to protect line amplifiers and power supplies versus using two SCRs and one SIDACtor device (Figure 3.49...
-
Power supply for trunk amplifier with half-isolated flyback converter
Fig. 1 shows the circuit diagram of the power supply with a buck converterused in the trunk amplifier of a CATV .
-
An all-band TV tuner IC with 10-GHz 100-V mixed analog/digital Si bipolar technology
A block diagram of the all-band TV tuner IC is shown in Fig. 6. The analog block has a VCO and mixer pair for the VHF/ CATV and another pair for the UHF bands, a UHF input amplifier , an IF amplifier, and a VCO signal switching circuit .
-
Multichannel AM video transmission using a high-power Nd:YAG laser and linearized external modulator
This technique has been previously ap- plied to reduce the distortion of CATV amplifiers [20]and LED's [211, [22]. The video signal is applied to a nonlin- ear predistortion circuit , which generates the necessary complementary distortion … A schematic diagram of the predistortion circuit is shown in Fig. 5 .
-
Digital and Analog Fiber Optic Communications for CATV and FTTx Applications
… electronics and the PD are separated: one supply is for the active RF circuit , and the second … The block diagram in Fig. 2.2 describes a higher linear performance approach for a CATV receiver by using push–pull configuration.6,8 An output combiner BALUN is used in that case to sum both arms of the push–pull receiver. In this case, amplifiers are class A, as in any CATV receiver.
-
Ultra-high Frequency Linear Fiber Optic Systems
… freeze-out, 36 Catastrophic damages, 14 Catastrophic failure, 29 Catastrophic mirror damage, 29 CATV , 23 Centralized control … … 66 Distortions, 19 in directly modulated laser diodes, 19 of EDFA, 184 Distributed circuit model, 110 Dopants … EDFA distortion model, 178 Electroabsorption modulator, 213 Electro-absorption optical modulator, 215 Electronic counter measure, 237 Elimination of fiber chromatic dispersion penalty, 120 End mirror reflectivities, 8 Energy level diagram of Erbium, 178 Erbium fiber amplifiers , 177 Erbium fiber amplifiers in linear …
-
High-fidelity lightwave transmission of multiple AM-VSB NTSC signals
D. System Performance A typical hardware implementation for CATV applica- tions includes a laser transmitter with associated power supplies, bias circuits , thermoelectric cooler control cir- cuits, and RF drive stages. A diagram of a typical evaluation arrangement for the link is shown in Fig. 6. The band-pass filter, amplifiers , and variable attenuators are used to optimize the perfor- mance of the …
-
CATV Equipment Protection (.pdf)
Power Inserter and Line Amplifier Reference Circuit … peak off-state voltage (VDRM) is well above the peak voltage of the CATV power supply (90 … Figure 3.47 CATV Amplifier Diagram .
-
Telecommunication System Engineering 4th Edition Complete Document
… cellular, 742 block (data), 375 defined, 349 blockage building-related loss of (PCS), 755 lost calls and grade of service and, 10 – 11 block codes, 375 block diagrams of ADSL ANSI modem … … both-way (two-way) circuits , 34 – 35, 79 … See also broadband technology; broadband transmission ATM, 634 broadband amplifiers , in CATV coaxial cable, 830 broadband channel allocations CSMA/CD, 508t token ring service, 508t broadband HPA, single (LMDS), 817 broadband ISDN, 631 – 676.
-
Erbium‐doped integrated waveguide amplifiers and lasers
EDWAs have been deployed experimentally in various positions in – and in different types of – networks, including within WDM ring net- works [237–239], in CATV networks [240], as a high- output-power post- amplifier [241], and in METRO net- works [117 … In [245], open eye diagrams and negligible effect on the system bit error rate was demonstrated in … … the way for their future use in low-cost compact optical interconnects and high-speed photonic circuits .
-
http://www.nxp.com/documents/application_note/AN98060.pdf
The circuit diagram of an optical receiver is shown in Fig.6. The matching networks matches the photodiode to the push-pull amplifiers . The push-pull amplifiers are standard CATV amplifiers with a standard output transformer.
Indicates content that may require registration and/or purchase.