-
Supplier: Newport MKS
Description: fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide
-
Supplier: Newport MKS
Description: The ISC-1550 Model isolator features typical peak isolations of >40 dB at 1550 nm and very low polarization mode dispersion. The standard version comes with bare fiber. Use option code 10 when ordering connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed
-
Supplier: Newport MKS
Description: of light, which is highly desirable in laser related applications. Standard Pigtailed Isolators The standard ISC model isolator features typical peak isolation of >40 dB and very low polarization mode dispersion. Compact Lightweight Assembly Our fiber optic isolators are
-
-
Supplier: Newport MKS
Description: Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and
-
Supplier: TelephoneStuff.com
Description: Large Capacity Floor Box is designed for installation in concrete floors. Features: - Available in cast iron and stamped steel - Six separate compartments in which various combinations of data, voice, video, CATV, fiber and electrical outlets can be mounted - A metal barrier to isolate
- Type: Duplex Outlet Cover
Find Suppliers by Category Top
More Information Top
-
The use of fiber optics in cable communications networks
This is minimized with optical isolators on the laser’s output (nearly all CATV industry products offer optical isolators ), however the return loss of connectors, optical couplers, and splices remains an important issue.
-
HDWDM upgrade of CATV fibre-coax networks for broadband interactive services
… on this, the two-window amplifier of Fig. 6 can be laid out cost-effectively as a hybrid assembly of an Er/Yb planar waveguide amplifier for the interactive multiwavelengthsignals, and an Er-doped fibre plus isolator for the distributive analog CATV signal.
Indicates content that may require registration and/or purchase.