Products/Services for CBRN Filtration Breathing Air Systems And Ventilation Air Systems
-
Breathing and Ventilation Air Systems - (221 companies)...with odor control and VOC control. Other breathing systems are also available. Specifications. Breathing air systems and ventilation air systems include a filtration system that provides breathable air with appropriate pressurization and ventilation... -
Air Filters (industrial) - (933 companies)...in a variety of forms to suit the unique qualities of the filtration system of application. Typical form factors include bag filters, cartridge filters, and filter mats. Filtration Methods. Air filters can be classified into three groups based... -
Air Handlers - (344 companies)...handlers. air filter handlers. hot water air handlers. HVAC stands for heating, ventilation, and air conditioning. These three functions of HVAC air handlers are closely interrelated and control the temperature and humidity of the air within a building... -
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure... -
Air Conditioners - (657 companies)These environments can require powerful air filtering and spot cooling. Process and plant Cooling systems cool spaces or chambers where heat transfer is required. Cleanrooms require careful attention to air filtration as well as airflow within the chamber. Hospitals... -
Filtration Equipment - (1217 companies)Filtration equipment is used to filter, thicken or clarify a mixture of different elements. Filtration equipment is used to filter, thicken, or clarify a mixture of different elements. There are several different ways to classify products. Examples...
-
Air Purifiers - (286 companies)Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace...
-
Air Valves - (793 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Compressed Air Dryers - (491 companies)Compressed air dryers utilize technologies such as refrigeration, desiccant adsorption, and membrane filtration to remove contaminants, particularly water, from the air. Compressed air dryers are used to remove water and other contaminants from...
-
Air Flow Sensors - (272 companies)...sensors are the insertion probes and balometers or flow hoods. Insertion probes go directly into a duct to gauge the effectiveness of ventilation by measuring air velocity. Flow hoods and balometers measure air volume flow at the air supply or exhaust...
Product News
-
Hannay Reels
Hannay Reels Series F1500 Breathing Air Hose Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote quality-breathing air. The F1500 is available in manual or power rewind models, with a pinlock that is standard on crank rewind models and optional on power rewind models. Its discs, face mount motor, frame... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Harbory Filtration
Why choose pp air filter media in air filtration? PP is used across nearly every filtration sector: HVAC Systems: Commercial and residential building ventilation. Automotive: Cabin air filters and engine intake pre-filters. Medical & Healthcare: The core material for N95/KN95 masks and HEPA filters in hospitals and cleanrooms. Industrial & Consumer: Dust collection, cleanrooms, and household air purifiers. Furthermore, the performance of PP media can be highly customized by adjusting fiber diameter, thickness, porosity, and electrostatic... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Rosenberg USA
Backward-Curved Fans For Air Filtration available Rosenberg and Ecofit backward-curved impellers in high demand for air filtration systems are available now for immediate shipment. This includes top-selling Rosenberg 310-mm and 350-mm models with 4-pole AC or advanced EC motors, as well as Ecofit 250-mm EC and 2-pole AC models. Hospitals, healthcare facilities, medical office buildings and many non-medical buildings are adding or ugrading air filtration to mitigate disease transmission through the air. Fan sizing, efficiency, airflow rate... (read more)Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
Clean Air Industries
High-Performance Air Filtration Cleaning Towers Clean Air. Lower Costs. Zero Compromise. Clean Air Industries' Liberty Ambient Air Cleaning Tower - the smart, space-saving solution engineered to eliminate fugitive welding fumes, smoke, and dust, so your team can focus on what they do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Kaeser Compressors, Inc.
Compressed Air Engineering Handbook Kaeser's Compressed Air Engineering Handbook: Basic Principles, Tips and Suggestions is a system design engineering guide covering the fundamentals of compressed air technology and highlights ways to improve efficiency in a compressed air system. Topics include: fundamentals of compressed air production, air treatment, efficient controls, optimizing performance to meet actual demand, heat recovery, compressed air audits, piping, ventilation, and much more. (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Festo Corporation
Compressed-air prep unit The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring. Connection sizes are from 0.5 to 1.5 in.; filtration grades range from 40 mm to activated carbon filtration. All modules can be replaced without disassembling the entire system. MS9 units can be combined... (read more)Browse Compressed Air Dryers Datasheets for Festo Corporation -
Enidine Inc.
Air Springs Enidine Air Springs are highly durable, precisely engineered and cost-effective for use in a wide variety of actuation and vibration isolation applications. With time-tested designs incorporating fabric-reinforced Wingprene TM or natural rubber flex-member construction and corrosion-protected end retainers, Enidine Air Springs provide superior quality and performance. As actuators, Enidine Air Springs can provide either linear or angular motion. These air springs (air shock absorbers) offer... (read more)Browse Air Springs Datasheets for Enidine Inc. -
Harbory Filtration
Why choose Merv Air Filter Media? laboratories. MERV 13 -16. 0.3 -1 um (bacteria, smoke, aerosols). Cleanrooms, pharmaceutical, food processing. Key Benefits of MERV Air Filter Media. 1. Optimized Indoor Air Quality. Higher MERV ratings capture finer particles, including bacteria, smoke, and fine dust. Harbory Filtration's MERV-rated media helps facilities meet indoor air quality standards for occupants, products, and processes. 2. Energy Efficiency. Higher MERV does not always mean higher energy costs. Harbory Filtration offers... (read more)Browse Filter Media Datasheets for Harbory Filtration -
Clean Air Industries
Clean Air America, Inc. Rebrand to Clean Air Ind. Clean Air America, a leading manufacturer of industrial and educational air filtration solutions, is excited to announce its rebranding to Clean Air Industries. This change reflects the company 's evolution and recent growth, including the acquisition of Amtech LC, an established manufacturer of industrial air filtration equipment, based in Russellville, Kentucky. The combination of Clean Air America and Amtech LC significantly expands the company 's product portfolio, enabling us to offer... (read more) -
Clean Air Industries
Webinar: Affordable Air Quality for Schools Episode 3 of the Clean Air Industries Webinar explores practical solutions for creating healthier learning environments through advanced air filtration. Discover cost-effective strategies to improve air quality in schools and training facilities. Don't miss the opportunity to learn from industry experts --register now! (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries
-
Evaluation of bag-valve-mask ventilation by paramedics in simulated chemical, biological, radiological, or nuclear environments.
The described model allowed a reproducible and reliable measurement of the delivered minute ventilation . All paramedics were able to operate the device without prior CBRN training. The maximum minute volume achieved without the filter was 9.5 +/-2.7 l/min. Use of the inlet CBRN filtration system reduced the maximum minute volume to 6.3 +/-2 … The inherent breathing resistance of the CBRN filter appears to reduce the inflow of air into the self-inflatable bag.
-
Association of Anaesthetists of Great Britain & Ireland Annual Congress in Dublin, September 2007
… model of simulated bag-valve mask ventilation allowed a reproducible measure of the deliv- ered minute ventilation . All anaesthetists were able to operate the device without prior CBRN training. The mean (SD) maximum minute volume achieved without the CBRN filter was 9.3 (3.1) l … Use of the inlet CBRN filtration system reduced the maximum minute volume significantly to 6.4 (2 … The inherent breathing resistance of the CBRN filter appears to reduce the inflow of air into the self-inflatable bag.
-
Patty's Industrial Hygiene 4-Volume Set 6th Edition
… Commerce of the United States v. Department of Labor, 4:2077 Chamber testing: computed tomography geometries, 2:642–644 indoor air quality, semivolatile organic compounds … … health and safety management systems , 4:2124 Characteristic impedance … … Chemical, biological, radiological, nuclear ( CBRN ) hazards, respiratory protective equipment … Clinicians in industrial hygiene: lung function testing, clinical assessment, 1:251 multiple chemical sensitivities management: diagnosis, 1:181 treatment, 1:182–183 Closed-circuit self-contained breathing apparatus, 2:1209 Clothing, protective … … Coefficient of entry, local exhaust ventilation , hood-related equations, 2 … … temperatures, respiratory protective equipment and, 2:1227 Collection of airborne microorganisms on nucleopore filter estimation and analysis …
-
Personal Protective Equipment for Chemical, Biological, and Radiological Hazards: Design, Evaluation, and Selection
Air -impermeable or microporous materials with excellent closures (with SCBA, PAPR filtering , APR filtering): NFPA 1991, NFPA 1994 class 2, CSA Z1610 C2, BS 8467, ISO 8194 EN 1073-1, ventilated , ISO 8194/13982-1, ventilated NFPA 1994 class 4, CSA Z1610 C4 Systems demonstrating resistance to viral penetration, with good closures: NFPA … TABLE 7-3 Civilian PPE Appicable to CBRN Use: Respiratory Protection Performance Summary Desired Protection Performance All-hazard, short duration Suitable RPD Types (When Appropriately Qualified) SCBA; supplied air or breathable gas: demonstrated CWA vapor and liquid permeation resistant PAPR: tight-fitting …
-
Digital Human Modeling
… be divided to another three kinds: (1) Negative-pressure respirators, using me- chanical filters and chemical media. 2) Positive-pressure units such as powered air -purifying respirators (PAPRs). (3) Escape only respirators such as Air-Purifying Escape Respirators (APER) for use by the general public for Chemical, Biological, Radiological, and Nuclear ( CBRN ) terrorism incidents. Normal Breathing , Deep breathing, Turn head side to side, up and down, recite a passage, reach for … Irritant Smoke Fit Testing: This qualitative respirator fit test is conducted by directing the smoke stream from ventilation smoke tubes (intended to study building ventilation systems ) at the respirator face seal.
-
Securing Utility and Energy Infrastructures
… Vapor Protection Ensemble, reusable or disposable (tested and certified against CB threats) Fully Encapsulated Training Suits Closed-Circuit Rebreather (minimum 2-hour supply, preferred}, or open-circuit Self-Contained Breathing Apparatus (SCBA) or, when appropriate, Air -Line System with 15-minute minimum … … Purifying Respirator with the appropriate cartridge(s) or canister(s) and P1 00 filter (s) for protection … … occupational use by emergency responders when exposed to Chemical, Biological, Radiological and Nuclear ( CBRN ) agents in accordance … … and block and tackle) Blocking and bracing materials Evacuation chairs (for evacuation of disabled personnel) Ventilation fans .
-
Chemical world: CBRN defence aims for portability and multipurpose systems
Avon Protection Systems ' ST53 product line is a case in point, using Avon's FM53 mask together with modular breathing apparatus to enable the user to switch between a … … self-contained breathing apparatus (SCBA) and a negative-pressure air purifying respirator (APR). … the ability to switch from the air cylinder of the SCBA to the filter of the APR … Development of CBRN coveralls and protective barrier suits has been relatively static in recent years, as the … … M48 gas-particulate filter that stops contaminants from entering the vehicle through its ventilation system, Major Daniel …
Indicates content that may require registration and/or purchase.