-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5045 is a 4096 x 96 line, high-speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 23K lines per second. Utilizing Fairchild Imaging's proprietary buried channel CCD
- Antiblooming: Yes
- Array Type: Other
- Data Rate: 33 MHz
- Dynamic Range: 69.54 dB
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 525 is a 2k (2048) pixel x 96 line, high speed TDI sensor. With four outputs, each running at 25MHz, this CCD provides a total data rate of 100MHz which is equivalent to more than 44k lines per second. Utilizing Fairchild Imaging proprietary buried channel
- Antiblooming: Yes
- Array Type: Other
- Data Rate: 25 MHz
- Dynamic Range: 69.54 dB
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary
- Array Type: Other
- Data Rate: 20 MHz
- Horizontal Pixels: 12288
- Number of Outputs: 8
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's
- Array Type: Other
- Data Rate: 20 MHz
- Dynamic Range: 80 dB
- Horizontal Pixels: 6144
-
Supplier: HORIBA Instruments, Inc.
Description: and that can minimize the reflection loss caused by mirrors and other reflective surfaces. Back-illuminated CCD line sensor offering high sensitivity and high resolution of 2,048 channels A back-illuminated CCD achieves high quantum efficiency, ensuring stable
Find Suppliers by Category Top
Featured Products Top
-
. The SpectrOil 100 Series eliminates the delay and expense of off-site laboratory analyses and minimal training is needed to operate the system. The analysis process involves no sample preparation or use of solvents or gasses, reducing cost per sample, and the spectrometers’ 30-second (read more)
Browse Atomic Emission and Optical Emission Spectrometers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Solid-State Imaging with Charge-Coupled Devices
Chapter 3 : A real CCD delay line .
-
Simulation and Design of AlGaAs/InGaAs CCDs Based on pHEMT Technology
The dc characteristics of the fabricated CCD delay line are included.
-
Datasheet for LC8991, NTSC CCD 1H delay line. LC8991 .pdf : 1.000.000 datasheets for Electronic Components and Semiconductors
PAL CCD Delay Line .
-
Serial Scan Thermal Imaging System Adapted To Midrange Vehicle Size Target
The parallel TDI signals are converted into a serial signal by using CCD delay lines in the system.
-
Charge-Coupled Device (CCD) Radar Signal Processors
A 150 stage, two phase, buried channel CCD delay line was selected which requires 12 parallel channels to process the required range extent (1800 range bins were actually processed).
-
Ultrasonic Imaging Using Two-Dimensional Transducer Arrays
Two sets of CCD delay lines have linearly tapered lengths in order to deflect the ultrasonic beam through angle e.
-
A High-Speed Analog Programmable Tapped Delay Line Utilizing SAW/CCD Technology
Thus, the CCD delay line becomes dispersive as transfer loss increases.
-
Distortion effects due to multiplexing of charge transfer structures
Underthe reasonable approxi- mation that for agood device a is very closeto unity ( a < l),and e << 1,the frequency response of an N-bit CCD delay line can be approximatedby .
-
A CCD frequency prescaler for broadband applications
The heart of the CCD-FP consists of a one-stage, two-phase CCD delay line with a feedback path from the output to an input gate which controls charge injection.
-
Two-dimensional electron gas charged-coupled devices (2DEG-CCD's)
A four-phase, resistive-gate 2DEG- CCD delay line .