Products/Services for CDA 145
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Thermoelectric Coolers - (71 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Tires - (65 companies)A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports.
-
Tool Kits - (119 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case.
-
Seating - (224 companies)Seating includes furniture upon which people sit and materials that are used to cover or upholster seats.
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
Product News
-
KNF Neuberger, Inc.
High Pressure Liquid Micro Pump to 145 PSIG Recently announced addition to the KNF liquid pump line is the high pressure version NF1.5_DCB-4 transfer and metering pump. It features a long-life, low EMI/RFI premium quality 4-wire brushless dc motor, with integrated logic-controlled variable-speed motor controller. The new NF1.5 belongs to the KNF Flodos tradition of high pressure liquid pumps. It is ideal to pump liquid and liquid-gas mixes up to 60 ml/min. It can handle pressures up to 90 PSIG - and up to 145 PSIG on request - not only... (read more)Browse Evaporators Datasheets for KNF Neuberger, Inc. -
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Chief Enterprises LLC
ISO Relay Connector (No Vent) With 12 " Wire Leads Product Description: Description: ISO Relay Connector with 12" 14 AWG wire leads & TPA (terminal position assurance) installed. Product Information: Manufacturer: Chief Enterprises. Standard Lead Time (Days) From Manufacturer: 145 (read more)Browse Electrical Connectors Datasheets for Chief Enterprises LLC -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Remcom (USA)
140 GHz Antenna Array for 6G This example demonstrates the performance of an antenna array for 140 GHz wireless communication purposes, such as for use in a 6G application. The base element design consists of a TE340-mode substrate-integrated cavity (SIC) excited 2x2 slot antenna subarray in low-temperature co-fired ceramic (LTCC). The base elements are combined to make an 8x8 array with a wide bandwidth from 130 to 145 GHz, a peak gain of 20.5 dBi, stable radiation patterns over the frequency range, efficiency around 60%... (read more)Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Myron L Company
Multi-Parameter Controller Solves Chromium Problem An FAA Certified Part 145 Repair Station MRO facility was unable to discharge to their POTW because the hexavalent chromium Cr(VI) concentration in their wastewater stream was over the regulated discharge limit. Cr(VI) is an unavoidable waste product when refurbishing and manufacturing heat exchangers for aircraft using chemical conversion coatings approved by the FAA. The MRO uses a formulation of BONDERITE found in the Qualified Product List of products under performance specification MIL-DTL... (read more)Browse pH Instruments Datasheets for Myron L Company -
Hengxin Precision Electrical Equipment Co., Ltd.
Exhaust Thermostat for Compressor . UT series Model and its Rated Operate temperature and Rest temperature. Model. OT (?). RT (?). Model. OT (?). RT (?). UT-210K. 110 +-6. 80 +-15. UT-230K. 130 +-6. 100 +-15. UT-215K. 115 +-6. 85 +-15. UT-235K. 135 +-6. 105 +-15. UT-220K. 120 +-6. 90 +-15. UT-240K. 140 +-6. 110 +-15. UT-225K. 125 +-6. 95 +-15. UT-245K. 145 +-6. 115 +-15... (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Hengxin Precision Electrical Equipment Co., Ltd. -
OKW Enclosures, Inc.
Solid Protection For Your Industrial Electronics! section has two deeply recessed areas to protect connectors, switches and other interfaces. Inside, there are fastening pillars for PCBs, DIN rails and mounting plates. SOLID-BOX is available in three sizes: 115 (5.31 " x 4.53 " x 1.97 "), 145 (7.09 " x 5.71 " x 2.36 ") and 175 (8.86 " x 6.89 " x 2.76 "). Mounting points on the rear of sizes 145 and 175 match the hole patterns of VESA MIS-D 75/100. The enclosures are molded from tough PC+ABS-FR (UL 94 V-0) with increased heat distortion... (read more)Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
OKW Enclosures, Inc.
Choose OKW's Expanded Measurement Enclosures Range closed ' - ensuring any finely calibrated electronics inside remain accurate. The lid is recessed for a membrane keypad, while the bottom has deep recesses to protect connectors. SOLID-BOX is available in three sizes: 115 (5.31 " x 4.53 " x 1.97 "), 145 (7.09 " x 5.71 " x 2.36 ") and 175 (8.86 " x 6.89 " x 2.76 "). Mounting points on the rear of sizes 145 and 175 match the hole patterns of VESA MIS-D 75/100. All the enclosures are molded from tough PC+ABS (UL 94 V-0) in anthracite gray (RAL 7016... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
-
Globalization and Standards
Canada, 72, 160 Capacity Building, 112, 116, 266 Capitalism, 6, 239 Capitalist development, 240 Casualization, 9 Cauvery river, 230 Central Drug Authority ( CDA ), 145 , 161 .
-
ZCU389
Specification Equivalents: CDA Copper 145 .
-
Federal Register > Wednesday, January 30, 2002 > [67 FR 4458] Announcement of Funding Awards for Fiscal Year 2001 for the Housing Choice Voucher Program
DAKOTA COUNTY CDA , 2496 145 TH ST.
-
A Review of the Machinability of Copper-Base Alloys
Anon., CDA No. 145 -Tellurium copper, Mueller alloy No. 1450 (Trade Lit.), Data Sheet No. 31, Mueller Brass Co., Port Huron, MI, 1971, 4 pp. 40.
-
ZCU243
CDA No. 145 .
-
ZCU166
CDA No. 145 Characteristics: .
-
Advisory _ Healthcare _ J Am Med Inform Assoc-2014.pdf (Advisory%20_%20Folder%2005.zip)
We successfully generated an i2b2 data repository from 145 C- CDA documents representing ‘average’ patients at Partners Healthcare, importing approximately 17 000 facts in about 24 min.
-
ZCU191
CDA Copper No. 145 .
-
The extracellular matrix during neural crest formation and migration in rat embryos
J Embryol Exp Morphol 92: 145 -164 Verwoerd CDA , VanOostrom CG .
-
Experience of School Transitions
… 153, 155, 168, 170, 171, 173–175, 203, 204, 208, 219–232, 236, 238–240, 242–244, 248, 249, 253, 254, 256, 257, 259–261, 263 Comprehensive school, 90 Cooke, G.B., 117 Cowen, R., 78 Critical discourse analysis ( CDA ), 142, 144, 145 , 149, 156, 158 Cultural …