-
Supplier: Richardson RFPD
Description: Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay
- Capacitance Range: 0.000018 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: CAPACITOR
- Packing Method: Bulk Pack
- Electrostatic Capacitors: Mica
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211242-S-5844A80CD-A4T2U3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 80°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 211240-S-5844A75CD-A4T2U3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 75°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1093751-S-5844A85CD-A4T2U3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Drain Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2.5°C Selectable Hysteresis: No Categories: Sensors, Transducers Status:
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN RCPT 180POS SMD GOLD
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233875-S-5844A60CD-A4T2U3 Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State Series: S-5844A Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Output Type: Open Drain Current - Supply: 180nA Output Function: /OverTemp Current
- Features: Other
- Mounting: PC Board
Find Suppliers by Category Top
More Information Top
-
Effects of various salts on the germination of two cultivars of Medicago sativa
2.6 Æ 0.1 cdA 180 .
-
Pediatric Oncology
AP ( 180 cdA ) AP (270 cdA) AP (360 cdA) Surgery .
-
Sympathetic modulation of cold‐receptive neurones in the trigeminal system of the rat.
180 CDa .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49940/32826715-MIT.pdf?sequence=2
180 CDa ) .
-
An epistemic model of task design in dynamic geometry environment
\ CDA = 180 ° .
-
Abstract
Total dose of CPM and 2- CdA was 180 mg/kg and 225 mg/m2 , .
-
Utility of off-boresight helmet-mounted symbology during a high-angle airborne target acquisition task
Exact deflection was found by the formula: 17* CDA / 180 = mr.
-
Nondistributed flight reference symbology for helmet-mounted display use during off-boresight viewing: development and evaluation
Exact deflection is found by the formula: 17* CDA / 180 = mr.
-
Surface Science Techniques
The energy dispersive devices are based either on 90° or on 180 ° CDA designs to avoid spin mixing.
-
Aluminum, Fe, Ca, Mg, K, Mn, Cu, Zn and P in above- and belowground biomass. I.Abies amabilis andTsuga mertensiana
1,320aA (640) 910bA (380) 180cA (120) 490dA (110) 40cA (20) 410dA (130) 40cA (20) 370dA (130) 30cA (10) 730aB (190) 430bB (120) 90cdA (40) 420bA ( 180 ) 50 cdA (20) 240cB (110) 20dB (10) 190cdA .
Indicates content that may require registration and/or purchase.