Products/Services for CDA 182
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
-
Thermoelectric Coolers - (71 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (442 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Wheels - (373 companies)Wheels are solid discs or rigid circular rings that attach to assemblies such as casters to allow movement. They are connected to a hub and designed to turn around an axle.
Product News
-
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Flexco Microwave, Inc.
Test Measurement Cables from Flexco . The result is superior performance and more precise test results in your application. Flexco offers three cable types for test and measurement, the '195,'182 and '105. Cables are available in three levels of protection to suit you specific needs: Blue Grade (FC195, etc.), Lab Grade (NTC 195) and the Super Cable (ATC 195).Any length and any connector combination is available, including ruggedized NMD's to mate with male test ports (3.5mm, 2.4mm and K/2.92mm). APPLICATIONS. Production & lab bench test... (read more)Browse Cable Assemblies Datasheets for Flexco Microwave, Inc.
-
Design and fabrication of the impurity study experiment (ISX) coils
Chrome copper plate, CDA 182 , was used as the con- ductor for the ISX toroidal field coils.
-
Spherical torus experiment (STX)
At 31 ksi, CDA 182 should 7 have a fatigue life in excess of 10 cycles (based on the testing done for the ISX magnets [3].
-
Practical approach to continuous casting of copper alloys and precious metals A
300mm long - Plate cooler assembly - CDA 182 Copper-Chromium.
-
High-temperature fatigue cavitation in a copper alloy
These cracks were indistinguishable in appearance or in size from cracks in contact with the surface, in accord with observations on another copper,.base alloy ( CDA 182 ).
-
Prototype Low Voltage Homopolar Traction Motor
Slip ring conditions were steel (AISI 4130), steel with indium coating, and chromium copper ( CDA 182 ).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2855/06Mar_Black.pdf?sequence=1
KeyWords: CDA 182 , CC101, ISO CuCr1, CEN CW105C, A2/1 SubCat: Copper Alloy, Nonferrous Metal, Metal Material Notes: Good to excellent corrosion resistance.
-
Performance results of the Tokamak de Varennes toroidal field coil joint
… casing is provided. illg'i stresses, especially i n the j o i n t art?as d i c t a t e d the use of a high strength copper and cold rn>l.led chrome copper CDA 182 was used.
-
ZCU257
CDA Alloy 182 .
-
Engineering features of ISX
CDA alloy 182 , containing 1 percent chrome was chosen as the material for coil construction.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/21877/Roosmarijn%20Goldbach%20-%20MA%20Thesis.pdf?sequence=1
“Tolerantie is een wezenlijk onderdeel van onze nationale identiteit.” 182 [ CDA ] .