Products/Services for CDA 316
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Rolled Metals and Drawn Metals - (245 companies)Rolled metals and drawn metals are metals and alloys that are rolled into sheets, plates, strips, foils, bars, rods, or other shapes. Rolling and drawing are the two different processes used to create these shapes.
-
Metal Strip - (288 companies)Metal strip is narrow, thin stock that is usually 3/16 in. (4.76 mm) or less in thickness and under 24 in. (609.6 mm) in width. Metal strips are formed to precise thicknesses and/or width requirements.
-
Metal Sheet - (774 companies)Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
-
Metal Plates and Plate Stock - (706 companies)Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
-
Forgings and Forged Stock - (183 companies)Forgings and forged stock are metals and alloys that are thermo-mechanically pressed or forged into bars, rods, or other shapes.
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
-
Metal Shapes and Stock - (2507 companies)Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Product News
-
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
316 Stainless Steel Balls Product Details. 316 Stainless Steel Balls. Applied Area: 316 stainless steel ball is used in many special industry as iatrical instrument,chemical industry, avigation, scent bottle, sprayer, valve, nail polish,mobile phone fittings. Speciality: Austenitic stainless steels,It is the best steel ball in the steel ball area,HRC <=26,its Capability is better than 304 stainless steel ball. Comparison: 316L stainless steel ball is more soft and shining than 316 stainless steel ball and can be used... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Hartford Technologies, Inc.
Stainless Steel Balls: AISI 316 Profile. 316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric, and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs, and high-temperature equipment. 316 stainless steel balls are also FDA-approved for medical-grade material. AISI 316 Stainless Steel Balls... (read more)Browse Metal Balls Datasheets for Hartford Technologies, Inc. -
EXAIR
Dual Type 316 St. St. Cabinet Coolers EXAIR's Dual 316 Stainless Steel Cabinet Cooler (R) Systems keep electrical enclosures cool with 20 F (-7 C) air while resisting heat and corrosion that could adversely affect the internal components. The wear, corrosion and oxidation resistance of Type 316 stainless steel assures long life and maintenance free operation. The high cooling capacity of up to 5,600 Btu/hr. is ideal for large electrical enclosures and high heat loads. Models with lower cooling capacities for NEMA 12, 4 and 4X... (read more)Browse Enclosure Air Conditioners Datasheets for EXAIR -
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Flomatic Valves
Model 302S6 Foot Valve All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. (read more) -
Gardner Spring, Inc.
Compression Springs-When Reliability is Essential! Gardner precision compression springs are ideal for applications where reliability is essential. The ends are closed and ground. Gardner Spring stocks an extensive line of music wire, 302 and 316 Stainless. (read more)Browse Compression Springs Datasheets for Gardner Spring, Inc. -
SR-TEK
STAINLESS STEEL PRESSURE VESSELS ST Series The ST Series has a working rated pressure of 0 to 6.9 bar and a working rated vacuum of 0 to -1 bar. It is built from stainless steel 303, 304 or 316 to ensure a non-reactive environment. (read more)Browse Pressure Vessels Datasheets for SR-TEK -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Stainless Steel Ball 316 Stainless Steel Balls-Changzhou Sunan & Weijie Steel Balls Co., Ltd.Steel ball-Stainless steel ball (china-steelball.com). Specifications. Product Category: Metal Balls Metal / Alloy Material: Stainless (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
-
Health Capital and Sustainable Socioeconomic Development
Cuban Democracy Act ( CDA ), 316 .
-
Effects of nitrogen fertilization on the acidity and salinity of greenhouse soils
Sci Hortic 82:309– 316 McLay CDA , Barton L, Tang C .
-
Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers
Hastelloy C Titanium Cu-30Ni-0.5Fe (CDA 715) Aluminum bronzes
- Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers; Overview
Cu-30Ni-O.5Fe (CDA 715) Aluminum bronzes (CDA 613) Alloy 825 Copper ( CDA 102) Type 316 stainless steel Type 304 stainless steel Best—very little attack Best—very little attack Less—significant attack Less—significant attack Pit initiation at crevice Pit initiation at crevice .- Fusion Energy Division progress report, January 1, 1992--December 31, 1994
Duringthe ITER CDA , a 316 -L austenitic stainless steel was recommended for the first-wall and blanket (FWB) struc- ture.- Proceedings of modern microscopy/scanning 2003, May 3–5, 2003, San Diego, California, USA
A total of seven different metal alloys were used for this part of the study—CDA 836 and CDA 932 brass, type 316 and type 410 stainless steel, Ti -6-4 titanium, and ALC 319 and ALC 1100 aluminum.- Overview
Test results indicate that carbon steel, stainless steel 316 , and aluminum bronze CDA - 954 do ignite by particle impact at particle velocities of 50 m/s regardless of the oxygen pressure.- Promoted Ignition Behavior of Engineering Alloys in High-Pressure Oxygen
Sanicro 8 Sandvik 3RE60 Ferrallium 255 410 SS 430 SS SAP 2205 17-4 PH 316 SS 310 SS 304 SS CDA 608 aluminum bronze, 5% Al CDA 614 aluminum bronze, 7% Al CDA 953 aluminum bronze, 11% Al CDA 954 aluminum …- Comprehensive Safety Analysis Code System for Nuclear Fusion Reactors IV: Preliminary Estimation of Dust Production Due to Plasma Disruptions
For the analytical model ITER/ CDA reactor, we adopted a Type 316 stainless steel cooling panel with a graphite PFC as the first wall and a carbon .- Yucca Mountain project canister material corrosion studies as applied to the electrometallurgical treatment metallic waste form
This number was subsequently reduced to 17 and then six alloys, viz. the copper-based materials CDA 12(oxygen freecopper), CDA 613 (7%Al bronze), and CDA 715 (Cu30Ni), and the austeniticmaterialsTypes304Land 316 Lstainlesssteel, and Incoloy 8251, because of their good corrosion resistance … - Survey of degradation modes of candidate materials for high-level radioactive-waste disposal containers; Overview
Product Announcements