Products/Services for CDA 353
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Thermoelectric Coolers - (71 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (442 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
-
Specialty Metal Shapes and Stock - (218 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Product News
-
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Lingto Electronic Limited
PMIC - Supervisors--2T03-01QDCKRG4Q1 IC SUPERVISOR 1 CHANNEL SC70-5. Specifications. Manufacturer: Texas Instruments. Manufacturer Part Number: 2T03-01QDCKRG4Q1. Product Category: Supervisory Circuits and Battery Monitor Chips. Number of Supplies: 1; 1. Output Options: Open Drain; Open Drain or Open Collector. Type: SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353. Operating Temperature: -40 to 125 C (-40 to 257 F) (read more)Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Lingto Electronic Limited -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Classic Automation LLC
Panelicity Series 36 Installation and Configuration. Intuitive Menu Options. Small Footprint. Low Total Cost. Panelicity (R) is also designed to simply replace your existing controllers with updated technology. Migrate your current configurations to pre-defined displays in Panelicity. Work with us to customize and install your panel controller if needed. Trade in your existing Siemens Moore 353 or other panel controllers for credit towards a new Panelicity or send in your controller for repair. (read more)Browse Universal Process Controllers Datasheets for Classic Automation LLC -
Allen-Bradley / Rockwell Automation
New Levels of Arc Flash Protection control centers now offer a device limited ArcShield solution for up to 600V and 3000 A current rating. The motor control center is designed to contain an arcing fault for the time it takes the pre-tested main protective device to clear the fault. The CENTERLINE 2100 motor control center with new 600V device limited 1600 ...3000 A ArcShield technology meets strict industry safety standards: UL 845/cUL. NMX-353-ANCE. Type 2 accessibility requirements, defined by IEEE C37.20.7. Manufactured on four... (read more)Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
MacDermid Alpha Electronics Solutions
Alpha® Solder Pastes and many others. Alpha (R) solder paste technology leaders*: ALPHA (R) OM-347: is an ultra-cleanable, no-clean, lead-free, zero-halogen solder paste designed as a cleanable, no-clean material. It can print and reflow with Type 4 and Type 5 powder to meet market segments requiring ultra-fine feature applications. ALPHA (R) OM-353: lead-free, zero-halogen solder paste designed to meet market segments requiring ultra-fine feature applications. It has been tested to give excellent printing... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Win Source Electronics
Electronic Surplus - LM20CIM7 -- 1197031-LM20CIM7 Homepage: www.ti.com. Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353. Popularity: Medium. Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance. Manufacturer Pack Quantity: 1. MSL Level: 1 (Unlimited). Supply Voltage (V): 2.4V ~ 5.5V. Specifications. Manufacturer:Texas Instruments Manufacturer Part Number:LM20CIM7 Product Category:Sensor Chips Package / Mounting:Surface Mount (SMD) Operating Temperature:-55 to 130 C (-67 to 266 F)... (read more)Browse Sensor Chips Datasheets for Win Source Electronics -
Win Source Electronics
Analog Comparators -- 1100131-TLV1701AQDCKRQ1 Range - Operating: -40 C ~ 125 C. Package / Case: 5-TSSOP, SC-70-5, SOT-353. Mounting: SMD (SMT). Supplier Device Package: SC-70-5. Base Product Number: TLV1701. MSL Level: 2 (1 Year). REACH Status: REACH Unaffected. ECCN: EAR99. HTSUS: 8542.39.0001. Other Names: 296-TLV1701AQDCKRQ1DKR,296-TLV1701AQDCKRQ1TR,296-TLV1701AQDCKRQ1CT. Standard Package: 3,000. Win Source Part Number: 1100131-TLV1701AQDCKRQ1. Fake Threat In the Open Market: 51 pct. Alternative Parts (Cross-Reference): Cross... (read more)Browse Analog Comparators Datasheets for Win Source Electronics
-
Public Health Informatics and Information Systems
CDA standard, 137 document-based, 136 EHRs and Meaningful Use standards, 353 flexibility, 136 immunization information systems, 353 message-based, 136 OSI standard, 136 public health data, 379 Version 3 Artifacts, 142–144 Version 2.x Artifacts, 137, 141–142 HealthLink BC (HLBC), 603–605 …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/20075/04.pdf?sequence=11
114 Out of the 353 candidates, 62 had a VVD-background, 21 in the PvdA, 21 in the CDA , 18 in D66, 6 in the SP and 5 in the GL.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/20075/proefschrift%20version%2017%5b1%5d.pdf?sequence=17
114 Out of the 353 candidates, 62 had a VVD-background, 21 in the PvdA, 21 in the CDA , 18 in D66, 6 in the SP and 5 in the GL.
-
Smart Cards, Tokens, Security and Applications
CALL CONTROL, 105 CAMS, 43 Card Application Management System, 43 Card Application Toolkit, 103 card authentication, 121, 123 Card Body Production, 27 card edge specification, 353 Card Risk Management, 120 Cardholder … … CAT, 103, 232 CCRA, 175 CDA , 123 CDMAOne, 108 channel …
-
Ubiquitous Computing Application and Wireless Sensor
See also Computerized treatment plan, of cancer patients in Korea Clinical Document Architecture ( CDA ), 152 standard, 213 Virtual Medical Record (vMR), 550 Heat affected zone … … WSNs, 349–351 proposed models, 352 Hierarchical Clustered Routing, 354 routing procedure, 353 Selection Dominating Algorithm, 353 …
-
Green Transportation Logistics
… transportation (COPERT), 248, 261 Congestion, 5, 8, 10, 11, 14, 22, 23, 50, 88, 102, 106, 166, 167, 215, 216, 218, 222, 224, 226, 260, 262, 295, 336, 353 , 364, 365, 369, 415 … … 119 Continuous descent approach ( CDA ), 469 Contract Of Affreightment …
-
Giant Planets of Our Solar System
… 177, 179À182, 184À185, 189À195, 197À198, 200, 203, 238, 253, 264, 270, 314, 320À329, 350, 352, 362, 364 Cassini Plasma Spectrometer (CAPS), 324 Cassini Radar, 325 Cosmic Dust Analyser ( CDA ), 324 Composite Infrared Spectrometer … … Champollion, Jean FrancË ois, 353 Chandra X-Ray Telescope …
-
At Europe's Service
… 179 Schuman, Robert 13, 69, 242 Schuman Group 250 Schüssel, Wolfgang 105, 128, 129, 181, 250 Schwarzenberg, Karel 76 Scientific Institute of the CDA (Wetenschappelijk Instituut voor het CDA ) 115, 215 S&D (Socialists … … 6–11, 15, 17, 72, 353 SKD (Slovenski Krščanski Demo …
-
Rare Diseases Epidemiology
… 29, 31–32, 155, 157–169, 339, 405 Cluster analysis, 31–32 Coalition of Patient Advocacy Groups (CPAG), 522 Cocaine, 351 Coding, 5, 8, 19–20, 57, 70, 96, 100, 308, 318, 353 , 358, 361–362, 370–371, 401 … … 419 Congenital dyserythropoietic anaemia ( CDA ), 385–389 Congenital haemolytic anaemia …