Products/Services for CDA 464
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Thermoelectric Coolers - (71 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (442 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
-
Specialty Metal Shapes and Stock - (218 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Product News
-
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Dickow Pump Company, Inc.
Hot water circulation pumps for heating plants 238 oC (464 oF), maximum capacity is approximate 900 m ^3/h (3960 gpm) and differential head approximate 150 mLC (492 ft). The HPL/HPR series is designed for pressures up to 80 bar @ 280 oC (536 oF), maximum capacity is approximate 300 m ^3/h (1320 gpm) and differential head approximate 60 mLC (197 ft). NHL. HPL. HPR. NHM. Dickow Pump Company has produced pumps for over 100 years. Our pumps are working steadily and dependably in all corners of the globe. As the technical world leader... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
Machining and Injection PEEK Parts PEEK is a high-performance engineering plastic with outstanding chemical resistance, excellent mechanical strength and dimensional stabilization. Properties and Performance of PEEK. Unique physical, thermal & electrical properties. Ideal stainless steel replacement. Lightweight. Biocompatibility. High tensile strength. High Temperature performance: continue use to +240 C (464 F), up to +260 C (500 F). Low coefficient of friction and high wear resistance. Chemically resistant to common chemicals... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Federal Signal Corporation - Industrial Signaling and Systems
450E Vibratone® Electronic Horn Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input voltage. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range which minimizes the potential for interference with nearby electrical devices. The horn 's non-metallic, polycarbonate light grey (RAL 7035) housing and polymeric speaker cone material are corrosion resistant... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns? also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input voltage. It has no detectable RF emissions in a 30 MHz to 1000 MHz frequency range which minimizes the potential for interference with nearby electrical devices. The horn 's non-metallic, polycarbonate light grey (RAL 7035) housing and polymeric... (read more)Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/66546
The material is a polished a-b brass (naval brass CDA 464 ) microstructure, which contains two phases of average grain size $24 mm.
-
Corrosion of Copper Alloys in Hydrospace
Naval brass ( CDA 464 ) corroded at a slower rate in seawater at the 1830 m depth in the Pacific Ocean than at a depth of 1710 m in the Atlantic .
-
Promoted Ignition Behavior of Engineering Alloys in High-Pressure Oxygen
CDA 464 naval brass .
-
Copper and copper alloy viscosity
Pb-1.70 pet Zn-36.54 pet CDA 464 .
-
Copper and copper alloy density measurements
Zn-34.25 pct Pb-l.70 pet CDA 464 .
-
ZCU204
ASTM B21 and B124 and B171 CDA No. 464 SAE 73 MIL-B-994.
-
Confirmatory analysis and detail design of the magnet system for mirror fusion test facility (MFTF)
316 CRES Stl Plate 1/2", 1" 316 CRES Stl Bar 1" x 1", 1" x 1-1/2 316 CRES Stl Rod 1/2" Dia, CDA - # 464 Naval Brass Roc 1/2" Dia.