Products/Services for CDA 674 Ingots
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite -
Ingots and Casting Stock - (164 companies)Ingots and casting stock are metal and alloy product forms designed for foundry work, die casting, investment casting, and other metal casting applications. How to Select Ingots and Casting Stock. Ingots and casting stock are metal and alloy product...
-
Casting Machines - (40 companies)...machines, and ingot casting machines. Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices...
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties. -
Ferrous Metals and Iron Alloys - (1551 companies)Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications. -
Zinc and Zinc Alloys - (122 companies)Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components.
-
Refractory and Reactive Metals - (184 companies)Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
-
Sapphire Materials and Components - (105 companies)...a single-crystal boule or ingot. Crystallization begins at the surface of the monocrystal seed, but additional atoms arrange themselves along the same crystal orientation or plane. Of these single-crystal methods, the Czochralski crystal growth...
-
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
-
Superalloys - (96 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Product News
-
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Charles Ross & Son Company
Dispersion with the ROSS CDA-200 Dual Shaft Mixer The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Imao-Fixtureworks
Highly precise 1/4 turn Flex locator clamps CP741 Flex locator clamps along with with Flex receivers are designed to be mounted on fixture bases and plates for accurate locating and positioning. Simple to operate with a quarter-turn of the knob, this locator allows for highly precise 0.003 mm repeatability and strong clamping force of 674 lbs. They are designed to be used with ball-locking receptacles, sold separately. The ball locking pin is mounted to the fixture and the receptacle is mounted to the base. When the knob is rotated... (read more)Browse Locating and Fixturing Pins Datasheets for Imao-Fixtureworks -
Inductotherm Group
Consarc® Vacuum Arc Remelting Inductotherm Group companies manufacture Consarc (R) Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls with a robust custom design to optimize ease operation and reproducibility. These furnaces maintain optimum melting conditions with their automated system control. In using the automated system control... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Inductotherm Group
Melt Metal Effortlessly: Replenish & Shine This is very important with channel-type coating pots in order to minimize the wear or clogging of the "channel " during operation. Pre-Melt Pots: A major advantage of using pre-melt pots is that much of the dross created during the melting of ingots is isolated away from the coating process. Moreover, as the ingots are not fed into the main pot, its temperature variations can be kept to a minimum, which leads to a better-quality product and less dross accumulation in the coating pot. Premelts... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Bulk Specialty Gas Pressure Control Technical Data. Model. JW-300-BSGS. Specification. W800*D633*H2172. Special gas cabinet size. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Control cabinet power supply. PN2,1/4 "MVCJ. Purge. HPN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m/hr; others 204m3/hr. Cabinet ventilation. Automatic switching, automatic purging, explosion-proof... (read more)
-
Solar Energy
Multi-Si Ingot . .... Air emissions (g Cd/tonne Cda ) Allocation (%)b Air emissions (g Cd/ton Cda ) mg Cd/GWhc. .... 674 .
-
New Materials and Processes
The morphologies of the cross section of silicon ingots with different scanning currents (a. 2×2mA b. 5×5mA .... [6] Information on http://zone.ni.com/devzone/ cda /tut/p/id/3060. .... Alloying Additions on Fe-Mn-Si Shape Memory Alloys’’, ISIJ Int.30 (1990) 674 –679 [2] Lin…
-
Planning Production and Inventories in the Extended Enterprise
Therefore, it is quite possible that even though the CDA is following the VCG incentive scheme, the .... Oper Res 4: 674 –683 Inman RR (1998) “In-plant material buffer sizing for just-in-time .... The manufacturing process begins with cutting raw wafers from a silicon ingot .
-
Materials Handbook
…212) 251-7200 Fax: (212) 251-7234 E-mail: questions@cda.copper.org Internet: http://www. cda .org/. .... 808, 1174 barite-water 1174 barium 263, 1099 amalgam 264 chloride 264 crown 674 hexaboride 648 oxide … industrial minerals 753, 754 industrial rocks 753, 754 inert gases 1090 infrasounds 23 ingot iron 64, 73…
-
Pädiatrische hematology and oncology
…finds in Monoblasten (FAB M5), Megakaryoblasten (FAB M7) and in pathological red preliminaries (FAB M6; MDS; CDA ). .... associating 987 B-world 648, 652 Bare- Lymphocyte syndrome 80 Barrett-Ösophagus 955 Barr -corpuscles 24 Barth .... Lecithin-cholesterol-acyl transferase deficiency 138 Legionellen 988, 994 leiomyosarcoma 866, 868 leishmaniasis 311, 1146, 1147 316 Lentiviren 625, 626, 627 Lesch Nyhan syndrome 80, 118, megaloblastäre anemia, 111, blood count changes, leukemias, acute lymphoblastische 648, 656-674 , adiposity 1128, Ätiologie 656…
-
Materials and Processes
…designation (e.g. commercial or recognisable identification) International code, e.g. AISI, AA, CDA , etc. (for instance .... (2) Reshaping a billet or ingot by hammering. .... Material Science Forum,347–349, 674 –690.
-
Energy Research and Power Engineering
Target alloy ingots were obtained in metallic mould and hence Al-Ti-C grain refiner alloys whose .... 341-342 (2013) pp 674 -678. .... CDA .
-
Frontiers of Advanced Materials and Engineering Technology
674 . .... The ingots of Mg2Si/A1-Si alloy composite, which were isothermally held at the different tempareture for the .... Study on transition characteristics of PEG/ CDA solid–solid phase change materials.
-
Handbook of Advanced Magnetic Materials
In: Sara A. Majetich, John Q. Xiao, Manuel Vasquez, ed. MRS Proceedings Vol. 674 . .... and must be formed by a peritectoid-Iike solid-solid transformation during annealing ingots or melt- spun .... The most common techniques employ: CDa vibrating polarizer; (2) a rotating polarizer; @a Faraday modulator or @a…
-
Handbook of Materials Selection Complete Document
…http:// www.copper.org/industrial/bronze bearing.htm. PC-compatible sleeve bearing design software is available from CDA . .... Fig. 9 Fatigue scatter bands for ingot metallurgy, castings, and powder metallurgy products of Ti–6Al–4V alloy. .... 674 .
Indicates content that may require registration and/or purchase.