Products/Services for CDA 687 Plate
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Surface Plates - (59 companies)Surface plates provide a precision reference surface for layout, checking, machining and gaging work. Surface plates provide a precision reference surface for layout, checking, machining, and gaging work. A surface plate is a solid, flat table used... -
Imaging Plates - (15 companies)Imaging plates, imaging films and imaging chemicals include offset printer plates, photographic or image setter film, developers, fixers and other supplies for printing, graphics, radiographic and IR imaging. Offset printing plates transfer an inked... -
Connector Plates - (23 companies)Connector plates have integral teeth, are manufactured to various sizes and thicknesses, and are designed to laterally transmit loads in wood. They are also known as nail plates, truss plates, metal connector plates, and foundation wall angles. Nail...
-
Kick Plates - (25 companies)Kick Plates are protective sheets that are attached to the bottom of a door to protect it from impact and scratches. Description. Kick Plates are protective sheets that are attached to a door to protect it from impact and daily use. Material...
-
Tooling Plates and Columns - (116 companies)Tooling plates and columns provide mounting or clamping surfaces for holding and positioning vises, clamps and workpieces during setup, manufacturing and dimensional inspection. Tooling plates are manufactured from a variety of materials, including...
-
Microchannel Plates - (9 companies)Microchannel plates use separate channels to detect electrons, ions, or x-rays with spatial resolution. Each channel uses secondary emission to intensify detection signals. Microchannel plates (MCP) use separate channels to detect particles...
-
Plate Beamsplitters - (92 companies)Plate beamsplitters are semi-mirrors, which reflect part of the incident energy (absorb a relatively small part) and transmit the rest. Some are neutral and some are spectrally selective. Plate beamsplitters are used to break incident, monochromatic...
-
Plate Forming Services - (118 companies)Plate forming services cut, roll, form, and weld metal plates typically greater than 3/16 ". Plate forming services cut, roll, form, and weld metal plates that are typically thicker than 3/16 in. They provide finished products by cutting, punching...
Product News
-
Lee Co. (The)
687 Side Exit Flosert The new Lee 687 Side Exit Flosert is the latest addition to our line of miniature flow regulating valves. At a nominal weight of just 48 grams, this valve is constructed entirely of stainless steel to ensure durability and long life. The valve is pressure compensated to provide a constant flow over a wide range of pressure differentials and is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Charles Ross & Son Company
Dispersion with the ROSS CDA-200 Dual Shaft Mixer The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Running Industry Co., Ltd
perforated plate chassis preforated plates are widely used in the heat dissipation protection covers of mechanical equipment. They are generally made of cold-rolled steel plates and stainless steel plates. We can customize them with various hole diameters and sizes according to the customer's needs, such as round holes, square holes, hexagonal holes, and special-shaped holes, etc. With dedicated equipment, efficient production can be achieved, and the deformation of the punched holes can also be controlled. In chassis... (read more) -
Savage Engineering, Inc.
Plate Straightening Press Available in 100 ton to 2500 ton sizes. Savage's wide bed TFS type straightening press with 3 axes' of ram movement is specifically designed for straightening or bending large plates, castings or weldments. With these travel gantry straightening presses, the workpiece remains stationary while the pressing ram traverses over the high spot. Hydraulic work lifters can be installed in the bed to assist in positioning the pressing blocks under the work. These worklifters free up overhead crane usage... (read more)Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
High Performance Alloys, Inc.
Sheet/Plate Products HPA has the inventory to provide same day shipments for small and medium shipments. Larger quantities can be supplied through our network of mills. Some of our mills may allow us to offer a better delivery to our customers by adding the requirements to our own stock material purchases. SHEET/PLATE. Widths and lengths can vary from alloy to alloy, depending on their thickness. We specialize in quick deliveries, and small quantities. We also offer our services to quantities that are medium... (read more)Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
Technetics Group
Overmolded plate seals Plate Seals. Overmolded plate seals. Elastomer seals (FKM, silicone, fluorinated silicone) can be overmolded within grooves on anodized aluminum or nickel-plated supports. This enables perfect positioning between elements to be sealed, independently of the orientation and accessibility of the seal. Features & Benefits. Simple, visually & verifiable installation (correct location of the rubber part in front of the sealing surface). High-pressure performance (more than 200 bars as well as vacuum... (read more)Browse Dynamic Seals Datasheets for Technetics Group -
Isotech, Inc.
Eliminate Vibrations with Isotech Plate Mounts Isotech's Plate Mounts are a range of adaptable low-frequency isolators designed to mitigate steady-state vibrations and manage occasional shock impacts. These lightweight, compact isolators deliver multi-directional protection from lower frequency disturbances, ensuring optimal performance and durability. Typical Applications: Medical Devices. Office Equipment. Computer Systems. Compressors. Printers and Copiers. Precision Instrumentation. Small-Scale Pumps. Electronic Components. Home... (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Isotech, Inc.
Shock & Vibration Isolators - Plate Mounts Isotech's Plate Mounts are a family of versatile low-frequency isolators recommended to isolate steady state vibration and control occasional shock inputs. These lightweight and compact isolators provide multi-directional isolation from lower frequency disturbances. Typical Applications: Medical Equipment. Business Equipment. Computers. Compressors. Office Machines. Instrumentation. Small Pumps. Electronic Equipment. Appliances (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
DigiKey
QPL Composite Plated Bandlock Backshells Bandlock backshells plated with Amphenol PCD QPL composite are highly sought after for applications such as Comair that demand low weight. Metal backshells are naturally prone to corrosion, but composite backshells fare much better in these conditions. Amphenol composite backshells offer excellent strain relief and are appropriate for EMI applications. Features. Weight savings of composite. Plated and unplated options. Strain relief and sealing by a separate mechanism. EMI/RFI shielding... (read more)Browse Cable Clamps Datasheets for DigiKey
-
ZEMPM2000P006
… Annealed (C12200) C15100 (C15100) C15500 (C15500) CR 155-Precipitation heat treated (C15500) Copper, Wrought, Copper Nickel Bridgeport 520-Soft CDA 710 Cunife II C70250 … … 15Zn 20Zn 35Zn Ambraloy 687 -Annealed Anaconda 226-Annealed … … material Tube Sheet, strip, plate and wire Strip Strip …
-
Handbook of Materials Selection Complete Document
… products, 186–187 mechanical properties of, 167–182 mechanical wire, 187–188 sheet / strip / plate products, 143, 150–165 … … 141 temper designations for, 137, 138 Copper Data Center, 136 Copper Development Association ( CDA ), 136 Copper–nickel alloys … … 1027–1032 transfer molding, 1025 Cyclic properties (superalloys), 312, 317 Damage-tolerant design, 684–685, 687 DAP, see Diallyl …
-
Field Manual of Techniques in Invertebrate Pathology
… locusts, control of, 659 Serratia entomophila, 11, 95, 175, 189, 337, 658, 668, 687 application, 12, 13 … … growth, 490, 499 harvest, 476 humidity, 492 HV spray, 475 lipophobic, 477 in liquid nitrogen, 473 nutrient formulation, 474 production, 511 sampling, 54 enumeration, 474 microscopic counts, 473 plating , 472 viable counts, 473 … … 11, 13 band, 369 CDA , 81 coverage, 12, 43 …
-
A prospective, randomised, controlled multicentre study comparing cervical disc replacement with anterior cervical decompression and fusion
… T, Yang HL, Xu YZ et al (2011) ACDF with the PCB cage- plate system versus laminoplasty … Neurosurgery 67(3):679– 687 8. … H, Cheng L, Hou Y et al (2014) Multi-level cervical disc arthroplasty ( CDA ) versus single-level …
-
Springer Handbook of Medical Technology
… storage 297 – thermal array 78 digital image – formation 1164 – parameter 294 – plate 292 … DSO) 44 divisive segmentation 1151 docking station 950 doctors’ letters based on HL7 CDA 1123 doctor-to … … research 1196 electric – field distribution 770 – field strength 693 – spark 687 – transducer 927 …
-
Advanced Biomaterials: Fundamentals Processing and Applications
… 109 drug delivery granules, 128–129 fibrin glue, 127 future research issues, 132 growth plate chondrocyte maturation scaffolds … … field, 633 Calcium chlor-apatite (ClA), structure and properties, 23–25 Calcium-deficient apatite ( CDA ) biphasic calcium phosphate … … durability studies, 695–697 microhardness measurements, 693–695 surface roughness, 688–689 diamond-like carbon, 686– 687 hemocompatibility, 680–683 blood …
-
ASM Ready Reference: Electrical and Magnetic Properties of Metals
CDA 710 0.2776 u,d 167 u 20 68 Bar, rod, tube, pipe, plated , sheet, strip, and wire 66 Ambraloy 687 -Annealed 0.0750 u,d 45.1 u .
Indicates content that may require registration and/or purchase.