Products/Services for CDA 792
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite -
Metal Rod and Bar Stock - (1039 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. -
Thermoelectric Coolers - (88 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. -
Metal Wire - (544 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. -
Chillers (industrial) - (545 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. -
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
PV Ribbon - (11 companies)...conductivity to ensure maximum efficiency of the solar panel. The typical types of copper used in PV ribbon are: Material. Description. IACS Conductivity Rating Minimum. Composition. OFC 10100/CDA 101. Oxygen free electronic copper. 101%. 99.99% Pure...
-
Nonferrous Metals and Alloys - (1625 companies)Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
-
Specialty Metal Shapes and Stock - (222 companies)Specialty metal shapes and stock consists of metals and alloys with an unlisted, specialized or proprietary shape or stock form.
Product News
-
Charles Ross & Son Company
Dispersion with the ROSS CDA-200 Dual Shaft Mixer The ROSS CDA-200 Dual Shaft Mixer is a versatile and cost-effective solution for processing formulations that require both thorough agitation and high-speed dispersive mixing. Used in applications such as coatings, adhesives, and sealants, the CDA-200 can handle dispersions, suspensions, and emulsions with viscosities reaching up to around 500,000 centipoise. Two independently driven agitators work together to achieve uniform mixing and dispersion in viscous, dense, and demanding applications... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Charles Ross & Son Company
ROSS CDA-300 Dual Shaft Mixer ROSS Dual Shaft Mixers are versatile, robust and cost-effective systems engineered for accurate processing of high-performance formulations across a wide range of rheologies, solids loading, operating temperatures and pressures. The ROSS CDA-300 Dual Shaft Mixer pictured below, features two powerful agitators: a two-wing anchor agitator driven by a 20 HP TEFC high efficiency, inverter duty motor and a high-speed disperser powered by a 60 HP TEFC high efficiency, inverter duty motor. The open... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Shenzhen Jewellok Technology Co., Ltd.
VMB Valve Manifold Box Technical Data. Model. JW-200-VMB-C,JW-100-VMB-C. Physical dimension. 4S: W650*D275*H1750 , 6S: W850*D275 *H1750, 8S: W1050 *D275*H1750. Can be specially customized according to user requirements. Control cabinet power supply. 24V, VMB electronic control part can be connected with the factory central control system. Compressed air. CDA,1/4 " quick coupling. Waste outlet. Drain,PP DN20 Fusion Socket. Cabinet ventilation. OD 50MM,85m ^3/hr. Standard equipment. PP shell+transparent PVC observation... (read more)Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
High Purity Bulk Specialty Gas Pressure Control Technical Data. Model. JW-300-BSGS. Specification. W800*D633*H2172. Special gas cabinet size. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Control cabinet power supply. PN2,1/4 "MVCJ. Purge. HPN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m/hr; others 204m3/hr. Cabinet ventilation. Automatic switching, automatic purging, explosion-proof... (read more) -
Shenzhen Jewellok Technology Co., Ltd.
Gas Cabinet Gas Rack Gas Delivery Systems Description. Technical Data. Model. JW-300-GR. Specification. Single bottle/double bottle. Special gas cabinet size. Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957. Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. HPN2,1/4 "MVCJ. Vacuum. GN2.1/4 " MVCJ. VENT drain pipe. 1/2 " MVCJ. Pneumatic air source. CDA driver, 1/4 " SWG. Operation interface. 7 " color touch screen... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Etchants and Volatile Organic Distribution Systems . Control cabinet power supply. Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Cabinet ventilation. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Standard equipment. Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module Supply Equipment level monitoring. Technical Data. Model. JW-200L-CDM,JW-1000L-CDM. Special gas cabinet size. W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums). Control cabinet power supply. 220VAC, 50HZ, 0.5?3KW, leakage protection. Purge. PN2,SS316 1/2 "SWG. Ultra-pure water. UPW, JIS 16A bonding. Compressed air. CDA,SS316 1/2 "SWG. Waste outlet. Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket. Standard equipment. PP shell + transparent PVC observation window + PFA internal pipe valve... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shenzhen Jewellok Technology Co., Ltd.
Liquid Chemical Delivery Module (CDM) supply: 220VAC, 50HZ, 1-6KW. Purge. PN2,1/4 "MVCJ. High pressure holding. GN2.1/4 " MVCJ. Vacuum. 1/2 " MVCJ. VENT drain pipe. CDA driver, 1/4 " SWG. Pneumatic air source. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Cabinet ventilation. OD 150MM, silane 810m ^3/hr; others 204m ^3/hr. Standard equipment. Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off... (read more)Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
-
Induction of filopodia-like protrusions in N1E-115 neuroblastoma cells by diacylglycerol kinase γ independent of its enzymatic activity: potential novel functi...
… were created (with inclusive amino acid numbers following the names of the mutants): DGKc-DRVHD/DEFh, 260–792; DGKc- DRVHD/DEFh/G494D, 260–792; DGKc-DRVHD/DEFh/ DCT, 260–771; DGKc-C1D, 260–393; DGKc-CD/CT, 432–792; DGKc-CDb/CT, 578–792; DGKc-CT, 771– 792 ; DGKc- CDa , 424–558; and DGKc-CDb …
-
Distributed product development as a core element of supply chain management
pp. 792 -795 EDS: E-vis http://www.eds.comlproductslphn- lteamcenterl evislevis-brochure.pdf; I .6.2003 ptc: Windchill: http://www.ptc.com/appseNer/it/icm- / cda /icmOl~list,jsp?group=-20I&num=l&show=- y&keyword=37; I .6.2003 Chr.
-
International Handbook of Interpretation in Educational Research
… 1078, 1081–1082, 1088, 1336–1337, 1432, 1504, 1534, 1535, 1537, 1538, 1542, 1543, 1548, 1584 Constitution of the subject, 259, 263, 267, 273, 1554–1556, 1562 Constructivism, 6, 16, 270, 792 , 1038, 1049, 1086, 1087 … … 1539 Critical discourse analysis ( CDA ), 284–310, 340, 347–367, 428 …
-
Infectious complications after 2‐chlorodeoxyadenosine therapy
2- CdA is an active salvage therapy in advanced indolent non- Hodgkin’s lymphoma. J Clin Oncol 1994: 12: 788- 792 .
-
Phase II Clinical Study of Cladribine in the Treatment of Hairy Cell Leukemia
… of 10 patients achieved a CR with only a single course of 2- CdA chemotherapy and demonstrated … … were no cases of clinical relapse at a median follow- up period of 792 days (range, 599 …
-
Handbook of Materials Selection Complete Document
… nitride CCCs, see Carbon / carbon composites CCCT, see Critical crevice corrosion temperature CDA (Copper Development Association … … creep testing for, 628–631 for cutting tool inserts, 425, 426 delayed failure of, 792 –794 design with …
-
Determinants of quality of life in type 2 diabetes population: the inclusion of personality
792 (69.1 CDA Canadian diabetes association .
-
The Digital Aura - ambient mobile computer systems
New York, 2004, http://www.springeronline.com/sgw/ cda /frontpage/0,10735,5 -175-72-26593988-0,00.html. … Tampere, Finland, 2003, http://www.acten.net/cgi- bin/WebGUI/www/index.pl/newsletter11?wid=509&func=vi ewSubmission&sid= 792 , www.lugy.org.
-
DYSERYTHROPOIESIS AND CONGENITAL DYSERYTHROPOIETIC ANAEMIAS
… bone marrow appear- ances) characteristic of one of the types or groups of CDA (Tables III and … 792 .
-
Major Legal Issues for Highway Public-Private Partnerships
The CDA also provides that a variety of pro- ject delivery structures can be employed in developing … … farmland, and the transfer of public assets to foreign corporations, passed Senate Bill 792 , calling for a …
Indicates content that may require registration and/or purchase.