-
Supplier: Hubbell Lighting, Inc.
Description: COPPER FREE ALUMINUM MATERIAL MEDIUM GRAY FINISH UL 844 APPROVAL WALL MOUNTING 12 V LAMP VOLTAGE 1 LAMP HEAD(S) HUBBELL[R] BRAND REX1CDA MODEL
- Light Fixture Voltage: 12 volts
-
Supplier: Hubbell Lighting, Inc.
Description: COPPER FREE ALUMINUM MATERIAL MEDIUM GRAY FINISH UL 844 APPROVAL WALL MOUNTING 6 V LAMP VOLTAGE 1 LAMP HEAD(S) HUBBELL[R] BRAND REX1CDA MODEL
- Light Fixture Voltage: 6 volts
-
Supplier: Win Source Electronics
Description: Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity
-
-
Supplier: Win Source Electronics
Description: Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package
- Features: Watchdog Timer (WDT), Power Fail Warning
- Number of Supplies: 1, Other
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain, Inverting, Active Low
-
Supplier: Win Source Electronics
Description: Timeout: 140ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium
- Features: Watchdog Timer (WDT), Power Fail Warning
- Number of Supplies: 1, Other
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain, Inverting, Active Low
Find Suppliers by Category Top
More Information Top
-
Corrosion and Dezincification of Brasses in Water
Two leaded semi-red brasses, CDA 844 and CDA 848, were included .
-
Practical approach to continuous casting of copper alloys and precious metals A
CDA 844 is the leaded equivalent.
-
Kunststoffe und andere organische Werkstoffe
CDA 836 (85/5), 844 (82/7) und 848 (78112)wie die Versuchsleg.(65/30) resistent, wogegen die Leg.
-
Nichtmetallische anorganische Werkstoffe
CDA 836 (85/5), 844 (82/7) und 848 (78112)wie die Versuchsleg.(65/30) resistent, wogegen die Leg.
-
Nichteisenmetalle
CDA 836 (85/5), 844 (82/7) und 848 (78112)wie die Versuchsleg.(65/30) resistent, wogegen die Leg.
-
Electronic commerce and free speech
56 (1996) [ CDA ]; Reno v. ACLU, 521 U.S. 844 (1997).
-
Back cover
CDA devices opticalparametric oscillators forgeneration of near infraredcoherent light tunable over 844 -1410-nm range. MasseJJ,C.
-
Drug Transporters
J Pharmacol Exp Ther 294: 844 –849 Windass AS, Lowes S, Wang Y, Brown CDA (2007) The contribution of organic anion trans- porters OAT1 and OAT3 to the renal uptake of rosuvastatin.
-
The Politics of Freedom of Expression
In overturning the Communications Decency Act ( CDA ) of 1996 in Reno v American Civil Liberties Union (ACLU) (521 US 844 , 1997), the first government attempt to regulate the availability to minors of inde- cent materials on the internet, the Supreme Court recognized…