Products/Services for CDA 907
-
Copper, Brass, and Bronze Alloys - (599 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.TypesClad / BimetalMetal Matrix Composite
-
Metal Rod and Bar Stock - (1036 companies)Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes.
-
Thermoelectric Coolers - (71 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
-
Metal Wire - (539 companies)Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads.
-
Epoxy Adhesives - (523 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage.
-
Gas Cylinders - (115 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium.
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
-
Superalloys - (95 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
-
Dampers and Louvers - (293 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Nickel and Nickel Alloys - (442 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Product News
-
inTEST Thermal Solutions
Cryogenic Gas Chiller, -95°C Cooling Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Chillers for Cooling Nitrogen, Argon, & Other Gas Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low temperature cooling. These highly reliable process chillers are used in aerospace, automotive, defense, semiconductor, and other industries. Gas chillers can be configured with the following features: Open and closed loop designs. No LN2... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
Tecnotion
Torque motor - QTL 485 series The QTL 485 is the largest of the high-torque Tecnotion motor series. It has a cooling ring, which should be closed with the housing, creating a cooling channel. It has the same efficient and space-saving electromagnetic design scaled up for even higher torque demands. With a big inner diameter, it is suitable to integrate into an (existing) application like rotary indexing tables, and materials handling. It will deliver 659-907 Nm continuous torque and 1651-2202 Nm ultimate torque, depending... (read more)Browse Brushless Motors Datasheets for Tecnotion -
Charles Ross & Son Company
Dual Shaft Mixer designed for increased shear ROSS incorporates a high shear rotor/stator into a Dual-Shaft Mixer designed for more intense shearing and homogenization requirements. Instead of a conventional high speed disperser blade, the rotor and slotted stator mixing head, also often called a homogenizer, affords more advanced deagglomeration and emulsification capabilities. Complementing the high shear mixer, a two-wing anchor promotes bulk flow and uniform batch temperature. The pictured ROSS Model CDA-25 features dry-running Double... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Hangzhou Chinabase Machinery Co., Ltd.
Malleable Cast Iron Chains Cast Iron Chain (C Series). Cast Iron Chain (H Series). Cast Iron Chain (4 Series). Cast Iron Chain BRH188. Cast Iron Chain C188CP. Cast Iron Chain C102B-K2. Cast Iron Chain C55A/C55B. Cast Iron Chain C188K1/K2. Cast Iron Chain CC600. Cast Iron Chain H78A/H78B. Cast Iron Chain MC33. Cast Iron Chain 103. Cast Iron Chain 4103F29. Cast Iron Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. The products are mainly sold to the Middle East, Europe and America with more... (read more)Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KHK USA, Inc.
Modified Gears Equivalent 11~5). Materials Available: 4115, 4140, 1045, 303 or 304 Steels. Nylon 901 & 907. Acetal/POM. Sintered Metal. Bronze. Brass. Aluminum. Aluminum Bronze. Cast Iron. PEEK / Polymers / Exotic Steel materials available upon request... (read more)Browse Gears Datasheets for KHK USA, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Driving Chains,Conveyor Chains,Agricultural chains Chain 488K1/488K2. Cast Iron Chain 907-E51. Welded Chain. Forging Hanging Chain. G.Engineering Chain. Paver Chain(1,2,3,4,5). Attachment Sidebar Elevator Chain(Cement Mill Chain). Bucket Elevator Chain(Cement Mill Chain)(1,2,3). Forging Scraper Chain(1,2). Loading Chain(Skid Chain)For Automobile Manufacture. Loading Chain For Metallurgical Industry. Loading Chain For Automobile Industry. Conveyor Chain For Mine Machinery(1,2,3). Conveyor Chain For Metallurgy And Mine. Trencher Chain. Sugar Mill... (read more)Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Wild Salmonids in the Urbanizing Pacific Northwest
Wetlands 29(3): 907 –918 Rubec CDA , Hanson AR .
-
Estimation of Copper In‐use Stocks in Nanjing, China
The Copper Development Association (CDA) has estimated the copper content per electrical output at 907 kg/megawatt3 (MW) ( CDA 2009).
-
ZCU328
CDA : Copper AIloy No. 907 .
-
Glycoconjugate abnormalities in patients with congenital dyserythropoietic anaemia type I, II and III
q 2001 Blackwell Science Ltd, British Journal of Haematology 114: 907 ±913 Glycoconjugate Abnormalities in CDA 909 .
-
Subject Index
… fungi for, 69 Recombinant trans-sialidase, from Trypanosoma cruzi, substrate and inhibitor studies on, 151 Rectal adenomas, abnormal subcellular distribution of MUC2 and de novo MUC5AC mucins in, 907 Red cell membranes, of … … with congenital dyserythropoietic anemia ( CDA ) type II, glycosylation abnormalities …
-
Smith Currie & Hancock's Federal Government Construction Contracts: A Practical Guide for the Industry Professional 2nd Edition Complete Document
Section 907 (a) of the Federal Courts Administration Act significantly modified many of the more rigid formalities of the … … certification.115 This amendment made the following changes to the law regarding the requirements for a proper CDA claim certification and the …
-
Industrial Chemical Thesaurus
… Monaterge 779 [Uniqema Am. http://www.uniqema.com]; NINOL® 40-CO-E [Stepan UK]; NINOL® 49-CE; NINOL® SR-100 [Stepan http://www.stepan.com]; Norfox® 901; Norfox® 907 ; Norfox® AEG †; Norfox® … … Schercomid CCD †; Schercomid CDA †; Schercomid CDO-Extra …
-
International Handbook of Interpretation in Educational Research
… 1395, 1418, 1453, 1468, 1490, 1495, 1502, 1508, 1509, 1539 Critical discourse analysis ( CDA ), 284–310, 340, 347–367 … 33–35, 375, 443, 907 Critical theory, 353–354, 367, 680, 720, 721, 1150, 1340, 1411, 1571, 1577, 1591 …
-
Effect of chitosan on hyphal growth and spore germination of plant pathogenic and biocontrol fungi
P.c. 4624 was the nematophagous fungus with the lowest CDA index for all media tested. … of the nematophagous fungus P. chlamydosporia (isolate P.c. 123) high fluorescence (11 907 UF per lg …
-
Long‐term effects of metformin on endothelial function in type 2 diabetes: a randomized controlled trial
Diabet Med 2005; 22: 907 –13. 12 de Jager J, Kooy A, Lehert P, Bets D, Donker AJM, Stehouwer CDA .