-
Supplier: AVX Corporation
Description: LCCM Series Common Mode Chokes Features & Benefits Filtering common mode noise Available Sizes: 0805 and 1206 Common Mode Impedance: 67Ω to 2200Ω Current Rating: 200mA to 400mA Operating temperature range: -40°C ~ 85°C Core Material: Ferrite Typical
- DCR: 67 to 2,200 ohms
- Rated DC Current: 200 to 400 milliamps
- Operating Temperature: -40 to 85 C
- Application: Common-Mode Choke
-
Supplier: Coilcraft CPS
Description: • Eliminates virtually all common mode noise in high-speed, differential mode signal transmission applications such as USB 2.0, IEEE1394, HDMI and LVDS. • Most provide >25 dB common mode attenuation and >100 ohms impedance.
- Inductance Range: 0.023000000000000003 microH
- DCR: 0.12 ohms
- Rated DC Current: 500 milliamps
- Operating Temperature: -40 to 85 C
-
Supplier: Coilcraft, Inc.
Description: Our 0603USB Series common mode chokes eliminate virtually all common mode noise in USB 3.1 Gen 1, HDMI, IEEE 1394 and LVDS applications and support data rates up to 4.8 Gbit/s. Eliminates virtually all common mode noise Optimized for USB
- DCR: 0.174 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 420 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
-
Supplier: Coilcraft, Inc.
Description: Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. It provides up to 2.24 kOhms common mode peak
- DCR: 0.22 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 760 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff frequency. They provide up to 2 kOhms common mode peak
- DCR: 0.25 ohms
- Operating Temperature: -40 to 85 C
- Impedance Range: 640 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: Coilcraft, Inc.
Description: IEEE1394, and LVDS). Also suitable for USB-type C specification 1.0. Up to 6.5 GHz differential mode 3 dB cutoff frequency Up to 35 dB common mode noise attenuation in GHz range Compact, low-profile (<1.0 mm) package Designed for high temperature
- DCR: 0.235 ohms
- Operating Temperature: -40 to 125 C
- Impedance Range: 790 ohms
- Features: Chip Inductor, Other, Standard Inductor, Coil, Choke
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Common Mode Chokes / Filters Chilisin Common Mode Choke (CMC) For USB 2.0,IEEE1394b,LVDS Product overview: BWCU00231512261M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal
- Inductance Tolerance: 20 (+/- %)
- Impedance Range: 260 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Sumida launches the WCNFC Series of wound chip structured DC common mode choke coils, featuring very low profile and compact SMD designs ranging from 1.4 x 1.2 x 0.9mm to 4.7 x 3.4 x 3.0mm. These choke coils deliver superior EMI suppression with minimal impact on high-speed differential data (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Enhanced Noise Suppression for Signal Integrity The DLP11SN900HL2L is a high-efficiency common mode choke (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
electrical instrumentation, making it an essential component for power and signal line filtering. This common mode choke is ideal for engineers seeking solutions to reduce noise and improve signal integrity in compact electronic devices. Its low-profile design is well (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
Coilcraft’s new 1812CAN series common mode chokes provide noise suppression on CAN (1 Mbps) or CAN FD (5 Mbps) data lines in automotive and industrial automation applications. CAN Common Mode Chokes are the most commonly used filter component to attenuate common mode noise at the CAN (read more)
Browse Inductors, Coils, and Chokes Datasheets for Coilcraft, Inc. -
Triad Magnetics For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
DC filter inductors DC swinging inductors Grounding inductors Common/differential mode inductors Materials for Custom Inductors and Chokes Triad Magnetics offers a wide variety of core material options (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
SCHURTER expands its range of current-compensated chokes for printed circuit board mounting, to include a vertical design for 1-phase high current applications. The new DKIV-1 sports a compact design and smaller footprint due to its vertical orientation. The series is available with a ferrite or (read more)
Browse Inductors, Coils, and Chokes Datasheets for SCHURTER Inc -
500Ω impedance at 100MHz attenuates common-mode noise in high-speed signal and power circuits. High Current Capability: Rated for continuous 4A current with low (read more)
Browse Inductors, Coils, and Chokes Datasheets for Win Source Electronics -
output formats, with LVDS providing enhanced common-mode noise rejection for improved system performance in electrically noisy environments. Extended operating temperature ranges up to 105°C ensure reliable performance in demanding server and communications environments. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
YAGEO Group AEC-Q200 CAN/CAN-FD Signal Magnetics AEC-Q200 CAN/CAN-FD Signal Magnetics are compact wire-wound chip common-mode chokes for robust automotive network performance. Featuring high-sided metallization for enhanced mechanical durability, these components provide excellent (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser