-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: filter cartridges. However, the filter cartridge housing is just as an important part of any filtration system. Without a proper housing the cartridge is useless. Even the best filter cartridge cannot do the job if enclosed in a housing that allows
- Maximum Pressure: 145 psi
- Maximum Temperature: 302 F
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
Find Suppliers by Category Top
Featured Products Top
-
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory’s Cartridge Filter Housing Harbory’s cartridge filter product line offers comprehensive solutions designed to meet diverse filtration needs (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Introduction Multi-cartridge filter housings are critical components in semiconductor manufacturing, designed to accommodate multiple filter cartridges within a single vessel for high-purity liquid (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration's PPMC pleated cartridges are widely used in: Food & Beverage — Clarification and polishing (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Product Overview Harbory Filtration manufactures string wound filter cartridges using high-quality continuous filament yarn. The winding pattern is computer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
. Pharmaceuticals & Biotech: Used for pre-filtration of liquids and buffers, protecting more expensive final filters (like sterilizing grade cartridges) and complying with GMP guidelines. Water Treatment: Employed in pre-treatment or polishing steps for municipal water, industrial (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Draft environmental impact statement for the siting, construction, and operation of New Production Reactor capacity. Volume 3, Sections 7-12, Appendices A-C
… the radioactive solid waste system (all low-level wastes) include dry, lightweight, compactible items such as clothing, paper, and glassware; spent resin beads from various plant demineralizers; spent powdered resin from the condensate polishing system; spent filter cartridges containing resin fines, corrosion …
-
Siemens awards water treatment contract for new Severn Power station | Archive | Process Engineering
To achieve the required performance, Watercare is to supply an externally regenerated condensate polishing system with resin transfer between two cartridge - filtration , mixed-bed operator condensate polishing sets and a common multiple vessel regeneration plant.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > CORROSION
Condensate polishing can be achieved with specially designed filters , softeners, or mixed-bed ion exchangers. Industrial boilers typically use softeners and/or filters (e.g., electromagnetic or cartridge filtration).
-
Emerging issues in produced water management: Total EP Norge approach
… hydrocyclone vessel and a patented technology based on co-current extraction with natural gas liquid (NGL)- condensate . For the polishing treatment, the possible technologies are a patented adsorption filter , a patented cartridge media coalescer, a patented liquid-liquid extraction based on an immobilized extraction liquid and a patented small flotation unit.
-
Crits Notes on Water and Ion Exchange
oil removal may be done with cartridge filtration , precoat/cellulose filtra- tion, or alum/anthracite granular filtration. I— CONDENSATE POLISHING —POWDERED RESIN SEPTUM FILTRATION .
-
Contamination Control in Practice
… 167 clean zone 18 cleaning chemicals 18, 82 cleaning in place 82, 167 cleaning solution 18, 42 cleanliness demands 66 Clostridium 8 cloths 136 coagulated proteins 81 coarse filtration 35 ff cobalt 143 … … 167 compressed air 146 condensate 90, 138, 168 condensate … … and saturated steam 130, 145 dry steam 90 dryness value 142 duplex filter 93 ff, 170 D-value 120 ff, 155, 158, 168 dynamic compatibility test 78 electro polish 86 EN 285 135 … … cake 42, 72 filter cartridge 91, 106 filter housing …
-
Practical Boiler Water Treatment Handbook
The Powdex polishing unit installed just ahead of the deaerator reduces the concentration of metallic oxides in the condensate , removes soluble salts introduced by condenser leaks. Upon exhaustion, the unit is removed from service and the exhausted resin is discarded and the filter cartridges are recoated with fresh resin.
-
Water Management Chemicals
These combined water softening–water filtration consumer- installed cartridges most commonly are discarded by the user after a set period of use. In industrial markets condensate polishing is the fastest growing segment reflecting the growth of power generation and a trend toward better process optimization which favors more frequent change-outs of IERs.
-
05.22.08 — Better Identification Of Contaminants In Drinking Water
Shelco MicroVantage pleated membrane cartridges are polyethersulfone, polypropylene and nylon membrane filter elements and are available in a wide range of pore sizes. Condensate Polishers Deep-bed condensate polishing is an ion exchange process which is used to remove trace contaminants, both …
-
Boiler Water Treatment Principles and Practice
Most CR recovery or polishing solutions employ a fixed installation, but mobile retrofits increasingly are being provided … See Figure 9.4d for a schematic layout of a mobile boiler condensate conditioning plant. 9.4.1 Condensate Strainer- Filter Units Also bag, cartridge , and candle filters (with or with- out a filter aid) are employed (see section …
Indicates content that may require registration and/or purchase.