Products/Services for DVI To LVDS Converter
-
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...Input Signal: TypeResolutionVideo Output: Type -
Analog-to-Digital Converters - (229 companies)Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital values to represent the signal to a computer processor. Analog-to-digital converters (ADC) sample an analog signal and convert it to a series of digital... -
Cable Assemblies - (2597 companies)Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. -
Video Cables - (488 companies)...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video... -
IC Interfaces - (659 companies)...transceiver logic (GTL), and gunning transceiver logic plus (GTLP); emitter coupling logic (ECL), positive ECL (PECL), and low-voltage PECL (LVPEC); low-voltage differential signaling (LVDS), bus LVDS (BLVDS), and multi-point LVDS (M-LVDS); digital visual... -
DVI Cables - (115 companies)How to Select DVI Cables. Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable...
-
Network and Communication Chips - (603 companies)...logic (GTL) and gunning transceiver logic plus (GTLP). emitter coupling logic (ECL), positive ECL (PECL), and low-voltage PECL (LVPEC). low-voltage differential signaling (LVDS), bus LVDS (BLVDS), and multi-point LVDS (M-LVDS). digital visual...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
-
Electrical Connectors - (3299 companies)Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
-
Video Cards - (186 companies)Video cards are used to regulate the data displayed on computer monitors.
Product News
-
Pleora Technologies Inc.
Display GigE Vision Video over HDMI or DVI Pleora's vDisplay HDI-Pro External Frame Grabbers are compact, solid-state products that eliminate PCs at display monitors in applications where size, weight, power, or reliability are critical considerations. The vDisplay HDI-Pro receives video data from GigE Vision compliant cameras and outputs it in real time with low, consistent latency over an HDMI/DVI interface. The external frame grabber consumes approximately 3.2 Watts (W), which dramatically reduces electricity costs in 24/7... (read more)Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
ECS Inc. International
MultiVolt™ LVDS Low Jitter Oscillators The ECX2-LMV series low jitter MultiVolt oscillators with LVDS outputs are available in multiple package sizes, including 3.2 x 2.5 x 1.0 mm, 5.0 x 3.2 x 1.2 mm and 7.0 x 5.0 x 1.5 mm. These feature a low power consumption of 24 mA (max.) with best-in-class integrated RMS phase jitter (12 kHz ~ 20 MHz) sub 50 fs at 156.25 MHz. The ECX2-LMV operates over 2.375V ~ 3.63V with a stability of +-25 ppm over the operating temperature range of -40 C ~ +85 C. This oscillator is ideal for SONET... (read more)Browse Oscillators Datasheets for ECS Inc. International -
Interquip Electronics Co., Ltd.
625MHz LVDS Crystal Oscillators for 3.2T Ethernet Today the demand for high frequency, higher performance and more reliable electronic solutions is ever-growing. This is driving frequency product manufacturers to produce even higher frequency and lower energy consuming devices to reach design goals. Interquip launches its 625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
625MHz LVDS/LVPECL Crystal Oscillators for 5G Today the demand for smaller, higher performance and more reliable electronic solutions is ever-growing. This is driving frequency product manufacturers to produce even smaller, higher frequency devices to reach design goals and support downsizing PCBs. Interquip launches its 625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Nominal... (read more)Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
S.I. Tech, Inc.
USB 3.0 Media Converters S.I. Tech 2187/2188 extend USB links beyond the 5 meter limit with the use of fiber optics. These devices support all major operating systems, have power, link, and host LED status indicators, use LC optical connectors, and are plug and play. (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO
PoE Injectors and Media Converters WAGO 's media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO 's SFP fiber optic modules for support of both fast and gigabit speeds. The 60 and 90 watt PoE injectors easily supply power and communications over a single RJ45 cable. These devies are based on the IEEE 802.3bt standard for 4PPoE that uses all 8 wires... (read more)Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
ELANTAS North America LLC
Heat Management in DC converters. Charging infrastructure applications ELAN-drive. DC/DC Converter. The fixed DC voltage that is provided by the AC/DC converter is transformed by the DC/DC converter in the charging station to the right voltage level needed for charging a specific vehicle. To ensure fast charging the energy density is high and likewise the generation of heat. Heat management becomes paramount for the safe and reliable performance. Using Casting & Potting materials like the ELAN-tim (R) products for insulation... (read more)Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC
-
1024 x 1024 large-format resistive array (LFRA) design, fabrication, and system development status
Scene data is transmitted in DDO2/DVP2 format via PECL- to - LVDS “pizza box” converters , or in DVI format directly to the Timing & Input Processor (TIP) card.
-
MIRAGE: developments in IRSP system development, RIIC design, emitter fabrication, and performance
Scene data is transmitted in DDO2/DVP2 format via PECL- to - LVDS “pizza box” converters , or in DVI format directly to the Timing & Input Processor (TIP) card.
-
45.2: DisplayPort™: The Emerging Converged Digital Display Interface Technology and Implementation in Mobile Computing Platforms
Past implementations of display interfaces have required expensive solutions with up to 20 signal pins for LVDS or external converter /level shifting devices for DVI and HDMI.
-
AAEON Introduces a New Sub-Compact Board with Intel® QM57 Chipset: GENE-QM57
This SBC also has the option to replace the DVI with a second 24-bit LVDS interface for end users to connect to multiple LCD panels without the use of DVI converters .
-
Handbook of Visual Display Technology
… APIX, Auto- motive Pixel Link; bpp, Bit Per Pixel; BW, Bandwidth; CRT, - Cathode Ray Tube; DAC, Digital- to -Analog Converter ; DP, Displayport; DVD, Digital … … or Digital Video Disk; DVI , Digital Visual Interface; EMI … … HDTV, High Definition Television; LVDS , Low Voltage Differential Signaling …
-
Multiview image integration system for glassless 3D display
… input circuit board given a name of “the Capture circuit board”, which equipped DVI input I/F, is … The LVDS (Low Voltage Differential Signaling) to transmit image data is output, and the LVDS signal, which comes out from each PC, is input from the Capture circuit board to the image composition circuit … … a name of “the Converter circuit board”.
-
Features :: NASA Tech Briefs
The PRISMA II series of RGB/ DVI /video converter boards from Apollo Display Technologies, Ronkonkoma, NY, provides analog control for connecting TFT LCDs to standard graphics and/or video interfaces. … as analog RGB, analog video, or DVI are automatically converted to TTL or LVDS signals accepted by …
-
Products :: NASA Tech Briefs
The PRISMA II series of RGB/ DVI /video converter boards from Apollo Display Technologies, Ronkonkoma, NY, provides analog control for connecting TFT LCDs to standard graphics and/or video interfaces. … as analog RGB, analog video, or DVI are automatically converted to TTL or LVDS signals accepted by …
-
Features :: NASA Tech Briefs
The PRISMA II series of RGB/ DVI /video converter boards from Apollo Display Technologies, Ronkonkoma, NY, provides analog control for connecting TFT LCDs to standard graphics and/or video interfaces. … as analog RGB, analog video, or DVI are automatically converted to TTL or LVDS signals accepted by …
-
Features :: NASA Tech Briefs
The PRISMA II series of RGB/ DVI /video converter boards from Apollo Display Technologies, Ronkonkoma, NY, provides analog control for connecting TFT LCDs to standard graphics and/or video interfaces. … as analog RGB, analog video, or DVI are automatically converted to TTL or LVDS signals accepted by …
Indicates content that may require registration and/or purchase.