Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Formulatrix, Inc.
Description: The AµtoPulse is a fully automated, high-throughput tangential flow filtration system for sample concentration and diafiltration.
-
Supplier: Formulatrix, Inc.
Description: The µPulse is a fully automated, true walk-away system that uses tangential flow filtration for sample concentration and diafiltration.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: FlexAct® UD Single use Solution for Ultrafiltration & Diafiltration The FlexAct® UD combines innovative Single use technology with Crossflow filtration performance for ultrafiltration and diafiltration (UD) applications used in many downstream processes. Description FlexAct® UD is the
- Vessel Volume: 50 liters
- Reactor Operation: Batch
- Features: Cleanroom
- Process Reactor Application / Industry Use: Pharmaceutical Processing
-
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: design and engineering is following cGMP requirements to secure easy startup and qualification of the system. The SARTOFLOW® Beta system is equipped with a sanitary rotary lobe pump. Some modifications like Siemens sps and level control for automatic diafiltration processes are available on
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose, Polyethersulfone (PES)
- Range: Micro Filtration, Ultra Filtration
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: SARTOFLOW® Advanced Full flexibility and outstanding crossflow filtration performance combined The SARTOFLOW® Advanced is a modular benchtop Crossflow system optimized for ultrafiltration, microfiltration and diafiltration applications used in many downstream processes, such as purification
- Maximum Liquid Flow: 3.0820072733333332 GPM
- Maximum Pressure: 58.01508 psi
- Application / Industry: Biopharmaceutical
- Filter Medium Material: Cellulose, Polyethersulfone (PES)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: like concentration and diafiltration of proteins, vaccines, viruses, antibodies, oligo nucleotides, endotoxin removal etc. The system is also suitable for cell harvesting and clarification processes. The family of Sartorius Stedim Biotech Crossflow holders feature the latest advances in
- Application / Industry: Biopharmaceutical
- Filtration Product: Chemicals
- Flow: Full Flow
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The aµtoPulse is a fully automated, walk-away system that uses tangential flow filtration for high-throughput sample concentration and diafiltration (buffer exchange, desalting). Efficiency is about more than just raw throughput—it’s about simplifying your (read more)
Browse Filtration Equipment Datasheets for Formulatrix, Inc.
Conduct Research Top
-
Tangential Flow Filtration Explores New Niches
. By increasing diafiltration volumes, Viventia found that it could further reduce the number of fermentor runs needed to gain 1 kg, and projected that it could complete a 1200-liter batch in less than 8 hours. This application of SmartFlow TFF was designed to simultaneously isolate a molecule and concentrate
-
Tangential Flow Filtration Explores New Niches
, and diafiltration. It has found favor as a means of concentrating sample solutions (large and small), fractionating molecules, harvesting cells, and clarifying fermentation broths or cell lysates. In some biomanufacturing plants, tangential flow is replacing the need for material centrifugation. North
More Information Top
-
Optimal Operation of Batch Membrane Processes
… introductory sections, the authors declare that the focus of the monograph will be on diafiltration membrane problems.
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Diafiltration .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314742967685/litdoc11001236AB_20110831014512.pdf
Cell processing and concentration/ diafiltration ...................................15 .
-
Extraction of rIL‐2 inclusion bodies from Escherichia coli using cross‐flow filtration
The membrane extraction process was comprised of a two‐step diafiltration followed by an extraction with 7 M …
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1392028292867/litdoc29085076_20140313045908.pdf
Concentration and diafiltration ........................................................................
-
Downstream Industrial Biotechnology: Recovery and Purification
P-21 / DF-101 Diafiltration .
-
Effect of protein and solution properties on the donnan effect during the ultrafiltration of proteins
… cause a large offset in pH from the target value established with the diafiltration buffer during the …
-
Applied Biochemistry and Biotecnology
957 Comparison of Diafiltration and Size-Exclusion Chromatography to Recover Hemicelluloses From Process Water From Thermomechanical Pulping …
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8407/CzermakJMS2010.pdf?sequence=1
Dynamic optimization of batch diafiltration processes .
-
Advanced Dairy Chemistry
… from the selective use of membrane technologies, such as microfiltra- tion, ultrafiltration or diafiltration (Mistry and Hassan …
Indicates content that may require registration and/or purchase.