-
Supplier: Accuris
Description: Fiber optic chromatic dispersion compensator using single-mode dispersion compensating fiber
-
Supplier: M2 Optics, Inc.
Description: FiberLab fiber network simulators and fiber latency solutions are available in any fiber type and length. They are available in standard fiber test boxes and use optical fiber spools for fiber network simulation. Dispersion Compensation Fiber
- Features: Other
- Test Equipment Type: Rack Mount
-
Supplier: Accuris
Description: General rules of dispersion compensators for fiber optic transmission
-
-
Supplier: Accuris
Description: Generic Requirements for Fiber Optic Dispersion Compensators
-
Supplier: Accuris
Description: General rules of dispersion compensators for fiber optic transmission (Amendment 1)
-
Supplier: CASTECH, Inc.
Description: Product description:Tunable filter is a wavelength selection device which has a wide range of applications in the field of optical fiber communication and optical fiber sensing. It can be used in semiconductor laser, fiber laser reflector, multiplexing devices, optical
-
Supplier: Newport MKS
Description: The SCG-800-CARS is a CARS (Coherent Anti-Stokes Raman Scattering) optimized supercontinuum generation fiber device for use with 800 nm femtosecond lasers. It contains 12 cm highly nonlinear photonic crystal fiber with zero dispersion points at ~775 and ~945 nm. The two closely
-
Supplier: Newport MKS
Description: The SCG-800 Supercontinuum Fiber Device is a supercontinuum generation device for use with 800 nm femtosecond lasers. It contains 12 cm highly nonlinear, polarization maintaining photonic crystal fiber with zero dispersion at 750 nm, ideally designed for white light super
Find Suppliers by Category Top
Conduct Research Top
-
Preface
waves and the phenomena of. refraction and reflection. The next set of chapters introduces the reader to the field. of fiber optics, discussing different types of fibers used in communication systems,. including dispersion-compensating fibers. In later chapters we discuss recent developments
More Information Top
-
Fiber Based Dispersion Compensation
Fiber designs for high figure of merit and high slope dispersion compensating fibers Marie Wandel and Poul Kristensen . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Massive WDM and TDM Soliton Transmission Systems
In par- ticular, the method of constructing dispersion flattened transmission spans with standard SMF and slope compensating dispersion compensation fiber (SCDCF) [9]-[ll] is quite attractive, because of its simple configuration.
-
Ultrahigh-Speed Optical Transmission Technology
Currently, the most mature dispersion compensation technique is based on dispersion compensating fibres (DCF), which compensate simultaneously for both D and dD/dA.DCF, also sometimes known as high-slope dispersion compensating fiber (HS-DCF), has become an essential optical component supporting high …
-
Raman Amplifiers for Telecommunications 1
The other major technological development is the availability of new fibers with efficient Raman gain, and two chapters are dedicated to this topic: in Chapter 6 Grüner-Nielsen and Qian describe dispersion compensating fibers for Raman ap- plications, and in Chapter 7 …
-
Raman Amplifiers for Telecommunications 2
The other major technological development is the availability of new fibers with efficient Raman gain, and two chapters are dedicated to this topic: in Chapter 6 Grüner-Nielsen and Qian describe dispersion compensating fibers for Raman ap- plications, and in Chapter 7 …
-
Survey of systems experiments demonstrating dispersion compensation technologies
Dispersion compensating fiber (DCF), Raman- pumped DCF, and dispersion managed fiber spans are sufficiently advanced to be used primarily to facilitate record-breaking transmission results in terms of channel count, channel data rate and/or transmission distance.
-
Subect Index
elec. tunable power efficient dispersion compensating fiber Bragg grating.
-
Fibre Optic Communication
dispersion compensating ( fibre Bragg) grating DCF .
-
Optical Fiber Fusion Splicing
For example, modern optical fiber networks rely heavily on dispersion compensating fiber (DCF).
-
Modeling dispersion in optical fibers: applications to dispersion tailoring and dispersion compensation
Basic physics behind the design target for dispersion compensating fibers is discussed, which should be useful to fiber designers.
Indicates content that may require registration and/or purchase.