Products/Services for Dry Colorimetry Analyzer
-
Gas Instruments - (912 companies)...is to determine which gases are in the stream being measured, and in what quantity they are present. Analyzers provide a breakdown of what is found, log the information, and can download it to a computer where further analysis and record keeping can...Instrument TypeMounting TypeApplication -
Elemental Analyzers - (65 companies)...elemental analyzers work. The methods used for the analysis and detection of elements in a sample consist of: Dry colorimetric. Dry combustion. Inert gas fusion. Laser-induced breakdown spectroscopy. Electrochemical. Gas chromatography. Infrared...
-
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave... -
Particle Analyzers - (231 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle... -
Texture Analyzers - (40 companies)Texture analyzers evaluate the cohesiveness, spreadibility, fracturability, tackiness, gumminess, firmness, pliability, consistency and other texture characteristics of foods, rubber, foams, coatings, grease, asphalt and other materials. They differ... -
Logic Analyzers - (85 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
-
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
-
Dry Material (Powders) Level Switches - (62 companies)Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action. Dry material level switches are used to detect the level of dry materials along process lines, or in tanks or vessels...
-
Dry Material (Powders) Level Sensors - (133 companies)Dry material (powders) level sensors are used to measure levels of solid, dry materials in either continuous or point values represented with various output options. Image Credit: Carlton-Bates Company | First Sensor AG | CARLO GAVAZZI Automtation...
-
Bus Analyzers and Bus Exercisers - (21 companies)Bus analyzers and bus exercisers are used to monitor and check the performance of a system bus. Bus analyzers are used to monitor and check the performance of a system bus. In general bus analyzers are able to offer real-time protocol check, bus...
Product News
-
Vooner FloGard LLC
Dry Vacuum Compressors for Continuous Operation Single Stage Dry Vacuum Compressors. The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology. The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure regulation valve... (read more)Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
Charles Ross & Son Company
Dry Blenders Ross is a leading supplier of Ribbon Blenders to the major process industries. Many products including pharmaceuticals, foods, chemicals, fertilizers, plastics, pigments, and cosmetics are manufactured in Ross Blenders. Ribbon or Paddle Blenders range in capacity from 1/2 cu ft. laboratory models to 515 cu. ft. production units. A wide variety of horsepower and speed combinations satisfy the most demanding applications. Optional features can be provided to fine tune the machine to your process. (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Panametrics
Aurora TDLAS Moisture Analyzer that would result in error conditions in other analyzers. Aurora is available in these three configurations: - Aurora provides immediate response to process upsets and quick dry down upon recovery. - Aurora TransPort offers TDLAS performance in a rugged portable analyzer, whether on battery or online power. - Aurora RM rack-mount analyzer uses TDLAS to accurately measure moisture in a variety of background gases. Try our interactive 3D Product Tour here https://lnkd.in/ej8dzs6g... (read more)Browse Moisture Meters Datasheets for Panametrics -
C.I. Analytics, Inc.
Process Analyzers Featuring high performance and versatility, our process analyzers deliver dependable and accurate results every time, allowing the user to enjoy maximum flexibility for analysis parameters and meet the needs of any environment. Moreover, CI Analytics ' process analyzers provide fast measurement, require virtually no recalibration and can operate in different environments. In addition, they are easy to integrate and operate, user-friendly and highly resistant to severe conditions (i.e. shocks... (read more) -
C.I. Analytics, Inc.
Lab Analyzers Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples - convenient cost-saving features. Our machines are LIMS-compatible... (read more) -
Metrohm USA, Inc.
Process Analyzer / Titration - Raman Analyzer The 2060 Raman Analyzer is a non-destructive inline process analyzer that implements Raman spectroscopy to deliver accurate and real-time process monitoring. Thanks to its self-monitoring capabilities, high-throughput spectrometer, and long-lasting laser stability, it provides immediate insights into chemical composition and enables timely adjustments for optimal process control, ensuring consistent product quality, and enhancing overall operational efficiency. Up to 5 probes and/or flow cells... (read more)Browse Raman Spectrometers Datasheets for Metrohm USA, Inc. -
Arjay Engineering
Pipe monitoring for dry conditions 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe and locks in on the capacitance field of the fluid passing... (read more)Browse Process Monitors Datasheets for Arjay Engineering -
Running Industry Co., Ltd
precision dry sealing adapter The specific advantages of dry sealing adapter are as follows: Small Space Occupation: As dry sealing does not require an additional sealing oil system, the equipment occupies a small space. Long service life of cabinet: Dry sealed gas cabinets have a longer service life, reducing the frequency of equipment replacement. Constant exhaust pressure: Dry seals can maintain a constant exhaust pressure, improving the stability of the system. Low foundation bearing pressure: Dry sealed gas cabinets... (read more) -
Paxton Products, an ITW company
Sustainable Pouch Drying Solutions and alcoholic beverages, lightweight pouches are becoming the preferred packaging solution for many food and beverage manufacturers because of their lower shipping costs. And because pouches come in all different shapes and sizes, each drying application requires its own unique and custom-engineered solution. Paxton Products offers a variety of solutions that can be integrated into your current pouch drying system to improve your overall drying performance and the quality of your pouches. Our team... (read more)Browse Air Knives Datasheets for Paxton Products, an ITW company -
Cincinnati Sub-Zero Products
Industrial Heating and Drying Ovens Advanced solutions for all of your heating and drying oven needs. Our complete industrial oven product portfolio consists of heating and drying ovens, tempering ovens, conveyor ovens, tempering ovens, vacuum ovens, sterilizing ovens, explosion resistant ovens, conveyor ovens and IR Infrared ovens provide the technology for your testing and production processes needs. With advanced user and product safety features, our ovens meet many safety and industry requirements including EN 1539, and AMS... (read more)Browse Ovens (industrial) Datasheets for Cincinnati Sub-Zero Products
Conduct Research
The Petrochemical industry has refined technological developments to improve product quality. One, in particular, is the ability to measure trace impurities at extremely low levels. This is a crucial step for the industry to reduce agents that can eventually cause pollution as they can cause harmful...
The Petrochemical industry has refined technological developments to improve product quality. One, inparticular, is the ability to measure trace impurities at extremely low levels. This is a crucial step for the industry to reduce agents that can eventually cause pollution as they can cause harmful...
-
Analysis of Impurities in Polymer-grade Ethylene, Propylene and 1,3-Butadiene
Both laboratory and field tests have verified that analyzers using Dry Colorimetry give data in agreement with standard reference methods, as typified by the examples in Table 2.
-
Development of Mercury and Hydrogen Chloride Emission Monitors for Coal Gasifiers
Commercially available analyzers employing gas filter correlation IR (GFCIR), dry colorimetry , and ion mobility spectroscopy (IMS) were selected for evaluation in our laboratories.
-
Changing leaf litter feedbacks on plant production across contrasting sub-arctic peatland species and growth forms
Initial total N and C concentrations of the litters were determined by dry combustion on a Perkin Elmer 2400 CHNS analyser , and total P concentration by colorimetry using the ammonium molybdate method (Murphy and Riley 1962), after digestion in 37% HCl:65% …
-
Biochemical composition and kinetics of C and N mineralization of animal wastes: a typological approach
N was obtained by shaking 1 g of dried material with 25 ml 1 M KCl for 30 min and then analyzed by continuous flow colorimetry (Technicon Auto- Analyser II, Brann and Luebbe, Germany) using an adaptation of the analytical method proposed …
-
Restoration of ecosystem function in an abandoned sandpit: plant and soil responses to paper de‐inking sludge
… was esti! mated by the summation of Mehlich III!exchangeable Ca\ Mg\ K and Al "Mehlich 0873#[ Total C and N were determined by dry combustion "CNS!0999 analyser \ LECO Co[\ … … acid diges! tion and colorimetry "Tandon\ Cescas + Tyner 0857# …
-
Sulphur and Micronutrient Nutrition of Groundnut in a Calcareous Soil
The oven- dried plant tissues were ground to a fine powder and analysed for N by auto analyser , S by turbidimetry (Chaudhary and Cornfield, 1966), P by colorimetry , Ca by titrimetry, K by flame photometry and Fe, Mn, Zn and Cu by …
-
Spatial and temporal changes in phosphorus partitioning within a freshwater cyanobacterial mat community
Dry mass was determined gravimetrically by the drying of samples at 105°C to constant weight, LoI by ashing … … TIC, and TN concentrations were determined using NC 2100 Soil Analyzer (ThermoQuest, Italy), TDP, TP … … concentrations were measured by colorimetry after nitric-perchloric acid …
-
Ontogenetic shifts in interactions of two dominant shrub species in a semi‐arid coastal sand dune system
Soils were air- dried , sieved through a 2-mm mesh, and analysed by wet digestion to … … total soil ni- trogen (N) by Kjeldahl analysis in a semi-automatic analyser (Velp Cientı´fica s.r … … method and measured by colorimetry with a spectrophotometer (Bausch …
-
Organic matter and nutrient status of soils under cultivated fallows: an example of Gliricidia sepium fallows from South Western Nigeria
… the graduated cylinder method; water holding capacity by saturating soil samples with water, allowing them to drain for 24 hours and then oven drying them at 105 °C … … potassium with a flame analyser , and magnesium with an … … spectrophotometry; and boron by colorimetry .
-
Advanced Materials, ICAMMP 2011
The cobalt blue precursor was dried at 100 ℃ for 5h; heated from room temperature to 1100 … … structure was characterized by XRD analysis (by D8 X-ray powder diffraction instrument, Bruker Corporation, Germany) ; thermal properties were characterized by TG-DSC analysis (by STA449C hot sync analyzer , NETZSCH Instruments Inc.); relative … … was measured by visual colorimetry (according to GB5211-1988 …
Indicates content that may require registration and/or purchase.