-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184230-KSZ8041FTL-S Operating Supply Voltage: 3.3 V Data Rate: 100 Mbps Number of Channels: 1 Number of Pins: 48 Number of Transceivers: 1 Simplex/Duplex: Full Duplex
- TJ: 0 C
- Pin Count: 48 #
- Data Rate: 100,000 kbps
- Features: Other, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: IC TRANSCEIVER FULL 1/1 48TQFP
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: 1/1 Transceiver Full SMII 48-TQFP (7x7)
- Operating Temperature: 0 to 70 C
- Supply Voltage: 3.135 to 3.465 volts
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC TRANSCEIVER FULL 1/1 48TQFP Product overview: KSZ8041FTL-S from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Data Rate: 10,000 to 100,000 kbps
- TJ: 0 C
- Pin Count: 48 #
- Features: Other, RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: IC TRANSCEIVER FULL 1/1 48TQFP
- TJ: 0 to 70 C
- Device Type: Transceiver
-
Supplier: Win Source Electronics
Description: Manufacturer: Micrel Win Source Part Number: 827001-KSZ8041FTL TR Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
-
Description: IC TRANSCEIVER FULL 1/1 48TQFP
- TJ: 0 to 70 C
- Features: Other
- Package Type: QFP, TQFP
- Device Type: Receiver, Sensor Interface
-
Supplier: Powell Electronics, Inc.
Description: PLUG 90 W.2T-RECPT COAX
-
Supplier: Rochester Electronics
Description: N-Channel Junction Silicon Transistor
- Polarity: N-Channel
-
Supplier: Bijur Delimon International
Description: this reversing valve is designed for use in hydraulic Dualine systems. It can be used as a 4/2 or a 3/2 valve and is driven by a direct current geared motor.
- Valve Size: 0.15625 inch
- Number of Ports/Ways: 4
- Features: Ball / Disk Check Valves, Other, Threaded
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774811-FTL11639UCX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 12-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Number of
- Number of Electrical Outlets: 1
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Walsin Technology Corporation Win Source Part Number: 842544-WW25MR006FTL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
-
Description: Purified recombinant Human FTL protein Background: Ferritin is a large, iron-storage heteropolymeric protein composed of two subunit types, light (FTL) and heavy (FTH1) polypeptides, which is expressed in most kinds of cells and co-assemble in different proportion in a tissue-specific
-
Supplier: VAST STOCK CO., LIMITED
Description: Pushbutton Switches 3FTL6S + Green LED RoHS
- Features: Illuminated Switch, RoHS
-
Description: Rabbit polyclonal FTL antibody raised against the middle region of FTL Background: FTL is the light subunit of the ferritin protein. Ferritin is the major intracellular iron storage protein in prokaryotes and eukaryotes. It is composed of 24 subunits of the heavy and light
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TACTILE SPST-NO 0.05A 24V
- Maximum Current: 0.05 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: Quarktwin Technology Ltd.
Description: Supervisor Open Drain or Open Collector Channel 6-MicroPak
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Features: Other
-
Description: SWITCH TACTILE SPST-NO 0.05A 24V
- Maximum Current: 0.05 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RES 10K OHM 1% 0805 Product overview: MR08X1002FTL from Walsin Technology is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Resistance Range: 10,000 ohms
- Tolerance: 1 +/- %
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Supervisor Open Drain or Open Collector Channel 6-MicroPak
- Pin Count: 6
- Operating Temperature: -40 to 85 C
- Output Options: Active Low, Open Drain
- Features: Manual Reset, Other
-
Supplier: DigiKey
Description: PULLOUT,FUSIBLE 120/240V 200A 3P
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: 2SK3019FTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options,
- Features: Bipolar RF Transistors
-
Supplier: DigiKey
Description: FTL KIT 400A AL MECH
-
Supplier: Nordson Medical
Description: Female luer lug style to 200 series barb, 1/8" (3.2 mm) ID tubing
- English Size: 0.125 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Lingto Electronic Limited
Description: IC SUPERVISOR PROG TIMER CMOS
- Operating Temperature: -40 to 85 C
- Output Options: Open Drain
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: BU4809F-TL from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
Supplier: DigiKey
Description: 1/1 Transceiver Full MII, RMII 48-TQFP (7x7)
- Supply Voltage: 3.135 to 3.465 volts
- Operating Temperature: 0 to 70 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 P-Channel 4.5A 12-WLCSP (1.6x1.3)
- Peak Output Current: 4.5 amps
- Operating Temperature: -40 to 85 C
- Number of Outputs: 1
- Packing Method: Bulk
-
Supplier: ODG (Origin Data Global)
Description: RES 0.0003 OHM 1% 2W 1206
- Resistance Range: 0.0003 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 170 C
Conduct Research Top
- Liquiphant M FTL 51 and Nivotester FTL 325P Limit Control
- Liquiphant M FTL 50 Limit Detection of Water
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
designs FTL Systems is quietly preparing a complete IC design solution, but this small, privately held company isn't about to go head-to-head against the big EDA vendors. Instead, the company said it is focusing on problems that conventional EDA tools can't solve most notably ICs
More Information Top
-
A Temporal Locality-Aware Page-Mapped Flash Translation Layer
… important causes of this poor performance: the design of the flash translation layer ( FTL ) which performs the …
-
A Tomo‐PIV study of the effects of freestream turbulence on stall delay of the blade of a horizontal‐axis wind turbine
Static pressures were measured, and results illustrated that FTL has stronger effect on the surface pressures of …
Indicates content that may require registration and/or purchase.