Products/Services for Fansteel 77

  • Tungsten and Tungsten Alloys-Image
    Tungsten and Tungsten Alloys - (124 companies)
    Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
  • Metal Plates and Plate Stock-Image
    Metal Plates and Plate Stock - (716 companies)
    Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
  • Circular Polarizers-Image
    Circular Polarizers - (12 companies)
    Circular polarizers block all photons rotating in one direction while allowing those rotating in the opposite direction to pass. They are assemblies that consist of a linear polarizer and a wave retarder, usually a quarter waveplate or half waveplate.
  •  
    Fuel Injectors - (25 companies)
    Fuel injectors dispense a fuel mist into an engine and can be controlled to deliver precise amounts of fuel at specified time intervals.
  • Headsets-Image
    Headsets - (251 companies)
    Headsets are designed to hold earphones to a user 's head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
  •  
    Industrial Keyboards - (518 companies)
    Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
  •  
    Bolts - (1301 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
  •  
    Varistors - (233 companies)
    ...for Use in Electronic Equipment - Part 1: Generic Specification. ITU-T K.77 - Characteristics of Metal Oxide Varistors for the Protection of Telecommunication Installations. MIL-PRF-83530/1 - Resistors, Voltage Sensitive (Varistors) Style RVS10...
  •  
    Carbon Dioxide (CO2) Lasers - (57 companies)
    ...and helium (77%). . With carbon dioxide lasers, the energy is first absorbed by the nitrogen, which serves as an primer for the carbon dioxide. The carbon dioxide then produces the laser light while the nitrogen continues to pump the CO2 to emit more...
  •  
    Industrial Paints - (660 companies)
    ...and represents the amount of evaporation of carbon compounds under test conditions. Pot life - Pot life is the amount of time between the mixing stage and the gel stage in which industrial paints remain usable in a pot at 77 F. Viscosity - Viscosity...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Arnold Magnetic Technologies
Eagle Stainless Tube & Fabrication, Inc.
High Performance Alloys, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.