-
Description: Machinable ceramics are a type of polycrystalline composite phase material, which is a glass-ceramic with synthetic mica crystallites as the principal crystal phase. Machinable glass ceramics, commonly known as Macor, are a multifunctional material that combines the features of
- Density: 2.3999984852950598 to 2.499998422182354 g/cc
- Max Use / Curie Temperature: 800 to 1,000 C
- Max Use Temperature: 800 to 1,000 C
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Optics / Optical Grade, Refractory / High Temperature Materials, Structural, Thermal Insulation / Fire Proofing
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
-
Supplier: San Jose Delta Associates, Inc.
Description: Macor is a relatively easy material to machine using ordinary carbide drills, end mills, taps, etc. and doesn’t require post machining firing. Macor-Machinable Glass Ceramic is also unique in that it can withstand 1000°C, has low thermal conductivity and is a good electrical insulator. Macor
- Length: 12 inch
- Diameter: 0.188 to 3 inch
- Density: 2.519998409559813 g/cc
- Max Use / Curie Temperature: 1,000 C
-
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta performs precision machining, grinding and polishing services on ceramics, Macor-Machinable Glass Ceramic by Corning, Beryllium Oxide, Quartz and other hard and ceramic like materials.
- Density: 0.22657096174793365 g/cc
- Thermal Conductivity: 1.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.55 µm/m-C
- Compressive / Crushing Strength: 160,000 psi
-
Description: Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,
- Applications: Abrasive / Erosive Wear Protection, Armor / Ballistic Protection, Battery / Fuel Cell, Biocompatible / Bioceramics, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing, Wear Parts / Tooling
- Features: Alumina / Aluminum Oxide, Cordierite, Sintered / Fired, Specialty Ceramics, Steatite
- Specialty Ceramic Type: Aluminum Nitride, Glass Ceramic, Silicon Carbide, Silicon Nitride, Tungsten Carbide (WC), Zirconia
- Performance Features: Hard
Find Suppliers by Category Top
Featured Products Top
-
The Brazen Truth: Why You Should Drop the Torch and Embrace Press Fittings Remember the days of wrestling with permits, fire watch, and the constant worry of a stray spark igniting a disaster? Brazing—the industry standard for decades—had its merits but came with a fiery (read more)
Browse Tube Fittings Datasheets for Parker Sporlan Division -
Working with ceramics? Start with the spec, not the guess. Designing with post-fired ceramics is different from designing with metal or plastic. The materials are harder, more brittle, and require different rules of (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
work. A bullet-proof component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. Independent driving spindles ensure quality-assured tightening at every install point. It’s the machine builder’s best choice alternative for (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
offer both of those properties and many others. Comprising glass fibers, silica sand, and plastic, fiberglass is a versatile material that can be knitted or woven into a wide range of forms that resist heat and prevent fire from spreading. Moving forward, we will look at what makes fiberglass so (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify hazardous signal specification globally
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify specifying hazardous signals globally
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
offer protection, energy-efficiency, and can help apparatus to work safely even under intense heat. High silica fabric and textiles can deliver heat protection and, thus, be used in items like fire and furnace curtains and welding blankets. The heat-resistant attributes of high silica fabric are due (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Simplify Global HazLoc Warning Device Engineering
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
One HazLoc Warning Light to Replace Them All
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Engineer Simplified HazLoc Signal Specs – Globally
Federal Signal Global Series® devices are available in explosion-proof Ex versions and increased safety Ex de wiring box versions, both certified for gas Group IIC environments. The housing is made from GRP (Glass Reinforced Polyester) designed to serve the (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
History of Shock Waves, Explosions and Impact
… solid-state 93, 542 Shock wave precursor 607 Shock wave- proof spacesuit 105 Shock wave … … spin rate 401 Shot firing 36 Shrapnel 262, 521 … … small firearms 437 Silica glass , meteorite impact 493, 496 … … 130 Single-pulse shock tube 610 Single-shot photography …
-
The forgotten revolution or the rebirth of the antique knowledge
… word uses Strabon wurde.18 for lump of a transparent mineral that exports of a certain area in Asia Minor While the use of lenses for ignition of fire in antiquity is secured … … is that of magnifying glasses at least probably, only … … would however at least the countless pictorial and that explains written references to an object allegedly first many centuries of later fabricated wurde!19 As the more direct document likes a passage by … … serves in that " reeds " or one is …
-
Naturwissenschaftliche Kriminalistik. trace detection. Age and identity provisions
Found by another small room fire see on the partly rounds document ~ en table and Ful ~ bottom with linoleum in a manner unregelmal~ig shaped figures edge of which consisted of burnishing wax. … and in other one case of a sofa deCke dutch: the steam distillation ge-)vonnen in use of a special projection on the Kiihler becomes that has the task to collect that the gasoline in a glass tube and.in that is …
-
http://dspace.mit.edu/bitstream/handle/1721.1/39277/170977058-MIT.pdf?sequence=2
… the erection process, taking a big advantage of the bending properties of cardboard tubes , took only three … Once the structure was in place it was covered with a membrane fabricated from glass and fiber reinforced fire proof paper.
Indicates content that may require registration and/or purchase.