Products/Services for GPIB Translator

  • GPIB Converters-Image
    GPIB Converters - (11 companies)
    GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
    GPIB Network Function
    GPIB Protocol Compatibility
    Device to Connect to GPIB
  • GPIB Expanders and GPIB Isolators-Image
    GPIB Expanders and GPIB Isolators - (14 companies)
    GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than...
  • GPIB Controllers and GPIB Interface Boards-Image
    GPIB Controllers and GPIB Interface Boards - (128 companies)
    GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks. GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks...
  • GPIB Switches-Image
    GPIB Switches - (6 companies)
    GPIB switches enable several GPIB controllers to share one or more GPIB devices. They also allow a single GPIB controller to operate multiple GPIB bus systems. GPIB switches enable several GPIB controllers to share one or more GPIB devices...
  • GPIB Products-Image
    GPIB Products - (148 companies)
    GPIB products is a general search form for controllers, converters, extenders, expanders, isolators, switches and other products that use the general-purpose interface bus (GPIB). More detailed search forms are available for each type of GPIB...
  •  
    GPIB Extenders - (8 companies)
    GPIB extenders are used to remove the restrictions on cable length specified in the IEEE 488 (GPIB) standard, while maintaining optimal performance (e.g., maximum data rate, transmission quality, etc.). GPIB extenders are used to remove...
  •  
    Logic Level Translators - (98 companies)
    Logic level translators adapt or convert one voltage or logic level to another. How to Select Logic Level Translators. Image Credit: Digi-key corporation, Newark, Texas Instruments. Logic level translators (LLTs), also called voltage level...
  •  
    IC Interfaces - (657 companies)
    ...crosspoint switches, framers, front-ends, isolators, internet protocol (IP) cores, or level translators. Others are used with liquid crystal display (LCD) drivers, light emitting diode (LED) drivers, line or bus controllers, line or bus drivers, link layer...
  •  
    Frequency Converters and Translators - (84 companies)
    Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important...
  •  
    Encoder and Resolver Signal Conditioners - (149 companies)
    ...multiplexer. bridge conditioners. analog-to-digital converters. digital-to-analog converters. frequency converters or translators. voltage converter or inverters. frequency-to-voltage converters. voltage-to-frequency converters. current-to-voltage...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire