Products/Services for GPRS Sniffer
-
Network Modems - (447 companies)Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.Area Network TypeForm FactorNetwork Media -
GPRS Chips - (17 companies)GPRS chips use general packet radio service (GPRS), a standard for wireless communication with a throughput rate of 115 kilobits per second. GPRS chips use general packet radio service (GPRS), a standard for wireless communications with a throughput... -
Wireless Modems - (529 companies)...wireless modems support non-serial communications such as Ethernet, GSM, and GPRS. Ethernet, a popular protocol for local area networks (LANs), is similar to Global System for Mobile Communications (GSM) and General Packet Radio Service (GPRS... -
Handheld and Portable Computers - (361 companies)Handheld computers are portable devices including notebook and subnotebook computers, palmtops, and PDAs. -
Network and Protocol Analyzers - (137 companies)Network analyzers and protocol analyzers are test equipment used to troubleshoot and analyze network problems. -
Access Points - (227 companies)Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
-
Antennas - (1287 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves.
-
Wireless Communications Services - (247 companies)Wireless communications services provide cellular phone service, SMS, WAP and GPRS services to mobile phones. Wireless communication services provide cell phone service, SMS, WAP and GPRS services to mobile phones. They support analog and digital...
-
Network Security Platforms - (148 companies)Network security platforms are designed to protect networks from incursion by external sources. The features of network security platforms include protection against viruses, exploits (e.g. sniffers, keyloggers, buffer overflows, browser hijack...
-
Network and Communication Chips - (599 companies)Microwire (R) (National Instruments), PanelBus, high-speed downlink packet access (HSDPA), inter-integrated circuit (I2)C, infrared data access (IrDA), global positioning system (GPS), general packet radio service (GPRS), low-voltage CMOS (LVCMOS...
Product News
-
Agilent Technologies - Vacuum Products
Agilent Multi-Gas CrossLab Sniffer Leak Detector The Multi-Gas CrossLab Sniffer is a mini-sized portable leak detector, with high sensitivity. It provides an economical approach for leak checking pressurized gas distribution systems and their sub-assemblies. The sniffing style application method is perfect for locating and eliminating leaks from the gas source to the terminus. Learn more here. (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Analytical Industries Inc.
Trace Oxygen Analyzer - GPR-1500 The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product quality, safety, or process integrity. Commonly used in inert gas systems, specialty gas production, and industrial processing environments, this analyzer supports continuous monitoring of oxygen at trace levels. Its reliable performance and... (read more)Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
GPR-7500(A)IS Hydrogen Sulphide Analyzers Analytical Industries Inc. Hydrogen Sulphide Analyzers are engineered to deliver dependable detection and measurement of hydrogen sulphide gas in a wide range of industrial environments. With responsive and accurate sensing technology, these analyzers support real-time monitoring of H?S to help safeguard personnel, protect equipment, and ensure process integrity. Ideal for applications such as petrochemical refining, wastewater treatment, natural gas processing, and environmental monitoring, the... (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
GPR-2800(A)IS Process O2 Analyzer Hazardous Areas AII process oxygen analyzers are designed for continuous oxygen monitoring in industrial process applications. They provide accurate and stable O? measurement to support process control, safety systems, and operational efficiency. Used across a wide range of industries, these analyzers are engineered for long-term operation in demanding environments. Their reliable performance makes them suitable for critical oxygen monitoring tasks in process and manufacturing systems. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
GPR-3500 Portable Purity Oxygen Analyzer AII premium portable oxygen analyzers deliver accurate and stable oxygen measurement in a robust, portable format. Designed for professional use, they support reliable analysis in a wide range of operating conditions. These analyzers are commonly used in industrial processing, medical gas verification, and specialty gas applications where dependable oxygen measurement is required on the move. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Analytical Industries Inc.
GPR-2000 Portable O2 Analyzer Range AII 's portable O? analyzer range provides accurate oxygen measurement in a variety of portable and field-based applications. Designed for ease of use and dependable performance, these analyzers support oxygen verification wherever mobility is required. The range includes instruments suitable for industrial, medical, and specialty gas monitoring, making them a versatile solution for maintenance, safety, and quality assurance tasks. (read more)Browse Gas Instruments Datasheets for Analytical Industries Inc. -
Agilent Technologies - Vacuum Products
Leak Detection Testing Station for Lab & Industry Agilent offers a vast range of state-of-the-art helium detectors that ensure safety, security, and consistent performance of research, vacuum, and industrial process systems. Our Helium Leak Detector (HLD), PHD-4 and Multi-Gas CrossLab sniffers are rugged, precise, and easy-to-use instruments that accurately and efficiently detect leaks in an array of industrial applications. For clean research applications, HLD configurations employ clean, dry, quiet scroll vacuum pumps. Learn more here... (read more)Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Eteily Technologies India Pvt. Ltd.
GSM 5dBi Screw Mount Spring Antenna with L-Bracket Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity and good signal reception. The antenna's sturdy spring-loaded design, along with a secure screw-mount base and L-bracket, allows for secure installation on panels, enclosures, and outdoor equipment. Its 3 m RG174 cable and SMA male... (read more)Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Marposs Corp
Helium Leak Testing bubble testing). It is based on mass spectrometer analysis of the trace gas helium. The first module is the basic HeSNIFFER, as the sniffing test is the simplest solution applied. It allows manual operations, it is designed with a compact and portable structure and is already a complete detection module ready to use. By using this test method out-of-process or in-process, you can immediately improve production quality. This bench consists of a spectrometer solution with a sniffing probe, vacuum... (read more)Browse Leak Testing Equipment Datasheets for Marposs Corp -
Busch Vacuum Solutions
Leak detectors-improve efficiency and reliability of the entire process. In almost every industry, from automotive to oil and gas. There are different ways to detect leakage with our TAPIR. The so-called spray test, that is suitable for components under vacuum. And the sniffing leak detection for components under pressure. The means of detection is the tracer gas helium or hydrogen. (read more)Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions
-
A novel wireless traffic characteristics analysis based on log-infinitely divisible cascades (LIDC)
According to sniffer collecting tool, we collected four groups’ data from Beijing and Guangdong GPRS networks.
-
On GPRS Traffic Characteristics: Analysis with Log-Infinitely Divisible Cascades (LIDC) Model
According to sniffer collecting tool, we collected four groups' data from Beijing and Guangdong GPRS networks.
-
e-Business and Telecommunication Networks
The sniffer has been placed on a switch connected to the firewall external interface, the firewall internal … In the service provider’s backbone network the support of GPRS is done adding two new network elements …
-
Study the Traffic Difference of Online Games Between GPRS/EGPRS and ADSL Networks
… participated in this game data collection process with different access networks: the emulated GPRS /EGPRS networks or … As the playing continued, the sniffer program captured all the game data packets transmitted in the access …
-
Open Source Mobile VPNs over Converged All-IP Networks
… bed validation; horizontal handover (WLAN to WLAN); and vertical handover, including WLAN to GPRS and WLAN to … TCPDUMP, a network sniffer , was used to collect the data at the end-points (e.g., CN …
-
Different behavioral characteristics of Web traffic between wireless and wire IP network
Furthermore, we collect wireless web traffic in the GGSN gateway with the sniffer tool. Because IP address of IpV4 is very limited, dynamic host address allocation is adopted in GPRS networks.
-
http://www.cisco.com/en/US/docs/ios/mwgprs/configuration/guide/12_4t/mwg_12_4t_book.pdf
vlan2 1003 ! vlan 2 name SNIFFER ! vlan 71,95 ! vlan 100 name Internal_Gi_for_GGSN-SAMI ! vlan 101 name … Cisco IOS Mobile Wireless Gateway GPRS Support Node Configuration Guide, Release 12.4T .
-
A Modeling and Analysis Approach for Mobile Information Systems
… alternatives occur and we need to define usable on mobile devices using a GPRS network connection. minimum … For the actions open message, HTTP protocol sniffer when using the yahoo mail portal.
-
Monitoring Architecture for UMTS Networks
… Understanding the protocols between SGSN and GGSN; (2) Hardware platform design of Packet Sniffer ; (3) Software structure … GPRS Tunnelling Protocol (GTP) is the protocol between GPRS Support Nodes (GSNs) in the UMTS/GPRS backbone network.
-
WBAN mass: A WBAN-based monitoring application system
… example, threats like eavesdropping (e.g. capturing data in transit using a packet Sniffer or Protocol Analyzer … Fig.7: Tunnelling WBAN sensor messages through SSH data rate achievable with GPRS is much slower than …
Indicates content that may require registration and/or purchase.