-
Supplier: Sauereisen, Inc.
Description: inorganic materials of the highest purity -- a coarse quartzite aggregate of 99.6% pure silica screened to size for ultimate density. Continuous quality control of raw materials and the finished product results in a grout that is COMPLETELY STABLE. Sauereisen Grout No. F-100
- MOR / Flexural Strength: 600 psi
- Compressive / Crushing Strength: 8,000 psi
- Applications: Chemical / Materials Processing
- Cement / Raw Material Form: Grout / Filler
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities
- Bulk Density: 20 lbs/ft³
- Tensile Strength: 814 to 842 psi
- Thermal Conductivity: 0.388 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST 4640, Silicone, Flexible, Potting or Encapsulant LOCTITE® STYCAST 4640 RTV condensation cure silicone rubber syntactic foam is engineered to yield a flexible, low density material with a low dielectric constant and dissipation factor. It is designed for airborne potting,
- Viscosity: 45,000 cP
- Use Temperature: 85 to 500 F
- Tensile Strength (Break): 200 psi
- Features: Caulk / Grout
-
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities
Find Suppliers by Category Top
More Information Top
-
EARTHSAWtm IN-SITU CONTAINMENT OF PITS AND TRENCHES
The high density grout fluid also has special rheological properties that allow it to seal off against permeable soil formations such as sand and gravel, while still flowing and transmitting hydrostatic pressure through the thin cable saw cut.
-
An Assessment Of Grouting Materials, Placement Methods, Monitoring Equipment, And Flotation Equipment For Offshore Structures
A full column of high density grout (16.7 lb/gal, 2.0 kg/dm3) will exert a differential pressure of 276 psi (1.9 MPa) at 656 ft (200 m) sea depth while a low density grout 12.5 lb/ gal (1.5 …
-
Surface Pre-grouting and Freezing for Shaft Sinking in Aquifer Formations
In general, relatively higher density grout is used at the beginning of grouting and lower density grout is used afterwards.
-
OPERATIONAL AND COMPOSITIONAL FACTORS THAT AFFECT THE PERFORMANCE PROPERTIES OF ARP/MCU SALTSTONE GROUT
Higher density grouts will have higher Young’s moduli.
-
Some Advances in Near Wellbore Geomechanics
Certainly, a dilatant-type zone is evidenced, as are disaggregated zones (appearing as white where the higher density grout resides).
-
State of the Art Report on High-Level Waste Tank Closure
• Or, the incidental waste can be displaced with heavier weight ( higher density ) grout and lifted off the bottom of the tank.
-
Experimental and Numerical Study on Fracture Grouting by Fine Particle Cement
The decline of relative flow rate is outstanding in cases with higher grout density .
-
A Novel Installation Methodology for Ultra-Large Diameter Sea Water Intake Pipelines
A unique method presented by authors in another project was based on using guide piles and davit lifts to install a grouted high density poly ethylene pipeline (HDPE).
-
Accelerated Tank Closure Demonstration Alternatives Generation & Analysis Report [Sec 1 & 2]
An initial self-leveling,flowable, high - density grout will be placed in the bottom of each tank followingretrieval.
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
Once this was accomplished, a high - density grout was injected into the 3 ft (0.9 m) thick up- per chamber.
Indicates content that may require registration and/or purchase.